- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Cable entry | Cable Types | Component Type | Current Type | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Lens Shape | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Maximum Temperature | Maximum Voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated surge voltage | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage, Rating | Series | Power Rating | Supply Voltage | Depth | Current Rating | Number of Contacts | Number of Poles | Throw Configuration | Contact Current Rating | Terminal Type | Operating Temperature Range | Lens Color | Depth Behind Panel | Control Voltage | Lamp Type | Insulated | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 171403 SL7-FL24-G Eaton | In Stock | - | - | - | - | - | - | Beacon | AC, DC | - | - | - | - | - | - | - | - | +60°C | - | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 24 V ac/dc | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | 61mm | - | - | ||
![]() 171317 SL4-L24-Y Eaton | In Stock | - | - | - | - | - | - | Beacon | AC, DC | - | - | - | - | - | - | - | - | +60°C | - | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 24 V ac/dc | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | 62mm | - | - | ||
![]() 278460 ZB65-65 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +55°C | - | - | -5°C | - | Direct Contactor | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | 7.5 W | - | 132mm | - | - | - | - | 65 A | Screw | -5 → +55 °C | - | - | 500 Vac | - | - | - | - | 172mm | 60mm | ||
![]() 278450 ZB32-6 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +55°C | - | - | -5°C | - | Direct Contactor | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | 6 W | - | 102mm | - | - | - | - | 6 A | Screw | -5 → +55 °C | - | - | 500 Vac | - | - | - | - | 136mm | 45mm | ||
![]() 280935 P5-250/E Eaton | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 250A | +50°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | 415V ac | Eaton Moeller | 90kW | - | 98mm | - | - | 3P | Single | - | Screw | - | - | - | - | - | - | IP65 | - | 145mm | 88mm | ||
![]() 207104 T0-2-8221/I1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +40°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | 240 V dc, 690V ac | Eaton Moeller | 7.5kW | - | 102mm | - | - | 2P | - | - | Screw | - | - | - | - | - | - | IP65 | - | 137mm | 80mm | ||
![]() 043619 T0-2-1/V/SVB Eaton | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 20A | +50°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | 440V ac | Eaton Moeller | 6.5kW | - | 86mm | - | - | 3P | Single | - | Screw | - | - | - | - | - | - | IP65 | - | 48mm | 48mm | ||
![]() 048218 P3-63/V/SVB Eaton | In Stock | - | - | Rear Panel | - | - | - | - | - | - | - | - | - | - | - | 63A | +50°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | 440V ac | P3-63 | 37kW | - | 4.25in | - | - | 3P | Single | - | Screw | - | - | - | - | - | - | IP65 | - | 5.75in | 3.5in | ||
![]() 113895 Z-IHK-NA Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +40°C | - | - | -5°C | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | 2 | - | - | 6 A | Screw | -5 → +40 °C | - | - | - | - | - | - | - | - | - | ||
![]() 010208 20DILE Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front Fixing | - | - | DILE(E)M, DILER | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | 2 | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 276533 DILA-XHIC31 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front Fixing | - | - | DILA, DILM7-DILM38 | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | 4 | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 266013 Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | Miscellaneous | R4438-2 | - | - | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 0 | 250 | - | Rocker lever | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 159002 Eaton | In Stock | - | - | - | - | Side | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 159168 Eaton | In Stock | - | - | - | - | Side | - | - | - | IP40 | - | - | - | ILME | CRB-16PA | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 291476 Eaton | In Stock | - | - | - | - | - | PUR | - | - | - | - | - | - | Murrelektronik | 7072-70001-7400150 | - | - | - | 230 VAC;230 VDC | - | - | - | - | - | - | - | - | 80 | 4 | - | Fork | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | Yes | IP65 | - | 1.5 Meters | - | ||
![]() 303827 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1314211 Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | ABB | - | - | - | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 0 | 125 | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 158965 Eaton | In Stock | - | - | - | CE, UL | Side | - | - | - | IP40 | - | - | Flat Round | ABB | CL2-513C | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | - | - | Screw | - | Clear | 1.54 | - | LED | - | IP66, IP67, IP69K | - | - | - | ||
![]() 171459 SL7-SWD Eaton | In Stock | - | - | - | - | - | - | Termination Base Connection to an SWD | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 24 V ac/dc, 110 V ac, 230 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | ||
![]() 171477 SL7-L230-Y Eaton | In Stock | - | - | - | - | - | - | Beacon | AC | - | - | - | - | - | - | - | - | +60°C | - | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 230 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | 61mm | - | - |