- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | (Ø) | Bulb type | Case colour | Colour front ring | Compatible with (details) | Connections | Construction type lens | Content | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Factory colour | Labelled | Lighting type | Material front ring | Max. temperature | Min. temperature | Operation type | Print motif | Recess diameter | Switch/button features | Type of control element | Type of fastening | Voltage type for actuating | With front ring | With light source | Type | Function | Durability | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 266159 Eaton | In Stock | - | - | - | - | - | - | Position switch LS | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | Pivot lever | - | - | - | Rotary lever | - | - | - | - | LSM-XRL | - | - | - | - | - | ||
![]() 090421 Eaton | In Stock | - | - | - | - | - | Black | - | External contact | Square | 1pc(s) | IP65 | - | (L x W) 25 mm x 25 mm | Red | Yes | None | Plastic | +60°C | -25°C | - | 0 | 16mm | - | - | - | - | Yes | - | Q25D-10 | momentary | >3 x 10<sup> 6</sup> cycles | - | 25mm | 25mm | ||
![]() 111780 Eaton | In Stock | - | - | - | - | - | Titanium | - | - | Round | 1pc(s) | IP66 | 4X, 13 | - | Black | - | - | Plastic | - | - | Key | - | 22.5mm | Front ring (PVC) | Key | - | - | Yes | - | M22-WRS-MS2-A1 | latch | - | - | - | - | ||
![]() 089998 Eaton | In Stock | - | - | - | Light bulb | - | Black | - | Type C CEE 7/16 plug 2.8 mm | Square | 1pc(s) | IP65 | - | (L x W) 25 mm x 25 mm | Red | No | Area illumination | Plastic | +60°C | -25°C | - | None | 16mm | - | - | - | - | Yes | - | Q25LT-RT/WB | momentary | >3 x 10<sup> 6</sup> cycles | - | 25mm | 25mm | ||
![]() 046839 Eaton | In Stock | - | - | - | - | Black | Black | - | - | Square | 1pc(s) | IP65 | 1 | - | Red | - | - | Plastic | - | - | Key | - | 16mm | Front ring (PVC) | Key | - | - | Yes | - | Q25S1R-RT | latch | - | - | - | - | ||
![]() 216931-BU Eaton | In Stock | - | - | 29.7mm | LED (monochrome) | - | - | - | External contact,External LED | - | 1pc(s) | - | - | (Ø x H) 29.7 mm x 10 mm | Blue | - | Area illumination | - | - | - | - | None | - | - | - | - | - | - | - | M22-DL-B | momentary | - | 10mm | - | - | ||
![]() 086808 Eaton | In Stock | - | - | - | - | - | Black | - | External contact | Square | 1pc(s) | IP65 | - | (L x W) 25 mm x 25 mm | White | No | None | Plastic | +60°C | -25°C | - | None | 16mm | - | - | - | - | Yes | - | Q25D-WS | momentary | >3 x 10<sup> 6</sup> cycles | - | 25mm | 25mm | ||
![]() 216567 Eaton | In Stock | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | Floor fastening | AC | - | Yes | M22-LEDC230-R | - | - | - | - | - | ||
![]() 216562 Eaton | In Stock | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | Floor fastening | AC/DC | - | Yes | M22-LEDC-G | - | - | - | - | - | ||
![]() H24508-250R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H20104BK Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H10404-50 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1E24FHB24 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EHC005-20GN-10-CE Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1AA4FS4 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1AV16MP20 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2043-16-16S Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 06U-L66 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 190261-16S Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4412-6-8S Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |