- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | (Ø) | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Lifetime @ Temp. | Mfr | Modular version | Package | Product Status | Protection class | RoHS-compliant | Signal type | Voltage Rated | Voltage type | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Capacitance | Depth | Function | ESR (Equivalent Series Resistance) | Lead Spacing | Manufacturer Size Code | Power | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EHP007-96-20-CE Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02-137146-1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1AA12FJB10 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R2-8-36F Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1EA24FJ24 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EHC005-20GN-20-CE Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H034948-20-ALCC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS7-342SX012N0-N Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16U-516 Eaton | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 2000 Hrs @ 125°C | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | - | - | 6.3 V | - | -55°C ~ 125°C | TCB | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Molded | 150 µF | - | - | 40mOhm @ 100kHz | - | D | - | General Purpose | - | 0.122 (3.10mm) | - | - | COTS | ||
![]() 218334 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171277 Eaton | In Stock | - | - | - | - | 70mm | - | - | IP66 | 4 | (Ø) 70 mm | - | - | - | - | - | - | - | Flash | - | AC/DC | - | SL7 | - | - | SL7-FL24-R-HPM | - | - | Flash light | - | - | - | - | LED | - | - | - | - | - | ||
![]() 204986 Eaton | In Stock | - | - | - | - | - | Screw terminals | 1pc(s) | IP00 | - | (L x W x H) 100 x 121 x 131 mm | - | - | No | - | - | IP00 | Yes | - | - | - | - | - | - | - | STN0,5(400/230) | - | 100 | - | - | - | - | 500VA | - | 131mm | - | 100mm | 121mm | - | ||
![]() 2042-5-5S Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EHP519-16-100-25-CE Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H10112-50 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5100-S2-16B Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1B20FL20 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 190265-16S Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 06U-668 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02-137124-1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |