- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | (Ø) | Actuating force | Bulb type | Button Ø | Case colour | Colour front ring | Colour lens | Compatible with (details) | Connections | Construction type lens | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Energy efficiency rating | Explosion safety category for dust | Explosion safety category for gas | Factory colour | Labelled | Lighting type | Material front ring | Material housing | Max. temperature | Min. temperature | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation type | Print motif | Recess diameter | RoHS-compliant | Suitable for safety functions | Switch/button features | Switching angle | Switching current (max.) | Type of control element | Type of electric connection | Type of fastening | Type of lens | Unlocking mechanism | Voltage type for actuating | With front ring | With light source | Type | Depth | Function | Durability | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 216861-1 Eaton | In Stock | - | - | - | 29.7mm | - | - | - | - | - | - | - | External contact | - | 0.3m | - | - | - | (Ø x H) 29.7 mm x 23.7 mm | - | - | - | Black | - | None | - | - | - | - | - | - | - | - | I/0/II | - | - | - | - | 2 x 40 ° | - | - | - | - | - | - | - | - | - | M22-W3 | - | momentary/0/momentary | - | 23.7mm | - | - | ||
![]() 216590 Eaton | In Stock | - | - | - | 29.7mm | - | - | - | - | Chrome | - | - | External contact | Round | 1pc(s) | - | IP67/IP69K | - | (Ø x H) 29.7 mm x 10 mm | - | - | - | Black | No | None | Plastic | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | M22-D-S | - | momentary | - | 10mm | - | - | ||
![]() 216865-1 Eaton | In Stock | - | - | - | 29.7mm | - | - | - | - | - | - | - | External contact | - | 1pc(s) | - | - | - | (Ø x H) 29.7 mm x 26.9 mm | - | - | - | Black | - | None | - | - | - | - | - | - | - | - | Arrow symbol | - | - | - | - | 1 x 40 ° | - | - | - | - | - | - | - | - | - | M22-WK | - | momentary | - | 26.9mm | - | - | ||
![]() 266159 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Position switch LS | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pivot lever | - | - | - | - | - | - | - | Rotary lever | - | - | - | - | - | - | - | LSM-XRL | - | - | - | - | - | - | ||
![]() 090421 Eaton | In Stock | - | - | - | - | - | - | - | - | Black | - | - | External contact | Square | 1pc(s) | - | IP65 | - | (L x W) 25 mm x 25 mm | - | - | - | Red | Yes | None | Plastic | - | +60°C | -25°C | - | - | - | - | 0 | 16mm | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Q25D-10 | - | momentary | >3 x 10<sup> 6</sup> cycles | - | 25mm | 25mm | ||
![]() 111780 Eaton | In Stock | - | - | - | - | - | - | - | - | Titanium | - | - | - | Round | 1pc(s) | - | IP66 | 4X, 13 | - | - | - | - | Black | - | - | Plastic | - | - | - | - | - | - | Key | - | 22.5mm | - | - | Front ring (PVC) | - | - | Key | - | - | - | - | - | Yes | - | M22-WRS-MS2-A1 | - | latch | - | - | - | - | ||
![]() 089998 Eaton | In Stock | - | - | - | - | - | Light bulb | - | - | Black | - | - | Type C CEE 7/16 plug 2.8 mm | Square | 1pc(s) | - | IP65 | - | (L x W) 25 mm x 25 mm | - | - | - | Red | No | Area illumination | Plastic | - | +60°C | -25°C | - | - | - | - | None | 16mm | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Q25LT-RT/WB | - | momentary | >3 x 10<sup> 6</sup> cycles | - | 25mm | 25mm | ||
![]() 046839 Eaton | In Stock | - | - | - | - | - | - | - | Black | Black | - | - | - | Square | 1pc(s) | - | IP65 | 1 | - | - | - | - | Red | - | - | Plastic | - | - | - | - | - | - | Key | - | 16mm | - | - | Front ring (PVC) | - | - | Key | - | - | - | - | - | Yes | - | Q25S1R-RT | - | latch | - | - | - | - | ||
![]() 216931-BU Eaton | In Stock | - | - | - | 29.7mm | - | LED (monochrome) | - | - | - | - | - | External contact,External LED | - | 1pc(s) | - | - | - | (Ø x H) 29.7 mm x 10 mm | - | - | - | Blue | - | Area illumination | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M22-DL-B | - | momentary | - | 10mm | - | - | ||
![]() 086808 Eaton | In Stock | - | - | - | - | - | - | - | - | Black | - | - | External contact | Square | 1pc(s) | - | IP65 | - | (L x W) 25 mm x 25 mm | - | - | - | White | No | None | Plastic | - | +60°C | -25°C | - | - | - | - | None | 16mm | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Q25D-WS | - | momentary | >3 x 10<sup> 6</sup> cycles | - | 25mm | 25mm | ||
![]() 216567 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Floor fastening | - | - | AC | - | Yes | M22-LEDC230-R | - | - | - | - | - | - | ||
![]() 216562 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Floor fastening | - | - | AC/DC | - | Yes | M22-LEDC-G | - | - | - | - | - | - | ||
![]() 110926 Eaton | In Stock | - | - | - | - | - | - | - | - | Chrome | Red | - | - | Round | 1pc(s) | - | IP67/IP69K | 4X, 13 | - | n.rel. | - | - | Red | - | - | Other | - | +70°C | -25°C | - | - | - | - | - | 22mm | - | - | - | - | - | - | - | - | Flat | - | - | Yes | - | M22-L-R-LED-BVP | - | - | - | - | - | - | ||
![]() 132600 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Screw terminal | - | 1pc(s) | - | - | - | - | n.rel. | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | 22.5mm | Yes | - | - | - | - | - | - | - | - | - | - | - | - | M22-L-G-LED230-BVP | - | - | - | - | - | - | ||
![]() 197536 Eaton | In Stock | - | - | - | - | 50N | - | 30mm | - | Other | - | - | - | Round | 1pc(s) | IP66 | - | 4X | - | - | - | - | Yellow,Red | - | None | Other | - | +70°C | -25°C | - | - | - | - | - | 22.5mm | - | - | - | - | - | - | - | - | - | Turn | - | No | - | M22-PVT30 | - | - | 6000 | - | - | - | ||
![]() 290175 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | Pull spring | - | 1pc(s) | IP66/IP67 | - | Other | (L x W x H) 33.5 x 31 x 61 mm | - | None | None | - | - | - | - | Plastic | +70°C | -25°C | 0 | 1 | 1 | Lever | - | - | - | Yes | - | - | 6A | Roller lever | Cable entry metrical | - | - | - | - | - | - | LS-11/LB | 33.5mm | - | >8 x 10<sup> 6</sup> cycles | 61mm | 33.5mm | 31mm | ||
![]() 266113 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | Screw terminal | - | 1pc(s) | IP66/IP67 | - | Other | (L x W x H) 33.5 x 31 x 61 mm | - | None | None | - | - | - | - | Plastic | +70°C | -25°C | 0 | 1 | 1 | Adjustable rotary lever | - | - | - | Yes | - | - | 6A | Adjustable rotary lever | Cable entry metrical | - | - | - | - | - | - | LS-11/RLA | 33.5mm | - | >8 x 10<sup> 6</sup> cycles | 61mm | 33.5mm | 31mm | ||
![]() 150644 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | (L x W) 80 mm x 72 mm | - | - | - | Red | - | - | - | - | +70°C | -25°C | - | - | - | - | - | 22.5mm | - | - | + protective sleeve | - | - | - | - | - | - | Pull | - | - | - | M22-SOL-PVT45PMPI11Q | - | - | - | - | 80mm | 72mm | ||
![]() 106805 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | Screw terminal | - | 1pc(s) | IP66/IP67 | - | Other | (L x W x H) 33.5 x 31 x 61 mm | - | None | None | - | - | - | - | Plastic | +70°C | -25°C | 0 | 1 | 1 | Spring-loaded rod | - | - | - | Yes | - | - | 6A | Spring-rod | Cable entry metrical | - | - | - | - | - | - | LS-S11S/S | 33.5mm | - | >8 x 10<sup> 6</sup> cycles | 61mm | 33.5mm | 31mm | ||
![]() 106800 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | Screw terminal | - | 1pc(s) | IP66/IP67 | - | Other | (L x W x H) 33.5 x 31 x 61 mm | - | None | None | - | - | - | - | Plastic | +70°C | -25°C | 0 | 1 | 1 | Lever | - | - | - | Yes | - | - | 6A | Roller lever | Cable entry metrical | - | - | - | - | - | - | LS-S11S/L | 33.5mm | - | >8 x 10<sup> 6</sup> cycles | 61mm | 33.5mm | 31mm |