- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Built-in depth | Cable entry | Current - Continuous Drain (Id) @ 25℃ | Degree of protection (IP) | Degree of protection (IP), front side | Drive Voltage (Max Rds On, Min Rds On) | Error registration possible | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating principle | Power Dissipation (Max) | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated permanent current Iu | Rated surge voltage | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Series | Part Status | Type | Technology | Depth | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | FET Feature | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Insulated | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 276276 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 69.5 | - | - | IP40 | - | - | - | 63A | 63A | 63A | 240V AC | 240/415V AC | - | - | 0 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 104900 Eaton | In Stock | - | - | Through Hole | TO-251-3 Short Leads, IPak, TO-251AA | TO-251-3 | - | - | - | - | - | - | 4A (Tc) | - | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | 104W (Tc) | - | - | - | 0 | 9.5 | - | Pin | - | - | - | - | -50°C ~ 150°C (TJ) | Tube | -- | Active | - | MOSFET (Metal Oxide) | - | - | - | - | N-Channel | 2.3 Ohm @ 2A, 10V | 4.5V @ 250µA | 640pF @ 25V | 14.5nC @ 10V | 600V | ±30V | -- | - | - | Yes | - | - | 311.6 | - | ||
![]() 104896 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 9.5 | - | Pin | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | Yes | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 278461 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 303825 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 278444 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 136501 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | 0 - 0 | 0 - 0 | 0 - 0 | - | - | - | - | Screw connection | - | Self powered | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 216411 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | 4 | - | Fork | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | Yes | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 189789 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 1 | - | - | 110 - 130 | 110 - 130 | 0 - 0 | - | - | - | Screw connection | - | - | AC | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 266192 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | 110 - 130 | 110 - 130 | 0 - 0 | - | - | - | Screw connection | - | - | AC | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 259648 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | 110 - 130 | 110 - 130 | 0 - 0 | - | - | - | Screw connection | - | - | AC | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 159112 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | Long turning handle | - | Screw connection | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 159077 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | Long turning handle | - | Screw connection | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 6.54°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 158670 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | Long turning handle | - | Screw connection | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.236 (6.00mm) | 15.83°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() 269471 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | - | - | Screw connection | - | - | AC/DC | No | - | - | pushPIN™ | Active | Top Mount | - | 103 | Push Pin | 0.500 (12.70mm) | 17.00°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | 83 | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 101442 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 1 | Electronic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 4.68°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 158941 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | Long turning handle | - | Screw connection | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 4.68°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 1318544 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Top/bottom | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 | - | Without actuator | - | Bolt connection | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.500 (12.70mm) | 17.00°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 259438 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | 60 - 60 | 60 - 60 | 0 - 0 | - | - | - | Screw connection | - | - | AC | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 4.68°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 284927 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 60 | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.394 (10.00mm) | 23.98°C/W @ 100 LFM | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) |