- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Shape | (Ø) | Accessory | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Factory colour | Imprint | Imprint ISO symbols | Material (details) | Material housing | Max. temperature | Min. temperature | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Print motif | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Signal type | Spare part | Switch/button features | Type of accessory/spare part | Type of electric connection | Type of electrical connection of main circuit | Voltage type | Voltage type for actuating | Series | Type | Depth | Function | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 284389 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | 110 - 130 | 110 - 130 | 0 - 0 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | ||
![]() 073145 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | 0 - 0 | 208 - 208 | 0 - 0 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | ||
![]() 189755 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | 0 - 0 | 0 - 0 | 12 - 12 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | ||
![]() 189790 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 1 | - | 208 - 240 | 208 - 240 | 0 - 0 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | ||
![]() 1314331 Eaton | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Cover | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 086709 Eaton | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Key actuation | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1314040 Eaton | In Stock | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Converter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171316 Eaton | In Stock | - | - | - | - | - | 40mm | - | - | - | IP66 | 4 | (Ø) 40 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-stop light signal | - | - | - | - | - | AC/DC | - | SL4 | SL4-L24-W | - | Continuous light | LED | - | - | ||
![]() 278433 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 278454 Eaton | In Stock | - | - | - | - | - | - | - | Screws | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | ZB32-32 | - | - | - | - | - | ||
![]() 014333 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 206886 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | Other | - | - | - | - | - | Plastic | - | - | Surface mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 | - | - | 125 | 160 | ||
![]() 105859 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | 12 | - | - | - | - | - | Plastic | - | - | Surface mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 181 | - | - | 100 | 100 | ||
![]() 211107 Eaton | In Stock | - | - | - | Plastic | - | - | - | - | - | IP20 | Other | - | - | - | - | - | Plastic | - | - | Surface mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 181 | - | - | 100 | 100 | ||
![]() 207445 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | 12 | - | - | - | - | - | Plastic | - | - | Surface mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 | - | - | 125 | 160 | ||
![]() 225525 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | Other | - | - | - | - | - | Plastic | - | - | Surface mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 | - | - | 220 | 160 | ||
![]() 169148 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP00 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 230067 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42 - 42 | 42 - 42 | 0 - 0 | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | ||
![]() 216480 Eaton | In Stock | - | - | Acrylonitrile butadiene styrene | - | Rectangular | - | - | - | 1pc(s) | - | - | (W x H) 27 mm x 18 mm | Silver | Without imprint | None | Aluminium | - | +70°C | -25°C | - | - | - | - | - | - | Blank | - | - | - | - | - | - | - | - | - | - | - | - | M22-XST | - | - | - | 18mm | 27mm | ||
![]() 058874 Eaton | In Stock | - | - | - | - | Square | - | - | - | 1pc(s) | - | - | (W x H) 50 mm x 50 mm | Yellow | Other | None | - | - | +60°C | -25°C | - | - | - | - | - | - | EMERGENCY STOP (de, en, fr, it) | - | - | - | - | - | square | - | - | - | - | - | - | SQT1 | - | - | - | 50mm | 50mm |