- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | (Ø) | Button Ø | Case colour | Colour front ring | Construction type lens | Content | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Labelled | Material front ring | Operation type | Rated permanent current Iu | Recess diameter | Switch/button features | Switching current (max.) | Type of control element | With front ring | Type | Function |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 208291 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DILM400-XS1 | - | ||
![]() 216835 Eaton | In Stock | - | - | - | - | - | - | Titanium | Round | 1pc(s) | IP66 | 4X, 13 | - | - | Black | - | Plastic | Toggle | - | 22.5mm | Front ring (PVC) | - | Toggle | Yes | M22-WLK3-R | momentary | ||
![]() 205548 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZFS80-T0 | - | ||
![]() 216926 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | 22mm | Front ring (PVC) | - | - | - | M22S-DL-R | momentary | ||
![]() 216747 Eaton | In Stock | - | - | - | 36.5mm | 22mm | - | - | - | 1pc(s) | - | - | - | (Ø) 36.5 mm | Green | - | - | - | - | - | - | - | - | - | M22-DRP-G | - | ||
![]() 072346 Eaton | In Stock | - | - | - | - | - | Black | Black | Square | 1pc(s) | IP65 | 1 | - | - | Black | - | Plastic | Toggle | - | 16mm | Front ring (PVC) | - | Toggle | Yes | Q25LWK3-WS/WB | momentary | ||
![]() 072356 Eaton | In Stock | - | - | - | - | - | Black | - | - | 1pc(s) | - | - | - | - | Black | - | - | Toggle | - | 16mm | Front ring (PVC) | - | - | - | Q25LWK3R2-RT/WB | latch | ||
![]() 232040 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | Silver | - | - | Key | - | 0mm | Front ring (PVC) | - | - | - | +IVS/S-E | momentary | ||
![]() 098585 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HK-K240 | - | ||
![]() 011417 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | IP65 | - | Built-in device | - | - | - | - | - | 20 | - | - | 20 | Toggle | - | T0-2-15473/E | - | ||
![]() 012247 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | IP65 | - | Built-in device | - | - | - | - | - | 20 | - | - | 20 | Toggle | - | T0-2-99/E | - | ||
![]() 031739 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | T0-2-15323/IVS | - | ||
![]() 083945 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | T0-1-15366/EZ | - | ||
![]() 093785 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 63 | - | - | T5B-2-15461/Z | - | ||
![]() 060215 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | IP30 | - | Built-in device | - | - | - | - | - | 20 | - | - | 20 | Toggle | - | T0-1-15352/IVS | - | ||
![]() 072349 Eaton | In Stock | - | - | - | - | - | Black | Black | Square | 1pc(s) | IP65 | 1 | - | - | Black | - | Plastic | Toggle | - | 16mm | Front ring (PVC) | - | Toggle | Yes | Q25LWK3R-WS/WB | latch | ||
![]() 216825 Eaton | In Stock | - | - | 0.01 | - | - | - | Titanium | Round | 1pc(s) | IP66 | 4X, 13 | - | - | Black | - | Plastic | Toggle | - | 22.5mm | Front ring (PVC) | - | Toggle | Yes | M22-WRLK-R | latch | ||
![]() 009564 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | IP65 | - | Built-in device | - | - | - | - | - | 20 | - | - | 20 | Toggle | - | T0-1-8240/XZ | - | ||
![]() 216769 Eaton | In Stock | - | - | - | - | - | - | Chrome | Round | 1pc(s) | IP67/IP69K | - | - | - | - | No | Plastic | - | - | 22mm | Front ring (PVC) | - | - | Yes | M22-DRP-Y-X-GVP | momentary | ||
![]() 009128 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | T0-1-15071/E | - |