- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Compatible with (details) | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Explosion safety category for dust | Explosion safety category for gas | Material housing | Material quality | Max. temperature | Min. temperature | Model | Modular version | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of indicator lights | Operation type | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS-compliant | Suitable for safety functions | Surface protection | Switch/button features | Switching current (max.) | Type of control element | Type of electric connection | Type of fastening | Type | Depth | Contact Current Rating | Control Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 035260 Eaton | In Stock | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 | - | - | 255 | - | 230 | ||
![]() 036398 Eaton | In Stock | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 154 | - | - | 174 | - | 195 | ||
![]() 036400 Eaton | In Stock | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91 | - | - | 112 | - | 106 | ||
![]() 046632 Eaton | In Stock | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97 | - | - | 91 | - | 85 | ||
![]() 221517 Eaton | In Stock | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 121 | - | - | 157 | - | 151 | ||
![]() 147623 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Lacquered | - | - | - | - | Engage (snap) | - | 55 | - | - | 7 | - | 55 | ||
![]() 206924 Eaton | In Stock | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82 | - | - | 112 | - | 106 | ||
![]() 035252 Eaton | In Stock | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 | - | - | 131 | - | 121 | ||
![]() 046952 Eaton | In Stock | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 142 | - | - | 174 | - | 195 | ||
![]() 290190 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without actuator | - | - | - | - | - | - | - | - | - | ||
![]() 216533 Eaton | In Stock | - | - | Plastic | - | - | - | 1pc(s) | IP67/IP69K | 4X, 13 | - | - | - | Plastic | - | - | - | - | - | - | 0 | 2 | 2 | 1 | - | - | 85 - 264 | 85 - 264 | 0 - 0 | - | - | - | - | - | - | - | - | M22-I3-M2 | - | - | - | - | - | - | ||
![]() 266154 Eaton | In Stock | - | - | Metal | - | - | Cage clamp connector | 1pc(s) | IP66/IP67 | Other | (L x W x H) 33.5 x 31 x 61 mm | None | None | Metal | - | +70°C | -25°C | - | - | - | 0 | 1 | 1 | - | Adjustable rotary lever | - | - | - | - | Yes | Yes | - | - | 6A | Adjustable rotary lever | Cable entry metrical | - | LSM-11S/RLA | - | - | - | 61mm | 33.5mm | 31mm | ||
![]() 177295 Eaton | In Stock | - | - | - | - | - | - | - | IP67 | Other | - | None | None | Plastic | - | - | - | - | - | - | 0 | 2 | 0 | - | - | - | - | - | - | - | Yes | - | - | - | - | Connector M12 | - | - | - | - | - | - | - | - | ||
![]() 106831 Eaton | In Stock | - | - | - | - | Position switch LS | - | 1pc(s) | - | - | - | - | - | - | - | - | - | Actuator with horizontal mounting | - | - | - | - | - | - | Lever (straight) | - | - | - | - | - | - | - | adjustable | - | - | - | - | LS-XFG-ZBZ | - | - | - | - | - | - | ||
![]() 266755 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 266829 Eaton | In Stock | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | ||
![]() 112119 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Direct circuit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 266123 Eaton | In Stock | - | - | - | 0.01 | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lever | - | - | - | - | Yes | - | - | - | - | Roller lever | - | - | LS-XL | - | - | - | - | - | - | ||
![]() 190944 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Direct Mounting | - | - | - | - | - | Overload Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 → 32 A | 690 V | - | - | - | ||
![]() 190963 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Direct Mounting | - | - | - | - | - | Overload Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 → 1 A | 690 V | - | - | - |