- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Cable entry | Current Type | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Material quality | Maximum Temperature | Minimum Temperature | Model | Modular version | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Special Features | Surface protection | Type of control element | Type of electrical connection of main circuit | Type of fastening | Series | Supply Voltage | Depth | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 207160 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | 0 | 0 | 690 - 690 | 5.5 | 20 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | ||
![]() 057708 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | 690 - 690 | 7.5 | 25 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | ||
![]() 1320297 Eaton | In Stock | - | - | - | Top/bottom | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | 63 | - | - | Without actuator | Bolt connection | - | - | - | - | - | - | ||
![]() 1319175 Eaton | In Stock | - | - | - | Top/bottom | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | Without actuator | Bolt connection | - | - | - | - | - | - | ||
![]() 158723 Eaton | In Stock | - | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | ||
![]() 158828 Eaton | In Stock | - | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | ||
![]() 158877 Eaton | In Stock | - | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | ||
![]() 158939 Eaton | In Stock | - | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | ||
![]() 158966 Eaton | In Stock | - | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | ||
![]() 159081 Eaton | In Stock | - | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | ||
![]() AS/B/230/AL Eaton | In Stock | - | - | - | - | AC | - | - | - | - | - | +70°C | -25°C | - | - | Surface Mount | - | - | - | - | - | EN54 | - | - | - | - | Eaton Fulleon | 18 → 30 V ac | - | 155mm | - | ||
![]() AS/B/024/RL0040 Eaton | In Stock | - | - | - | - | DC | - | - | - | - | - | +70°C | -25°C | - | - | Surface Mount | - | - | - | - | - | EN54 | - | - | - | - | Eaton Fulleon | 18 → 30 V dc | - | 155mm | - | ||
![]() 035255 Eaton | In Stock | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 164 | 157 | 151 | ||
![]() 040642 Eaton | In Stock | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | 119 | 121 | ||
![]() 204951 Eaton | In Stock | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 83 | 112 | 106 | ||
![]() 036394 Eaton | In Stock | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 | 131 | 121 | ||
![]() 126045 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | - | Thermoplastic | - | - | Single rocker | - | - | - | - | - | - | - | - | Untreated | - | - | Engage (snap) | - | - | 55 | 7 | 55 | ||
![]() 260019 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 266797 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126052 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | - | Thermoplastic | - | - | Other | - | - | - | - | - | - | - | - | Lacquered | - | - | Engage (snap) | - | - | 55 | 7 | 55 |