- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | (Ø) | Cable entry | Casing/button colour | Connections | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Material housing | Material quality | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Model | Modular version | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operation type | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS-compliant | Signal type | Surface protection | Switch/button features | Type of control element | Type of electrical connection of main circuit | Type of fastening | Voltage type | Voltage type for actuating | Voltage, Rating | Series | Type | Power Rating | Depth | Function | Number of Poles | Throw Configuration | Terminal Type | Power | Features | IP Rating | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | +50°C | -25°C | - | - | - | - | - | Main Switch, Maintenance Switch, Repair Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690V | Eaton Moeller | - | 6.5kW | 120mm | - | 3P+N | Single | Screw | - | - | IP65 | - | 80mm | 122mm | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63A | +50°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690V | Eaton Moeller | - | 37kW | 240mm | - | 3P | Single | Screw | - | - | IP65 | - | 160mm | 124mm | ||
| Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | +50°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690V | Eaton Moeller | - | 13kW | 65mm | - | 3P | Single | Screw | - | - | IP65 | - | 48mm | 99mm | ||
| Tiny WHSL | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 63A | +50°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690V | Eaton Moeller | - | 22kW | 115mm | - | 6P | Single | Screw | - | - | IP65 | - | 88mm | 129mm | ||
![]() 3130-04-50 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 390922-1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 046635 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83 | - | - | - | - | - | - | - | 112 | - | 106 | ||
![]() 276290 Eaton | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | - | Other | - | - | - | - | - | - | 17.5 | - | - | - | - | - | - | - | 19 | - | 11 | ||
![]() 052448 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171413 Eaton | In Stock | - | - | - | - | 70mm | - | - | - | - | IP66 | - | 4X | - | (Ø) 70 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | - | - | - | AC | - | - | SL7 | SL7-FL120-A | - | - | Flash light | - | - | - | - | LED | - | - | - | - | ||
![]() 229306 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | - | Other | - | - | Plastic | - | - | - | - | Surface mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 181 | - | - | - | - | - | - | - | 100 | - | 100 | ||
![]() 136497 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | 0 - 0 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | - | Screw connection | - | - | Self powered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207317 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | 690 - 690 | 13 | 32 | - | - | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 091079 Eaton | In Stock | - | - | - | - | - | - | Red | Screws | 1pc(s) | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 0 | 0 | Rotary actuator | - | - | - | - | 690 - 690 | 13 | 32 | Yes | - | - | for front mounting,lockable | Door coupling rotary drive | Screw connection | - | - | - | - | - | P1-32/EA/SVB/N | - | - | - | - | - | - | 15kW | - | - | - | - | - | ||
![]() 158936 Eaton | In Stock | - | - | - | - | - | Side | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 159159 Eaton | In Stock | - | - | - | - | - | Side | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 158688 Eaton | In Stock | - | - | - | - | - | Side | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 159005 Eaton | In Stock | - | - | - | - | - | Side | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 158878 Eaton | In Stock | - | - | - | - | - | Side | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 281162 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 - 240 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |