- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | (Ø) | Accessory | Case colour | Colour front ring | Compatible with (details) | Construction type lens | Content | Degree of protection (IP), front side | Device construction | Dim | Factory colour | Labelled | Material front ring | Operation type | Rated permanent current Iu | Recess diameter | Spare part | Switch/button features | Switching current (max.) | Type of accessory/spare part | Type of control element | With front ring | Type | Function | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 003071 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | T3-2-8060/E | - | - | - | - | ||
![]() 009341 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | T0-1-15521/XZ | - | - | - | - | ||
![]() 072344 Eaton | In Stock | - | - | - | - | - | Black | - | - | - | 1pc(s) | - | - | - | Black | - | - | Toggle | - | 16mm | - | Front ring (PVC) | - | - | - | - | Q18LWK3R2-RT/WB | latch | - | - | - | ||
![]() 009212 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | T0-1-15312/E | - | - | - | - | ||
![]() 009247 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | IP65 | Built-in device | - | - | - | - | - | 20 | - | - | - | 20 | - | Toggle | - | T0-1-15362/EZ | - | - | - | - | ||
![]() 216820 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | Black | - | - | Toggle | - | 22.5mm | - | Front ring (PVC) | - | - | - | - | M22-WLK-B | momentary | - | - | - | ||
![]() 009226 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | T0-1-15332/E | - | - | - | - | ||
![]() 207093 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | IP65 | Surface mounted device | - | - | - | - | - | 20 | - | - | - | 20 | - | Toggle | - | T0-2-15512/I1 | - | - | - | - | ||
![]() 011823 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | T0-2-8425/E | - | - | - | - | ||
![]() 205556 Eaton | In Stock | - | - | - | - | Yes | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | No | - | - | Device labeling system | - | - | ZFS70-P3 | - | - | - | - | ||
![]() 216658 Eaton | In Stock | - | - | - | - | - | - | Black | - | Round | 1pc(s) | IP67/IP69K | - | - | - | Yes | Plastic | - | - | 22mm | - | Front ring (PVC) | - | - | - | Yes | M22S-DH-G-X1 | momentary | - | - | - | ||
![]() 212106 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | REG-BB | - | - | - | - | ||
![]() 207097 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | IP65 | Surface mounted device | - | - | - | - | - | 20 | - | - | - | 20 | - | Toggle | - | T0-2-15907/I1/SVC(C,E,G-J) | - | - | - | - | ||
![]() 011423 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | T0-2-15474/E | - | - | - | - | ||
![]() 009481 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | T0-1-8201/Z | - | - | - | - | ||
![]() 012251 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | T0-2-99/IVS | - | - | - | - | ||
![]() 065751 Eaton | In Stock | - | - | - | - | Yes | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | No | - | - | Device labeling system | - | - | ZFS68-T0 | - | - | - | - | ||
![]() 205551 Eaton | In Stock | - | - | - | - | Yes | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | No | - | - | Device labeling system | - | - | ZFS62-P3 | - | - | - | - | ||
![]() 072365 Eaton | In Stock | - | - | - | - | - | Black | - | - | - | 1pc(s) | - | - | - | Black | - | - | Toggle | - | 16mm | - | Front ring (PVC) | - | - | - | - | Q25LWK3R1-RT | latch | - | - | - | ||
![]() 118456 Eaton | In Stock | - | - | Aluminium | 22mm | - | - | - | (Illuminated) push buttons,(Illuminated) dial buttons,Key keys,Indicator lights,EMERGENCY STOP/emergency STOP buttons with yellow label | - | 1pc(s) | - | - | (Ø x H) 22 mm x 84 mm | Yellow | - | - | - | - | 22mm | - | 1 installation slots | - | - | - | - | M22-I1MGE-SAL | - | 84mm | 79mm | 67mm |