- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | (Ø) | Bulb type | Colour front ring | Colour lens | Compatible with (details) | Connections | Construction type lens | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Energy efficiency rating | Explosion safety category for dust | Explosion safety category for gas | Factory colour | Labelled | Lighting type | Material front ring | Material housing | Material quality | Max. temperature | Min. temperature | Model | Modular version | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation type | Print motif | Recess diameter | Suitable for safety functions | Surface protection | Switching angle | Switching current (max.) | Type of control element | Type of electric connection | Type of fastening | Type of lens | Voltage type for actuating | With front ring | With light source | Type | Depth | Function | Durability | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 216600-BU Eaton | In Stock | - | - | - | 29.7mm | - | - | - | - | External contact | - | 1pc(s) | - | - | - | (Ø x H) 29.7 mm x 10 mm | - | - | - | Blue | - | None | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | M22-D-B | - | momentary | - | 10mm | - | - | ||
![]() 216847-1 Eaton | In Stock | - | - | - | - | LED (monochrome) | - | - | - | External contact | - | 1pc(s) | - | - | - | - | - | - | - | Black,Green | - | Spot lighting | - | - | - | - | - | - | - | - | - | - | - | Arrow symbol | - | - | - | - | - | - | - | - | - | - | - | - | M22-WRLK3-G | - | latch | - | - | - | - | ||
![]() 216874-1 Eaton | In Stock | - | - | - | 29.7mm | - | - | - | - | External contact | - | 1pc(s) | - | - | - | (Ø x H) 29.7 mm x 26.9 mm | - | - | - | Black | - | None | - | - | - | - | - | - | - | - | - | - | - | Arrow symbol | - | - | - | 1 x 40 ° | - | - | - | - | - | - | - | - | M22-WKV | - | latch | - | 26.9mm | - | - | ||
![]() 216855 Eaton | In Stock | - | - | - | 29.7mm | - | - | - | - | External contact | - | 1pc(s) | - | - | - | (Ø x H) 29.7 mm x 23.7 mm | - | - | - | Black | - | None | - | - | - | - | - | - | - | - | - | - | - | 0/I | - | - | - | 1 x 40 ° | - | - | - | - | - | - | - | - | M22-WR | - | latch | - | 23.7mm | - | - | ||
![]() 218058 Eaton | In Stock | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Floor fastening | - | AC/DC | - | Yes | M22-LEDC-B M22 | - | - | - | - | - | - | ||
![]() 266117 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | Pull spring | - | 1pc(s) | IP66/IP67 | - | Other | (L x W x H) 33.5 x 31 x 61 mm | - | None | None | - | - | - | - | Plastic | - | +70°C | -25°C | - | - | 0 | 1 | 1 | Rotary lever | - | - | Yes | - | - | 6A | Rotary lever | Cable entry metrical | - | - | - | - | - | LS-11S/RL | 33.5mm | - | >8 x 10<sup> 6</sup> cycles | 61mm | 33.5mm | 31mm | ||
![]() 266157 Eaton | In Stock | - | - | - | - | - | - | - | Position switch LS | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lever | - | - | - | - | - | - | Square roller lever | - | - | - | - | - | - | LSM-XLA | - | - | - | - | - | - | ||
![]() 086417 Eaton | In Stock | - | - | - | - | - | Black | - | - | External contact | Square | 1pc(s) | - | IP65 | - | (L x W) 18 mm x 18 mm | - | - | - | Yellow | No | None | Plastic | - | - | +60°C | -25°C | - | - | - | - | - | - | None | 16mm | - | - | - | - | - | - | - | - | - | Yes | - | Q18D-GE | - | momentary | >3 x 10<sup> 6</sup> cycles | - | 18mm | 18mm | ||
![]() 087230 Eaton | In Stock | - | - | - | - | - | Black | - | - | External contact | Square | 1pc(s) | - | IP65 | - | (L x W) 25 mm x 25 mm | - | - | - | Black | No | None | Plastic | - | - | +60°C | -25°C | - | - | - | - | - | - | None | 16mm | - | - | - | - | - | - | - | - | - | Yes | - | Q25D-SW | - | momentary | >3 x 10<sup> 6</sup> cycles | - | 25mm | 25mm | ||
![]() 088337 Eaton | In Stock | - | - | - | - | - | Black | Green | - | Type C CEE 7/16 plug 2.8 mm | Square | 1pc(s) | - | IP65 | 1 | (L x W) 18 mm x 18 mm | n.rel. | - | - | Green | - | - | Plastic | - | - | +60°C | -25°C | - | - | - | - | - | - | - | 16mm | - | - | - | - | - | - | - | Flat | - | Yes | - | Without bulb with socket W2x4.6d max. 30 V, 1 W | - | - | - | - | 18mm | 18mm | ||
![]() 029968 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 | - | - | 91 | - | 85 | ||
![]() 114024 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without actuator | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 046630 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 89 | - | - | 91 | - | 85 | ||
![]() 035260 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 | - | - | 255 | - | 230 | ||
![]() 036398 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 154 | - | - | 174 | - | 195 | ||
![]() 036400 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91 | - | - | 112 | - | 106 | ||
![]() 046632 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97 | - | - | 91 | - | 85 | ||
![]() 221517 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 121 | - | - | 157 | - | 151 | ||
![]() 147623 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | Other | - | - | - | - | - | - | - | - | Lacquered | - | - | - | - | Engage (snap) | - | - | - | - | - | 55 | - | - | 7 | - | 55 | ||
![]() 206924 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82 | - | - | 112 | - | 106 |