- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | For Use With | Material housing | Maximum Operating Temperature | Minimum Operating Temperature | Model | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of indicator lights | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type | Voltage type for actuating | Series | Type | Function | Number of Contacts | Contact Current Rating | Terminal Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 046304 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | 690 - 690 | 13 | 32 | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | ||
![]() 218983 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | 690 - 690 | 5.5 | 20 | Door coupling rotary drive | - | Screw connection | - | - | - | - | - | - | - | - | ||
![]() 218966 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | 690 - 690 | 11 | 32 | Door coupling rotary drive | - | Screw connection | - | - | - | - | - | - | - | - | ||
![]() 207164 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | 690 - 690 | 5.5 | 20 | Door coupling rotary drive | - | Screw connection | - | - | - | - | - | - | - | - | ||
![]() 266805 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 266193 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | 208 - 240 | 208 - 240 | 0 - 0 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | ||
![]() 259450 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | 0 - 0 | 0 - 0 | 12 - 12 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | ||
![]() 259545 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | 0 - 0 | 0 - 0 | 12 - 12 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | ||
![]() 259563 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | 110 - 130 | 110 - 130 | 0 - 0 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | ||
![]() 259569 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | 480 - 525 | 480 - 525 | 0 - 0 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | ||
![]() 266223 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | 480 - 525 | 480 - 525 | 0 - 0 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | ||
![]() 073143 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | 0 - 0 | 120 - 120 | 0 - 0 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | ||
![]() 171805 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | 0 - 0 | 0 - 0 | 18 - 18 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | ||
![]() 216532 Eaton | In Stock | - | - | Plastic | 1pc(s) | IP67/IP69K | - | 4X, 13 | - | - | Plastic | - | - | - | - | - | - | 0 | 2 | 2 | 0 | - | 115 - 500 | 115 - 500 | 24 - 220 | - | - | - | - | - | - | - | - | - | M22-I3-M1 | - | - | - | - | ||
![]() 189759 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | 0 - 0 | 0 - 0 | 60 - 60 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | ||
![]() 189756 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | 0 - 0 | 0 - 0 | 18 - 18 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | ||
![]() 1321060 Eaton | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | Fitted screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171398 Eaton | In Stock | - | - | - | - | IP66 | - | 4X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | Blinker light | - | - | - | ||
![]() 104903 ZV-BS-G Eaton | In Stock | - | - | - | - | - | - | - | - | Busbar | - | - | - | - | - | - | - | - | - | - | - | BB-EV | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | ||
![]() 78627297 HI11-P1/P3E Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | +50°C | -25°C | - | Side Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | 2 | 10 A | Screw |