- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Accessory | Cable entry | Casing/button colour | Connections | Construction type | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Imprint | Imprint ISO symbols | Material housing | Max. temperature | Min. temperature | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation type | Print motif | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Spare part | Switching angle | Switching current (max.) | Type of accessory/spare part | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type for actuating | Type | Depth | Function | Power | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 093288 Eaton | In Stock | - | - | Square | - | - | - | - | Flat | - | - | - | - | - | - | 7 | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | 19 | ||
![]() 216423 Eaton | In Stock | - | - | Round | - | - | - | - | Flat | - | - | - | - | - | - | Other | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 24 | ||
![]() 281144 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 415 - 415 | 480 - 480 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | ||
![]() 174262 Eaton | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Breaking resistance | - | - | - | - | - | - | - | - | - | - | ||
![]() 174267 Eaton | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Breaking resistance | - | - | - | - | - | - | - | - | - | - | ||
![]() 259567 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | 380 - 440 | 380 - 440 | 0 - 0 | - | - | - | - | - | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | ||
![]() 171802 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | 0 - 0 | 0 - 0 | 18 - 18 | - | - | - | - | - | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | ||
![]() 073132 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | 110 - 110 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | ||
![]() 1314157 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | 690 - 690 | 0 | 63 | - | - | - | - | Other | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 207294 Eaton | In Stock | - | - | - | - | - | Black | Screws | - | 1pc(s) | - | IP65 | 12 | Complete device in housing | (W x H x D) 100 x 180 x 80 mm | - | - | - | +50°C | -25°C | - | 0 | 0 | - | - | - | Rotary switch | OFF/ON | - | - | - | 690 - 690 | 7.5 | 25 | - | 1 x 90 ° | 25A | - | Door coupling rotary drive | - | Screw connection | - | P1-25/I2/SVB-SW | 80mm | latch | 13kW | 180mm | 100mm | ||
![]() 207146 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | 690 - 690 | 5.5 | 20 | - | - | - | - | Door coupling rotary drive | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 189751 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | 48 - 48 | 48 - 48 | 0 - 0 | - | - | - | - | - | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | ||
![]() 259610 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | 0 - 0 | 0 - 0 | 220 - 250 | - | - | - | - | - | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | ||
![]() 259495 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | 60 - 60 | 60 - 60 | 0 - 0 | - | - | - | - | - | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | ||
![]() 171803 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | 0 - 0 | 0 - 0 | 18 - 18 | - | - | - | - | - | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | ||
![]() 284403 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | 110 - 130 | 110 - 130 | 0 - 0 | - | - | - | - | - | - | - | - | Screw connection | - | AC | - | - | - | - | - | - | ||
![]() 139573 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 105863 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | - | 12 | - | - | - | - | Plastic | - | - | Surface mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 | - | - | 160 | 200 | ||
![]() 138377 Eaton | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Contact protection rail | - | - | - | - | - | - | - | - | - | - | ||
![]() 158795 Eaton | In Stock | - | - | - | - | Side | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - |