- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | (Ø) | Accessory | Button Ø | Case colour | Colour front ring | Colour lens | Compatible with (details) | Construction type lens | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Energy efficiency rating | Factory colour | Material front ring | Max. temperature | Min. temperature | Operation type | Recess diameter | Spare part | Switch/button features | Switching current (max.) | Type of accessory/spare part | Type of control element | Type of lens | With front ring | Type | Function |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 015789 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | T0-6-8529/EZ | - | ||
![]() 009389 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | T0-1-8/Z | - | ||
![]() 034113 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | T0-2-15512/E | - | ||
![]() 105864 Eaton | In Stock | - | - | - | - | - | - | - | - | Cam switch in UL design | - | 1pc(s) | - | - | - | - | - | - | - | +50°C | -25°C | - | - | - | - | - | - | - | - | - | +NA | - | ||
![]() 071913 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M-MCS | - | ||
![]() 072348 Eaton | In Stock | - | - | - | - | - | Black | Black | - | - | Square | 1pc(s) | - | IP65 | 1 | - | - | Black | Plastic | - | - | Toggle | 16mm | - | Front ring (PVC) | - | - | Toggle | - | Yes | Q25LWK3-GN/WB | momentary | ||
![]() 072312 Eaton | In Stock | - | - | - | - | - | Black | - | - | - | - | 1pc(s) | - | - | - | - | - | Black | - | - | - | Key | 16mm | - | Front ring (PVC) | - | - | - | - | - | Q18S1R-A1 | latch | ||
![]() 216827 Eaton | In Stock | - | - | - | - | - | - | Titanium | - | - | Round | 1pc(s) | - | IP66 | 4X, 13 | - | - | Black | Plastic | - | - | Toggle | 22.5mm | - | Front ring (PVC) | - | - | Toggle | - | Yes | M22-WRLK-G | latch | ||
![]() 009209 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | T0-1-15311/IVS | - | ||
![]() 225527 Eaton | In Stock | - | - | - | - | - | - | - | - | Telescopic clip up to installation depth 205 mm | - | 1pc(s) | - | - | - | - | - | Black | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | M22-TCV | - | ||
![]() 010482 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDILE | - | ||
![]() 205557 Eaton | In Stock | - | - | - | Yes | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Device labeling system | - | - | - | ZFS71-P3 | - | ||
![]() 216824 Eaton | In Stock | - | - | - | - | - | Black | Black | - | - | Round | 1pc(s) | - | IP66 | 4X, 13 | - | - | Black | Plastic | - | - | Toggle | 22.5mm | - | Front ring (PVC) | - | - | Toggle | - | Yes | M22S-WRLK-W | latch | ||
![]() 090405 Eaton | In Stock | - | - | - | - | - | - | Black | White | - | Square | 1pc(s) | - | IP65 | 1 | - | n.rel. | White | Plastic | +60°C | -25°C | - | 16mm | - | - | - | - | - | High | Yes | Q25LH-WS/WB | - | ||
![]() 216713 Eaton | In Stock | - | - | 36.5mm | - | 22mm | - | Black | - | - | Round | 1pc(s) | IP67/IP69K | - | 4X, 13 | (Ø) 36.5 mm | - | Black | Plastic | - | - | - | - | - | - | - | - | - | - | Yes | M22S-DP-S | - | ||
![]() 229093 Eaton | In Stock | - | - | - | - | - | Black | Black | - | - | Round | 1pc(s) | - | IP66 | 4X, 13 | - | - | Black | Plastic | - | - | Key | 22.5mm | - | Front ring (PVC) | - | - | Key | - | Yes | M22S-WRS-A1 | latch | ||
![]() 057843 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | T0-3-15513/Z | - | ||
![]() 045470 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | Silver | - | - | - | Key | 0mm | - | Front ring (PVC) | - | - | - | - | - | +EZ/S-Q | momentary | ||
![]() 016912 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | T3-1-8/E | - | ||
![]() 089082 Eaton | In Stock | - | - | - | - | - | - | - | - | S-T0 | - | 1pc(s) | - | - | - | - | - | - | - | +50°C | -25°C | - | - | - | - | - | - | - | - | - | VR-T0 | - |