- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | (Ø) | Bulb type | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Explosion safety category for dust | Explosion safety category for gas | Factory colour | Lighting type | Material housing | Max. temperature | Mfr | Min. temperature | Model | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of indicator lights | Operation type | Package | Print motif | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Suitable for safety functions | Switching angle | Switching current (max.) | Type of control element | Type of electric connection | Type of fastening | Voltage type | Voltage type for actuating | With light source | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Depth | Function | Failure Rate | Durability | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 259450 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | 0 - 0 | 0 - 0 | 12 - 12 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 259545 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | - | - | - | 0 - 0 | 0 - 0 | 12 - 12 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 259563 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | - | - | - | 110 - 130 | 110 - 130 | 0 - 0 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 259569 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | - | - | - | 480 - 525 | 480 - 525 | 0 - 0 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 266223 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | - | - | - | 480 - 525 | 480 - 525 | 0 - 0 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 073143 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | 0 - 0 | 120 - 120 | 0 - 0 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171805 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | - | - | - | 0 - 0 | 0 - 0 | 18 - 18 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216532 Eaton | In Stock | - | - | - | - | Plastic | - | - | - | 1pc(s) | IP67/IP69K | 4X, 13 | - | - | - | - | - | Plastic | - | - | - | - | 0 | 2 | 2 | 0 | - | - | - | - | 115 - 500 | 115 - 500 | 24 - 220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M22-I3-M1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 189759 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | 0 - 0 | 0 - 0 | 60 - 60 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 189756 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | 0 - 0 | 0 - 0 | 18 - 18 | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1321060 Eaton | In Stock | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fitted screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171398 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP66 | 4X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | Blinker light | - | - | - | - | - | - | - | - | ||
![]() 216600-BU Eaton | In Stock | - | - | - | - | - | 29.7mm | - | External contact | 1pc(s) | - | - | (Ø x H) 29.7 mm x 10 mm | - | - | Blue | None | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M22-D-B | - | - | - | - | momentary | - | - | - | 10mm | - | - | - | - | ||
![]() 216847-1 Eaton | In Stock | - | - | - | - | - | - | LED (monochrome) | External contact | 1pc(s) | - | - | - | - | - | Black,Green | Spot lighting | - | - | - | - | - | - | - | - | - | - | - | Arrow symbol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M22-WRLK3-G | - | - | - | - | latch | - | - | - | - | - | - | - | - | ||
![]() 216874-1 Eaton | In Stock | - | - | - | - | - | 29.7mm | - | External contact | 1pc(s) | - | - | (Ø x H) 29.7 mm x 26.9 mm | - | - | Black | None | - | - | - | - | - | - | - | - | - | - | - | Arrow symbol | - | - | - | - | - | 1 x 40 ° | - | - | - | - | - | - | - | - | - | - | - | - | - | M22-WKV | - | - | - | - | latch | - | - | - | 26.9mm | - | - | - | - | ||
![]() 216855 Eaton | In Stock | - | - | - | - | - | 29.7mm | - | External contact | 1pc(s) | - | - | (Ø x H) 29.7 mm x 23.7 mm | - | - | Black | None | - | - | - | - | - | - | - | - | - | - | - | 0/I | - | - | - | - | - | 1 x 40 ° | - | - | - | - | - | - | - | - | - | - | - | - | - | M22-WR | - | - | - | - | latch | - | - | - | 23.7mm | - | - | - | - | ||
![]() 218058 Eaton | In Stock | - | - | - | - | - | - | - | Screw terminals | 1pc(s) | - | - | - | - | - | - | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Floor fastening | - | AC/DC | Yes | - | - | - | - | - | - | M22-LEDC-B M22 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 266117 Eaton | In Stock | - | - | - | - | Plastic | - | - | Pull spring | 1pc(s) | IP66/IP67 | Other | (L x W x H) 33.5 x 31 x 61 mm | None | None | - | - | Plastic | +70°C | - | -25°C | - | 0 | 1 | 1 | - | Rotary lever | - | - | - | - | - | - | Yes | - | 6A | Rotary lever | Cable entry metrical | - | - | - | - | - | - | - | - | - | - | LS-11S/RL | - | - | - | 33.5mm | - | - | >8 x 10<sup> 6</sup> cycles | - | 61mm | - | 33.5mm | 31mm | - | ||
![]() 1AA4MP4 Eaton | In Stock | - | - | MELF, 0204 | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | MMA - Precision | 0.055 Dia x 0.142 L (1.40mm x 3.60mm) | ±0.1% | 2 | ±15ppm/°C | - | 10 kOhms | Thin Film | 0.25W, 1/4W | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | AEC-Q200 | ||
![]() 266113 Eaton | In Stock | - | - | - | - | Plastic | - | - | Screw terminal | 1pc(s) | IP66/IP67 | Other | (L x W x H) 33.5 x 31 x 61 mm | None | None | - | - | Plastic | +70°C | - | -25°C | - | 0 | 1 | 1 | - | Adjustable rotary lever | - | - | - | - | - | - | Yes | - | 6A | Adjustable rotary lever | Cable entry metrical | - | - | - | - | - | - | - | - | - | - | LS-11/RLA | - | - | - | 33.5mm | - | - | >8 x 10<sup> 6</sup> cycles | - | 61mm | - | 33.5mm | 31mm | - |