- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Accessory | Compatible with (details) | Content | Current Type | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Factory colour | For Use With | Manufacturer part # | Material housing | Max. temperature | Maximum Temperature | Min. temperature | Minimum Temperature | Model | Mounting Styles | Range | Recess diameter | Spare part | Special Features | Switch/button features | Type of accessory/spare part | Series | Type | Supply Voltage | Depth | Accessory Type | Contact Current Rating | Control Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 101481 BBA0-25/2TS Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cu-Busbars | - | - | - | - | - | - | - | - | BBA0 | - | - | - | - | - | Eaton Moeller | - | - | - | Adapter | - | - | - | - | - | ||
![]() 190951 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Direct Mounting | Overload Relay | - | - | - | - | - | - | - | - | - | - | 77 → 97 A | 690 V | - | - | - | ||
![]() 190945 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Direct Mounting | Overload Relay | - | - | - | - | - | - | - | - | - | - | 30 → 40 A | 690 V | - | - | - | ||
![]() 190950 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Direct Mounting | Overload Relay | - | - | - | - | - | - | - | - | - | - | 63 → 80 A | 690 V | - | - | - | ||
![]() SO/R/SR/3C Eaton | In Stock | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | +70°C | - | -25°C | - | Surface Mount | - | - | - | EN54-3 | - | - | Fulleon, Solex | - | 9 → 60 V dc | - | - | - | - | 65mm | - | - | ||
![]() 100513 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 119866 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 266770 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206883 Eaton | In Stock | - | - | Polycarbonate (PC),Plastic | - | Emergency stop | 1pc(s) | - | IP65 | Other | (L x W x H) 145 x 100 x 160 mm | Grey-white (RAL 7035),Black (RAL 9005) | - | - | Plastic | +70°C | - | -25°C | - | Surface mounting | - | - | 16mm | - | - | for rail mounting | - | - | CI-K2-145-TS | - | 145mm | - | - | - | 160mm | 145mm | 100mm | ||
![]() 281636 Eaton | In Stock | - | - | Plastic | - | PKZM01 | 1pc(s) | - | IP65 | Other | (L x W x H) 129 x 90 x 176 mm | Grey,Red,Yellow | - | - | Plastic | +40°C | - | -25°C | - | Built-in | - | - | - | - | - | Recess mount,+ kill switch | - | - | E-PKZ01-PVT | - | 176 | - | - | - | 176mm | 129mm | 90mm | ||
![]() 229308 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | Other | - | - | - | - | Plastic | - | - | - | - | Surface mounting | - | - | - | - | - | - | - | - | - | - | 181 | - | - | - | 145 | - | 100 | ||
![]() 231233 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 4X | - | - | - | - | Plastic | - | - | - | - | Surface mounting | - | - | - | - | - | - | - | - | - | - | 240 | - | - | - | 160 | - | 160 | ||
![]() 284748 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 99.4 | - | 241 | ||
![]() 174611 Eaton | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Filter | - | - | - | - | - | - | - | - | - | - | ||
![]() 174251 Eaton | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Breaking resistance | - | - | - | - | - | - | - | - | - | - | ||
![]() 208285 Eaton | In Stock | - | - | - | Yes | - | 1pc(s) | - | - | - | - | - | - | 208285 | - | - | - | - | - | - | - | - | - | No | - | - | Cover | - | DILM650-XHB | - | - | - | - | - | - | - | - | ||
![]() 220228 Eaton | In Stock | - | - | - | Yes | - | 1pc(s) | - | - | - | - | - | - | - | - | +55°C | - | -25°C | - | - | - | - | - | No | - | - | Cover | - | H-B3-PKZ4 | - | - | - | - | - | - | - | - | ||
![]() 257830 Eaton | In Stock | - | - | - | Yes | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Connection technique | - | RA-C2-S1-4 | - | - | - | - | - | - | - | - | ||
![]() 150614 Eaton | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Communication and measuring function | - | - | - | - | - | - | - | - | - | - | ||
![]() 169875 Eaton | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Other | - | - | - | - | - | - | - | - | - | - |