- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Accessory | Case colour | Compatible with (details) | Connections | Construction type | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Energy efficiency rating | Explosion safety category for dust | Explosion safety category for gas | Factory colour | Imprint | Imprint ISO symbols | Material housing | Max. temperature | Min. temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation type | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated permanent current Iu | Rated surge voltage | Recess diameter | RoHS-compliant | Spare part | Suitable for safety functions | Switch/button features | Switching current (max.) | Type of accessory/spare part | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type for actuating | Series | Type | Power Rating | Function | Contact Current Rating | Coil Voltage | Control Voltage | Pole Configuration | Insulated | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 089082 Eaton | In Stock | - | - | - | - | - | - | S-T0 | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | +50°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VR-T0 | - | - | - | - | - | - | - | - | - | - | ||
![]() 087947 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | n.rel. | - | - | Green | - | - | - | +60°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | - | - | - | - | - | - | - | - | Q18LF-GN/WB | - | - | - | - | - | - | - | - | - | - | ||
![]() 072355 Eaton | In Stock | - | - | - | - | - | Black | - | - | - | 1pc(s) | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle | - | - | - | - | - | 16mm | - | - | - | Front ring (PVC) | - | - | - | - | - | - | - | Q25LWK3R2-WS/WB | - | latch | - | - | - | - | - | - | - | - | ||
![]() 236981 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Z-WFR2-S/A | - | - | - | - | - | - | - | - | - | - | ||
![]() 032314 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | (L x W x H) 30 x 92 x 46 mm | - | - | - | - | - | - | - | +55°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RMQ-M1C-ASI | - | - | - | - | - | - | - | 46mm | 30mm | 92mm | ||
![]() 207066 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | T0-1-15366/I1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 013716 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | T0-4-15374/IVS | - | - | - | - | - | - | - | - | - | - | ||
![]() 266140 Eaton | In Stock | - | - | Metal | - | - | - | - | Cage clamp connector | - | 1pc(s) | IP66/IP67 | Other | (L x W x H) 33.5 x 31 x 61 mm | - | None | None | - | - | - | Metal | +70°C | -25°C | - | - | - | - | - | 0 | 1 | 1 | Tappet | - | - | - | - | - | - | Yes | - | Yes | - | 6A | - | Plunger | Cable entry metrical | - | - | - | LSM-11S | - | - | - | - | - | - | - | 61mm | 33.5mm | 31mm | ||
![]() 232289 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | 63A | 63A | 690V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 135mm | - | ||
![]() 190939 ZBT12-12 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 5.5 kW | - | 12 A | - | 690 Vac | SP | - | - | - | - | ||
![]() 190936 ZBT12-2,4 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 1 kW | - | 2.4 A | - | 690 Vac | SP | - | - | - | - | ||
![]() 190935 ZBT12-4 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 1.5 kW | - | 4 A | - | 690 Vac | SP | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | 4 A | 24 V ac | - | - | - | - | - | - | ||
![]() 190940 ZBT32-16 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 7.5 kW | - | 16 A | - | 690 Vac | SP | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | 4 A | 24 V ac | - | - | - | - | - | - | ||
![]() 190938 ZBT12-10 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 5 kW | - | 10 A | - | 690 Vac | SP | - | - | - | - | ||
![]() 089778 Eaton | In Stock | - | - | - | Square | - | - | - | - | Flat | - | - | - | - | - | - | - | - | Other | Symbol arrow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | 14 | ||
![]() 171919 Eaton | In Stock | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Breaking resistance | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 220225 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 | 6 | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | Yes | - | 232 | - | ||
![]() 136484 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | 0 - 0 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | Screw connection | Self powered | - | - | - | - | - | - | - | - | - | - | - | - |