- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Shape | Breaking capacity | Built-in depth | Casing/button colour | Connections | Construction type | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Factory colour | Imprint | Imprint ISO symbols | Model | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation type | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS-compliant | Switch/button features | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type | Voltage type for actuating | Type | Function | Power | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 259141 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | IP20 | Other | Built-in device fixed built-in technique | Black | - | - | - | 100A | 100A | 690V | 0 | 0 | - | - | - | - | - | - | - | 690 - 690 | 0 | 100 | Yes | - | Rocker lever | - | Frame clamp | - | - | - | - | - | - | - | ||
![]() 207163 Eaton | In Stock | - | - | - | - | - | - | - | Red | Screws | - | 1pc(s) | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | 0 | 0 | - | - | - | Rotary actuator | - | - | - | 690 - 690 | 5.5 | 20 | Yes | for floor mounting,lockable | Door coupling rotary drive | - | Screw connection | - | - | T0-4-8344/I1/SVB | - | 5.5kW | - | - | ||
![]() 064208 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | 690 - 690 | 11 | 32 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 265999 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | 690 - 690 | 0 | 63 | - | - | Rocker lever | - | Frame clamp | - | - | - | - | - | - | - | ||
![]() 171427 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | Continuous light | - | - | - | ||
![]() 278458 Eaton | In Stock | - | - | - | 0.22 | - | - | - | - | Screws | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | ZB65-40 | - | - | - | - | ||
![]() 278443 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 278467 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 073139 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | 415 - 415 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | ||
![]() 124099 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | 0 - 0 | 0 - 0 | 60 - 60 | - | - | - | - | - | - | Flat plug-in connection | - | - | DC | - | - | - | - | - | ||
![]() 189783 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 1 | - | 0 - 0 | 0 - 0 | 60 - 60 | - | - | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | ||
![]() 1321058 Eaton | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fitted screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170L9345 Eaton | In Stock | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 278472 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 007364 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | ||
![]() 276278 Eaton | In Stock | - | - | - | - | - | - | 69.5 | - | - | - | - | IP40 | - | - | - | - | - | - | - | 80A | 80A | 240V AC | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | ||
![]() 1742150 Eaton | In Stock | - | - | - | - | - | - | 69.5 | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | ||
![]() 248871 Eaton | In Stock | - | - | - | - | - | - | 60 | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | ||
![]() 218170 Eaton | In Stock | - | - | - | - | Round | - | - | - | - | Flat | - | - | - | - | - | - | Other | Symbol + | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 24 | ||
![]() 088811 Eaton | In Stock | - | - | - | - | Square | - | - | - | - | Flat | - | - | - | - | - | - | 5 | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | 14 |