- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | (Ø) | Accessory | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Cable entry | Connections | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Explosion safety category for dust | Explosion safety category for gas | Front built-in possible | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rack-assembly possible | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Signal type | SIL according to IEC 61508 | Spare part | Suitable for safety functions | Type of accessory/spare part | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Type of output voltage | Voltage type | Voltage type for actuating | Wall mounting/direct mounting | Series | Type | Depth | Function | Features | Height | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 189772 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | 0 - 0 | 0 - 0 | 110 - 130 | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | AC | - | - | - | - | - | - | - | - | ||
![]() 171804 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | 0 - 0 | 0 - 0 | 18 - 18 | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | AC | - | - | - | - | - | - | - | - | ||
![]() 189726 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | 110 - 130 | 110 - 130 | 0 - 0 | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | AC | - | - | - | - | - | - | - | - | ||
![]() 189725 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | - | - | DC | - | - | - | - | - | - | - | - | ||
![]() 171429 Eaton | In Stock | - | - | - | 70mm | - | - | - | - | - | - | IP66 | - | 13 | - | (Ø) 70 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-stop light signal | - | - | - | - | - | - | - | - | AC/DC | - | - | SL7 | SL7-L24-R-HP | - | Continuous light | LED | - | - | ||
![]() 136483 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | 0 - 0 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | Self powered | - | - | - | - | - | - | - | - | ||
![]() 278446 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 136505 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | 0 - 0 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | Self powered | - | - | - | - | - | - | - | - | ||
![]() 274291 Eaton | In Stock | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | None | None | No | - | - | - | - | - | No | Yes | - | - | - | - | - | - | - | None | - | No | - | - | - | - | DC | - | - | Yes | - | - | 107 | - | - | 28 | 96.5 | ||
![]() 169876 Eaton | In Stock | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1314158 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | 690 - 690 | 0 | 63 | - | - | - | - | - | Other | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207144 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | 690 - 690 | 5.5 | 20 | - | - | - | - | - | Door coupling rotary drive | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1713614 Eaton | In Stock | - | - | Plastic | - | - | - | - | Top/bottom | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | Without actuator | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 158846 Eaton | In Stock | - | - | - | - | - | - | - | Side | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 158924 Eaton | In Stock | - | - | - | - | - | - | - | Side | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 159022 Eaton | In Stock | - | - | - | - | - | - | - | Side | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 159064 Eaton | In Stock | - | - | - | - | - | - | - | Side | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 159138 Eaton | In Stock | - | - | - | - | - | - | - | Side | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 278452 Eaton | In Stock | - | - | - | - | - | - | - | - | Screws | 1pc(s) | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | ZB32-16 | - | - | - | - | - | ||
![]() 278431 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - |