- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | (Ø) | Connections | Construction type | Content | Control voltage (max.) | Control voltage (min.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Explosion safety category for dust | Explosion safety category for gas | Imprint | Imprint ISO symbols | Material housing | Max. temperature | Min. temperature | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation type | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated permanent current Iu | Rated surge voltage | RoHS-compliant | Signal type | Suitable for safety functions | Switching current (max.) | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type | Voltage type for actuating | Series | Type | Color | Depth | Function | Durability | Features | Insulated | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 108792 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 093363 Eaton | In Stock | - | - | - | Square | - | - | Flat | - | - | - | - | - | - | - | - | Other | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | 19 | ||
![]() 216430 Eaton | In Stock | - | - | - | Round | - | - | High | - | - | - | - | - | - | - | - | Other | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | 24 | ||
![]() 1318685 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 266221 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | 208 - 240 | 208 - 240 | 0 - 0 | - | - | - | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 266232 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 271608 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 1 | - | 0 - 0 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 189724 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | 24 - 24 | 24 - 24 | 0 - 0 | - | - | - | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 189776 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 1 | - | 60 - 60 | 60 - 60 | 0 - 0 | - | - | - | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 189796 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 1 | - | 0 - 0 | 0 - 0 | 110 - 130 | - | - | - | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171365 Eaton | In Stock | - | - | - | - | 40mm | - | - | - | - | - | IP66 | 4X | (Ø) 40 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | - | - | - | AC | - | SL4 | SL4-FL120-Y | - | - | Flash light | - | LED | - | - | - | - | ||
![]() 110395 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fitted screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 292361 Eaton | In Stock | - | - | Plastic | - | - | Screw terminal | - | 1pc(s) | - | - | IP66/IP67 | Other | (L x W x H) 33.5 x 31 x 61 mm | None | None | - | - | Plastic | +70°C | -25°C | - | - | - | 0 | 1 | 1 | Tappet | - | - | - | - | - | - | - | Yes | 6A | Plunger | Cable entry metrical | - | - | - | - | LS-11DA | - | 33.5mm | - | >8 x 10<sup> 6</sup> cycles | - | - | 61mm | 33.5mm | 31mm | ||
![]() 266152 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP66/IP67 | Other | - | None | None | - | - | Metal | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | Yes | - | Rotary lever | Cable entry metrical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 177286 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP67 | Other | - | None | None | - | - | Plastic | - | - | - | - | - | 0 | 2 | 0 | - | - | - | - | - | - | - | - | Yes | - | - | With cable preassembled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 266691 Eaton | In Stock | - | - | - | - | - | - | - | 1pc(s) | 30V DC | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 30 | - | - | Yes | - | - | - | - | - | - | - | DC | - | NZM4-XR24-30DC | - | - | - | - | - | - | - | - | - | ||
![]() 105215 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | 4 | - | - | - | - | - | Fork | - | - | - | - | - | - | - | - | - | - | Yes | - | 28 | - | ||
![]() 263966 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | Fork | - | - | - | - | - | Grey | - | - | - | - | Yes | - | 87.5 | - | ||
![]() 271072 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | 4 | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | Yes | - | 31 | - | ||
![]() 113118 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | 0 | - | - | - | - | - | Fork | - | - | - | - | - | - | - | - | - | - | No | - | 105.5 | - |