- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | (Ø) | Colour front ring | Colour lens | Connections | Construction type lens | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Energy efficiency rating | Factory colour | Material front ring | Max. temperature | Min. temperature | Recess diameter | Signal type | Suitable for | Type of fastening | Type of lens | Voltage type | Voltage type for actuating | With front ring | With light source | Series | Type | Function | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H052340PR-20-SSCE Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H00905-50R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2066-20-20S Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2083-24-24S Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H052332GN-20-SSCE Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1B16FL20 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171297 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SL4 series signal device | - | - | - | - | - | - | - | SL4-PIB-100 | - | - | - | - | - | ||
![]() 171378 Eaton | In Stock | - | - | 40mm | - | - | - | - | - | IP66 | - | 13 | (Ø) 40 mm | - | - | - | - | - | - | Flash | - | - | - | AC/DC | - | - | - | SL4 | SL4-FL24-A-M | Flash light | LED | - | - | - | ||
![]() 171388 Eaton | In Stock | - | - | 70mm | - | - | - | - | - | IP66 | - | 13 | (Ø) 70 mm | - | - | - | - | - | - | Flasher | - | - | - | AC/DC | - | - | - | SL7 | SL7-BL24-Y | Blinker light | LED | - | - | - | ||
![]() 171423 Eaton | In Stock | - | - | 70mm | - | - | - | - | - | - | - | - | (Ø) 70 mm | - | - | - | - | - | - | Flash | - | - | - | - | - | - | - | SL7 | SL7-FL24-W-HP | - | LED | - | - | - | ||
![]() 171278 Eaton | In Stock | - | - | 70mm | - | - | - | - | - | IP66 | - | 13 | (Ø) 70 mm | - | - | - | - | - | - | Flash | - | - | - | AC/DC | - | - | - | SL7 | SL7-FL24-W-HPM | Flash light | LED | - | - | - | ||
![]() 171465 Eaton | In Stock | - | - | 70mm | - | - | - | - | - | - | - | - | (Ø) 70 mm | - | - | - | - | - | - | Non-stop light signal | - | - | - | - | - | - | - | SL7 | SL7-L24-Y | - | LED | - | - | - | ||
![]() 171468 Eaton | In Stock | - | - | 70mm | - | - | - | - | - | IP66 | - | 13 | (Ø) 70 mm | - | - | - | - | - | - | Non-stop light signal | - | - | - | AC | - | - | - | SL7 | SL7-L120-G | Continuous light | LED | - | - | - | ||
![]() 171474 Eaton | In Stock | - | - | 70mm | - | - | - | - | - | IP66 | - | 13 | (Ø) 70 mm | - | - | - | - | - | - | Non-stop light signal | - | - | - | AC | - | - | - | SL7 | SL7-L230-G | Continuous light | LED | - | - | - | ||
![]() 171337 Eaton | In Stock | - | - | 40mm | - | - | - | - | - | IP66 | - | 13 | (Ø) 40 mm | - | - | - | - | - | - | Flasher | - | - | - | AC/DC | - | - | - | SL4 | SL4-BL24-B | Blinker light | LED | - | - | - | ||
![]() 171466 Eaton | In Stock | - | - | 70mm | - | - | - | - | - | IP66 | - | 4 | (Ø) 70 mm | - | - | - | - | - | - | Non-stop light signal | - | - | - | AC/DC | - | - | - | SL7 | SL7-L24-A | Continuous light | LED | - | - | - | ||
![]() 171421 Eaton | In Stock | - | - | 70mm | - | - | - | - | - | IP66 | - | 13 | (Ø) 70 mm | - | - | - | - | - | - | Flash | - | - | - | AC/DC | - | - | - | SL7 | SL7-FL24-G-HP | Flash light | LED | - | - | - | ||
![]() 183287 Eaton | In Stock | - | - | - | Chrome | White | Screws | Round | 1pc(s) | - | IP67/IP69K | 4X, 13 | (L x W x H) 31.12 x 36 x 46 mm | n.rel. | White | Metal | +70°C | -25°C | 30mm | - | - | - | Flat | - | - | Yes | - | - | M30C-FL-W | - | - | 46mm | 31.12mm | 36mm | ||
![]() 216569 Eaton | In Stock | - | - | - | - | - | Cage clamp connector | - | 1pc(s) | - | - | - | (W x H) 30 mm x 39 mm | - | - | - | +70°C | -25°C | - | - | - | Front fastening | - | - | AC/DC | - | Yes | - | M22-CLED-W | - | - | 39mm | - | 30mm | ||
![]() 216833-WH Eaton | In Stock | - | - | 29.7mm | - | - | - | - | 1pc(s) | - | - | - | (Ø) 29.7 mm | - | White | - | +70°C | -25°C | 22.5mm | - | - | - | - | - | - | - | - | - | M22-WLK3-W | momentary | - | - | - | - |