- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Core Material | Cable entry | Connections | Content | Degree of protection (IP), front side | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated permanent current Iu | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Tolerance | Part Status | Type | Power Rating | Voltage - Supply | Depth | Output | Termination Style | Number of Contacts | Output Type | Termination Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Accuracy | Contact Current Rating | Operating Pressure | Pressure Type | Port Style | Port Size | Terminal Type | Operating Temperature Range | Maximum Pressure | Thermal Resistance @ Natural | Control Voltage | Power Dissipation @ Temperature Rise | Features | Diameter | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 159065 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | 250 | Long turning handle | - | Screw connection | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 17.00°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 164304 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | 0 - 0 | 0 - 0 | 0 - 0 | - | - | - | Screw connection | Self powered | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 9.30°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 259541 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | 380 - 440 | 380 - 440 | 0 - 0 | - | - | Screw connection | - | AC | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 20.17°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 158699 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | 250 | Long turning handle | - | Screw connection | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 17.00°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 259602 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | Screw connection | - | DC | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.68°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 189750 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | 24 - 24 | 24 - 24 | 0 - 0 | - | - | Screw connection | - | AC | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 17.00°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 158659 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | 250 | Long turning handle | - | Screw connection | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 17.00°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 159127 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | 250 | Long turning handle | - | Screw connection | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 17.00°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 278438 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Screws | 1pc(s) | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 17.00°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 230115 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 27 | - | - | - | - | DC | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 11.95°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 230080 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 27 | - | - | - | - | DC | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.79°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 159063 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | 250 | Long turning handle | - | Screw connection | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 20.17°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 158900 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | 250 | Long turning handle | - | Screw connection | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 5.76°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 281156 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 48 - 60 | - | - | - | - | DC | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 20.17°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 158983 Eaton | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | 250 | Long turning handle | - | Screw connection | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 9.30°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | - | -- | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | ||
![]() 066167 EMT6-DB Eaton | In Stock | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | +45°C | -25°C | DIN Rail Mount | - | - | - | - | - | EMT | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | - | Active | - | 2 W | 5V | 22.5mm | 0.5 V ~ 4.5 V | Cable 3 | - | Analog Voltage | - | - | - | - | ±0.5% | 3 A | 3000 PSI (20684.27 kPa) | Absolute | Threaded | Male - M10 x 1.0 | Screw | -25 → +45 °C | -- | - | 24 → 240 V ac/dc | - | Amplified Output, Temperature Compensated | - | 102mm | 78mm | ||
![]() 277751 DILM32-XHIC11 Eaton | In Stock | - | - | Module Cube | -- | - | - | - | - | - | - | - | - | - | - | - | Front Fixing | - | - | - | - | - | DILM7-DILM38 | - | - | - | - | - | - | - | - | -55°C ~ 110°C | PPT2 | - | Active | - | - | 6 V ~ 34 V | - | 0 V ~ 5 V | Connector | 2 | Analog, RS-232 | - | - | - | - | ±0.075% | 16 A | 500 PSI (3447.38 kPa) | Gauge | Barbed, Filtered | Male - 0.13 (3.18mm) Tube, Filter | - | - | 600 PSI (4136.85 kPa) | - | - | - | -- | - | - | - | ||
![]() 382092-3 Eaton | In Stock | - | - | - | - | - | - | - | - | Phenolic | - | - | - | - | - | - | Thru-Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C to +125°C | - | 0.2 | - | - | - | - | - | - | - | - | - | Pb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T0-2-1/I1H/SVB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T0-1-15402/E Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |