- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Built-in depth | Cable entry | Connections | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Explosion safety category for dust | Explosion safety category for gas | Material housing | Max. temperature | Min. temperature | Model | Nominal current | Nominal current - rounded value | Nominal voltage | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of indicator lights | Operation type | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated current In | Rated permanent current Iu | Rated surge voltage | Suitable for safety functions | Switching current (max.) | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type | Voltage type for actuating | Type | Color | Depth | Durability | Insulated | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 159055 Eaton | In Stock | - | - | - | - | Side | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | - | - | ||
![]() 187798 Eaton | In Stock | - | - | - | - | - | - | - | Other | - | 4X, 13 | - | - | - | Plastic | - | - | - | - | - | - | 0 | 2 | 0 | 0 | - | 115 - 500 | 115 - 500 | 24 - 220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFRD27 Eaton | In Stock | - | - | Porcelain | - | - | - | - | - | - | - | - | - | - | - | - | - | Fitted screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 266119 Eaton | In Stock | - | - | Plastic | - | - | Pull spring | 1pc(s) | IP66/IP67 | - | Other | (L x W x H) 33.5 x 31 x 61 mm | None | None | Plastic | +70°C | -25°C | - | - | - | - | 0 | 1 | 1 | - | Adjustable rotary lever | - | - | - | - | - | - | Yes | 6A | Adjustable rotary lever | Cable entry metrical | - | - | - | LS-11S/RLA | - | 33.5mm | >8 x 10<sup> 6</sup> cycles | - | 61mm | 33.5mm | 31mm | ||
![]() 266106 Eaton | In Stock | - | - | Plastic | - | - | - | 1pc(s) | IP66/IP67 | - | Other | (L x W x H) 33.5 x 31 x 61 mm | None | None | Plastic | +70°C | -25°C | - | - | - | - | 0 | 1 | 1 | - | Lever | - | - | - | - | - | - | Yes | 6A | Actuating rod | Cable entry metrical | - | - | - | LS-11S/RR | - | 33.5mm | >8 x 10<sup> 6</sup> cycles | - | 61mm | 33.5mm | 31mm | ||
![]() 106789 Eaton | In Stock | - | - | Plastic | - | - | Pull spring | 1pc(s) | IP66/IP67 | - | Other | (L x W x H) 33.5 x 31 x 61 mm | None | None | Plastic | +70°C | -25°C | - | - | - | - | 0 | 1 | 1 | - | Lever | - | - | - | - | - | - | Yes | 6A | Roller lever | Cable entry metrical | - | - | - | LS-S11/RL | - | 33.5mm | >8 x 10<sup> 6</sup> cycles | - | 61mm | 33.5mm | 31mm | ||
![]() 093972 Eaton | In Stock | - | - | - | - | - | - | 1pc(s) | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DE-P3 | - | - | - | - | - | - | - | ||
![]() 1319833 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1321046 Eaton | In Stock | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Fitted screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 266143 Eaton | In Stock | - | - | - | - | - | - | - | IP66/IP67 | - | Other | - | None | None | Metal | - | - | - | - | - | - | 0 | 2 | 0 | - | - | - | - | - | - | - | - | Yes | - | Square roller lever | Cable entry metrical | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 259858 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 110 - 130 | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | ||
![]() 259856 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 48 - 60 | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | ||
![]() 1317812 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | Fork | - | - | - | - | - | - | - | No | - | 200 | - | ||
![]() 291466 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | 4 | - | - | - | Fork | - | - | - | - | - | - | - | Yes | - | 29 | - | ||
![]() 291481 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | 4 | - | - | - | Fork | - | - | - | - | - | - | - | Yes | - | 29 | - | ||
![]() 291485 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | 4 | - | - | - | Fork | - | - | - | - | - | - | - | Yes | - | 33 | - | ||
![]() 264922 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | 0 | - | - | - | Pin | - | - | - | - | Grey | - | - | Yes | - | 29.5 | - | ||
![]() 183956 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1600 | - | - | - | - | - | - | Rail connection | - | - | - | - | - | - | - | - | - | - | ||
![]() 101537 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1600 | - | - | - | - | - | - | Rail connection | - | - | - | - | - | - | - | - | - | - | ||
![]() 276272 Eaton | In Stock | - | - | - | 69.5 | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | 40A | 40A | 240V AC | 0 | 3 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - |