- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | (Ø) | Built-in diameter | Colour lens | Construction type | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Labelled | Shape of lens | Signal type | Suitable for | Voltage type | Series | Type | Function | Features | Diameter | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 171297 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SL4 series signal device | - | - | SL4-PIB-100 | - | - | - | - | - | ||
![]() 171363 Eaton | In Stock | - | - | 40mm | - | - | - | IP66 | 13 | (Ø) 40 mm | - | - | Flash | - | AC | SL4 | SL4-FL120-R | Flash light | LED | - | - | - | ||
![]() 171378 Eaton | In Stock | - | - | 40mm | - | - | - | IP66 | 13 | (Ø) 40 mm | - | - | Flash | - | AC/DC | SL4 | SL4-FL24-A-M | Flash light | LED | - | - | - | ||
![]() 171307 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SL4 series signal device | - | - | SL4-PIB-T-400 | - | - | - | - | - | ||
![]() 171388 Eaton | In Stock | - | - | 70mm | - | - | - | IP66 | 13 | (Ø) 70 mm | - | - | Flasher | - | AC/DC | SL7 | SL7-BL24-Y | Blinker light | LED | - | - | - | ||
![]() 171396 Eaton | In Stock | - | - | 70mm | - | - | - | IP66 | 13 | (Ø) 70 mm | - | - | Flasher | - | AC | SL7 | SL7-BL230-B | Blinker light | LED | - | - | - | ||
![]() 171423 Eaton | In Stock | - | - | 70mm | - | - | - | - | - | (Ø) 70 mm | - | - | Flash | - | - | SL7 | SL7-FL24-W-HP | - | LED | - | - | - | ||
![]() 171442 Eaton | In Stock | - | - | 70mm | - | - | - | IP66 | 4X | (Ø) 70 mm | - | - | Flasher | - | AC/DC | SL7 | SL7-BL24-W | Blinker light | LED | - | - | - | ||
![]() 171278 Eaton | In Stock | - | - | 70mm | - | - | - | IP66 | 13 | (Ø) 70 mm | - | - | Flash | - | AC/DC | SL7 | SL7-FL24-W-HPM | Flash light | LED | - | - | - | ||
![]() 171465 Eaton | In Stock | - | - | 70mm | - | - | - | - | - | (Ø) 70 mm | - | - | Non-stop light signal | - | - | SL7 | SL7-L24-Y | - | LED | - | - | - | ||
![]() 171468 Eaton | In Stock | - | - | 70mm | - | - | - | IP66 | 13 | (Ø) 70 mm | - | - | Non-stop light signal | - | AC | SL7 | SL7-L120-G | Continuous light | LED | - | - | - | ||
![]() 171474 Eaton | In Stock | - | - | 70mm | - | - | - | IP66 | 13 | (Ø) 70 mm | - | - | Non-stop light signal | - | AC | SL7 | SL7-L230-G | Continuous light | LED | - | - | - | ||
![]() 171337 Eaton | In Stock | - | - | 40mm | - | - | - | IP66 | 13 | (Ø) 40 mm | - | - | Flasher | - | AC/DC | SL4 | SL4-BL24-B | Blinker light | LED | - | - | - | ||
![]() 171368 Eaton | In Stock | - | - | 40mm | - | - | - | IP66 | 4X | (Ø) 40 mm | - | - | Flash | - | AC | SL4 | SL4-FL230-G | Flash light | LED | - | - | - | ||
![]() 171466 Eaton | In Stock | - | - | 70mm | - | - | - | IP66 | 4 | (Ø) 70 mm | - | - | Non-stop light signal | - | AC/DC | SL7 | SL7-L24-A | Continuous light | LED | - | - | - | ||
![]() 171464 Eaton | In Stock | - | - | 70mm | - | - | - | IP66 | 4 | (Ø) 70 mm | - | - | Non-stop light signal | - | AC/DC | SL7 | SL7-L24-W | Continuous light | LED | - | - | - | ||
![]() 171349 Eaton | In Stock | - | - | 40mm | - | - | - | IP66 | 4X | (Ø) 40 mm | - | - | Flasher | - | AC | SL4 | SL4-BL230-B | Blinker light | LED | - | - | - | ||
![]() 171421 Eaton | In Stock | - | - | 70mm | - | - | - | IP66 | 13 | (Ø) 70 mm | - | - | Flash | - | AC/DC | SL7 | SL7-FL24-G-HP | Flash light | LED | - | - | - | ||
![]() 218352 Eaton | In Stock | - | - | - | 22.5 | White | High | - | - | - | Yes | Round | - | - | - | - | - | - | - | 22.2 | 9 | 24 | ||
![]() EHP002-32-20-ALCE Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |