- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Explosion safety category for dust | Explosion safety category for gas | Material housing | Material quality | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Model | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation type | Suitable for safety functions | Surface protection | Switching current (max.) | Type of control element | Type of electric connection | Type of fastening | Series | Type | Color | Power Rating | Depth | Durability | Contact Current Rating | Terminal Type | Operating Temperature Range | Coil Voltage | Control Voltage | Pole Configuration | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 147617 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | Two-part rocker | - | - | - | - | - | - | Untreated | - | - | - | Engage (snap) | - | - | - | - | 55 | - | - | - | - | - | - | - | 7 | - | 55 | ||
![]() 248861 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | Other | - | - | - | - | - | - | Untreated | - | - | - | Engage (snap) | - | - | - | - | 19 | - | - | - | - | - | - | - | 21 | - | 52.5 | ||
![]() 106861 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard actuator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 271459 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 168593 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100785 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170118 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1313211 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 147589 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | Single rocker | - | - | - | - | - | - | Untreated | - | - | - | Engage (snap) | - | - | - | - | 55 | - | - | - | - | - | - | - | 7 | - | 55 | ||
![]() 147621 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | Other | - | - | - | - | - | - | Untreated | - | - | - | Engage (snap) | - | - | - | - | 55 | - | - | - | - | - | - | - | 7 | - | 55 | ||
![]() 101062 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | Other | - | - | - | - | - | - | Untreated | - | - | - | Other | - | - | - | - | 70 | - | - | - | - | - | - | - | 19 | - | 15 | ||
![]() 248860 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | Other | - | - | - | - | Other | - | - | - | - | - | - | Untreated | - | - | - | Engage (snap) | - | - | - | - | 19 | - | - | - | - | - | - | - | 21 | - | 35 | ||
![]() 266146 Eaton | In Stock | - | - | - | - | - | IP66/IP67 | Other | - | None | None | Metal | - | - | - | - | - | - | - | 0 | 1 | 1 | - | Yes | - | - | Rotary lever | Cable entry metrical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 266112 Eaton | In Stock | - | - | Plastic | Pull spring | 1pc(s) | IP66/IP67 | Other | (L x W x H) 33.5 x 31 x 61 mm | None | None | Plastic | - | +70°C | - | -25°C | - | - | - | 0 | 1 | 1 | Tappet | Yes | - | 6A | Roller cam | Cable entry metrical | - | - | LS-11/P | - | - | 33.5mm | >8 x 10<sup> 6</sup> cycles | - | - | - | - | - | - | 61mm | 33.5mm | 31mm | ||
![]() 177300 Eaton | In Stock | - | - | - | - | - | IP67 | Other | - | None | None | Plastic | - | - | - | - | - | - | - | 0 | 2 | 0 | - | Yes | - | - | - | With cable preassembled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 177288 Eaton | In Stock | - | - | - | - | - | IP67 | Other | - | None | None | Plastic | - | - | - | - | - | - | - | 0 | 2 | 1 | - | Yes | - | - | - | With cable preassembled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 266837 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 190312 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Direct circuit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21704 XTRM10A22T Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | +50°C | - | -25°C | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | 54mm | - | 10 A | Screw | -25 → +50 °C | - | 24 Vac | 4P | - | 45mm | 58mm | ||
![]() 276403 XTRE10B22T Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | +60°C | - | -25°C | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | 3 W | 75mm | - | 6 A | Screw | -25 → +60 °C | 24 V | 24 Vac | 4P | - | 45mm | 68mm |