- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | (Ø) | Accessory | Button Ø | Case colour | Colour front ring | Colour lens | Construction type lens | Content | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Energy efficiency rating | Factory colour | Labelled | Material front ring | Max. temperature | Min. temperature | Operation type | Rated permanent current Iu | Recess diameter | Spare part | Switch/button features | Switching current (max.) | Type of accessory/spare part | Type of control element | Type of lens | With front ring | Type | Function |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 216788 Eaton | In Stock | - | - | - | - | - | - | Titanium | - | Round | 1pc(s) | IP67/IP69K | - | - | - | - | - | No | Plastic | - | - | - | - | 22mm | - | Front ring (PVC) | - | - | - | - | Yes | M22-DRLH-W | momentary | ||
![]() 216915 Eaton | In Stock | - | - | - | - | - | - | Chrome | Red | Round | 1pc(s) | IP67/IP69K | 4X, 13 | - | - | n.rel. | Red | - | Other | +70°C | -25°C | - | - | 22.5mm | - | - | - | - | - | High | No | Without bulbs for incandescent, neon lamps and LEDs up to 2.4 wwith BA 9s lamp holder | - | ||
![]() 216745 Eaton | In Stock | - | - | 36.5mm | - | 22mm | - | - | - | - | 1pc(s) | - | - | - | (Ø) 36.5 mm | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M22-DRP-R | - | ||
![]() 212106 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | REG-BB | - | ||
![]() 072341 Eaton | In Stock | - | - | - | - | - | Black | - | - | - | 1pc(s) | - | - | - | - | - | Black | - | - | - | - | Toggle | - | 16mm | - | Front ring (PVC) | - | - | - | - | - | Q18LWK3R1-RT/WB | latch | ||
![]() 072352 Eaton | In Stock | - | - | - | - | - | Black | Black | - | Square | 1pc(s) | IP65 | 1 | - | - | - | Black | - | Plastic | - | - | Toggle | - | 16mm | - | Front ring (PVC) | - | - | Toggle | - | Yes | Q25LWK3R1-WS/WB | latch | ||
![]() 293979 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P5-XF-908 | - | ||
![]() 207097 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | IP65 | - | Surface mounted device | - | - | - | - | - | - | - | - | 20 | - | - | - | 20 | - | Toggle | - | - | T0-2-15907/I1/SVC(C,E,G-J) | - | ||
![]() 011423 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | T0-2-15474/E | - | ||
![]() 009481 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | T0-1-8201/Z | - | ||
![]() 012251 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | T0-2-99/IVS | - | ||
![]() 050979 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | IP65 | - | Built-in device | - | - | - | - | - | - | - | - | 20 | - | - | - | 20 | - | Toggle | - | - | T0-2-15907/E/SVA(C,E,G-J) | - | ||
![]() 086378 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | T0-2-15120/E | - | ||
![]() 009317 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | T0-1-15482/IVS | - | ||
![]() 216701 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | Front ring (PVC) | - | - | - | - | - | M22S-DDL-GR-X1/X0 | momentary | ||
![]() 072366 Eaton | In Stock | - | - | - | - | - | Black | Black | - | Square | 1pc(s) | IP65 | 1 | - | - | - | Black | - | Plastic | - | - | Toggle | - | 16mm | - | Front ring (PVC) | - | - | Toggle | - | Yes | Q25LWK3R1-GN | latch | ||
![]() 001631 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +W-MCS | - | ||
![]() 065751 Eaton | In Stock | - | - | - | Yes | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Device labeling system | - | - | - | ZFS68-T0 | - | ||
![]() 216751 Eaton | In Stock | - | - | 36.5mm | - | 22mm | - | - | - | - | 1pc(s) | - | - | - | (Ø) 36.5 mm | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M22-DRP-R-X0 | - | ||
![]() 205551 Eaton | In Stock | - | - | - | Yes | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Device labeling system | - | - | - | ZFS62-P3 | - |