- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Shape | (Ø) | Bulb type | Button Ø | Colour front ring | Colour lens | Compatible with (details) | Connections | Construction type lens | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Electrical lifespan | Energy efficiency rating | Factory colour | Front panel thickness | Labelled | Lighting type | Material front ring | Material housing | Max. temperature | Min. temperature | Model | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of indicator lights | Print motif | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Recess diameter | Signal type | Switch/button features | Switching current (max.) | Type of electric connection | Type of fastening | Type of lamp socket | Type of lens | Unlocking mechanism | Voltage type | Voltage type for actuating | With front ring | With light source | Series | Type | Function | Durability | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R2-16-36M Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171466 Eaton | In Stock | - | - | - | - | 70mm | - | - | - | - | - | - | - | - | IP66 | - | 4 | (Ø) 70 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-stop light signal | - | - | - | - | - | - | - | AC/DC | - | - | - | SL7 | SL7-L24-A | Continuous light | - | LED | - | - | - | ||
![]() 171464 Eaton | In Stock | - | - | - | - | 70mm | - | - | - | - | - | - | - | - | IP66 | - | 4 | (Ø) 70 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-stop light signal | - | - | - | - | - | - | - | AC/DC | - | - | - | SL7 | SL7-L24-W | Continuous light | - | LED | - | - | - | ||
![]() 171349 Eaton | In Stock | - | - | - | - | 40mm | - | - | - | - | - | - | - | - | IP66 | - | 4X | (Ø) 40 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flasher | - | - | - | - | - | - | - | AC | - | - | - | SL4 | SL4-BL230-B | Blinker light | - | LED | - | - | - | ||
![]() 171421 Eaton | In Stock | - | - | - | - | 70mm | - | - | - | - | - | - | - | - | IP66 | - | 13 | (Ø) 70 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | - | - | - | - | - | AC/DC | - | - | - | SL7 | SL7-FL24-G-HP | Flash light | - | LED | - | - | - | ||
![]() 030851 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Main switch PKZM0,PKZM4 and PKE | - | - | 1pc(s) | - | - | - | - | - | - | Black | - | - | - | - | - | +55°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | Lockable | - | - | - | - | - | - | - | - | - | - | - | AK-PKZ0 | - | - | - | - | - | - | ||
![]() 072898 Eaton | In Stock | - | - | - | - | - | - | - | - | - | PKZ4,PKE | Screw terminals | - | 1pc(s) | - | - | - | (W x H) 9 mm x 90 mm | - | - | - | - | - | - | - | - | - | - | Top mounting | 0 | 0 | 2 | - | - | - | - | - | - | - | - | - | 3.5A | Screw connection | - | - | - | - | - | - | - | - | - | AGM2-10-PKZ0 | - | - | - | 90mm | - | 9mm | ||
![]() 289937 Eaton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | (L x W x H) 74 x 70 x 57 mm | - | - | Yellow,Red | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CI/E-PKZ01-XPVT | - | - | - | 57mm | 74mm | 70mm | ||
![]() 185586 Eaton | In Stock | - | - | - | Round | - | LED (monochrome) | - | - | - | - | Open end cable | - | 1pc(s) | - | - | - | - | - | - | Green | - | - | Area illumination | - | - | +70°C | -25°C | - | - | - | - | - | None | - | - | - | - | 22mm | - | planar | 4A | - | - | - | - | - | - | - | - | - | - | C22-DL-G-K10-24-P62 | momentary | - | - | - | - | - | ||
![]() 185141 Eaton | In Stock | - | - | - | - | - | - | - | Other | Red | - | Open end cable | Round | 1pc(s) | Other | - | Other | - | - | n.rel. | Red | - | - | - | Plastic | - | - | -30°C | - | - | - | - | 1 | - | - | - | - | 24 - 24 | 22mm | - | planar | - | Other | - | LED | Flat | - | AC/DC | - | Yes | Yes | - | C22-L-R-24-P62 | - | - | - | - | - | - | ||
![]() 183287 Eaton | In Stock | - | - | - | - | - | - | - | Chrome | White | - | Screws | Round | 1pc(s) | - | IP67/IP69K | 4X, 13 | (L x W x H) 31.12 x 36 x 46 mm | - | n.rel. | White | - | - | - | Metal | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | 30mm | - | - | - | - | - | - | Flat | - | - | - | Yes | - | - | M30C-FL-W | - | - | - | 46mm | 31.12mm | 36mm | ||
![]() 182947 Eaton | In Stock | - | - | - | - | - | - | 35.39mm | Chrome | - | - | Screws | Round | 1pc(s) | - | IP67/IP69K | - | (L x W x H) 28.95 x 36 x 46 mm | - | - | Blue | 5.5mm | No | - | Metal | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | planar,round,chrome-plated | - | - | - | - | - | - | - | - | Yes | - | - | M30C-FDR-B | latch | - | - | 46mm | 28.95mm | 36mm | ||
![]() 182950 Eaton | In Stock | - | - | - | - | - | - | 35.39mm | - | - | - | Screws | - | 1pc(s) | - | - | - | (L x W x H) 28.95 x 36 x 46 mm | - | - | White | 5.5mm | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | planar,round,chrome-plated | - | - | - | - | - | - | - | - | - | - | - | M30C-FDRL-W | latch | - | - | 46mm | 28.95mm | 36mm | ||
![]() 182925 Eaton | In Stock | - | - | - | - | - | - | 35.39mm | - | - | - | Screws | - | 1pc(s) | - | - | - | (L x W x H) 28.95 x 36 x 46 mm | - | - | White | 5.5mm | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | planar,round,chrome-plated | - | - | - | - | - | - | - | - | - | - | - | M30C-FDL-W | momentary | - | - | 46mm | 28.95mm | 36mm | ||
![]() 216504 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | (W x H) 30 mm x 37.2 mm | 1.2 x 10<sup>6</sup> cycles | - | - | - | - | - | - | - | +70°C | -25°C | Top mounting | 0 | 0 | 1 | - | - | - | - | - | - | - | - | - | 6A | Screw connection | - | - | - | - | - | - | - | - | - | M22-AK10 | - | 5 x 10<sup>6</sup> cycles | - | 37.2mm | - | 30mm | ||
![]() 216569 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Cage clamp connector | - | 1pc(s) | - | - | - | (W x H) 30 mm x 39 mm | - | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front fastening | - | - | - | - | AC/DC | - | Yes | - | M22-CLED-W | - | - | - | 39mm | - | 30mm | ||
![]() 216525 Eaton | In Stock | - | - | - | Mushroom shape | 38mm | - | - | - | - | - | Screws | - | 1pc(s) | Other | - | 4X, 13 | (Ø) 38 mm | - | - | Red,Yellow | - | - | None | - | Plastic | +70°C | -25°C | - | 0 | 1 | 1 | 0 | None | 115 - 500 | 115 - 500 | 24 - 220 | - | 22mm | - | - | - | - | - | - | - | Pull | - | - | - | - | - | M22-PV/KC11/IY | momentary | - | - | - | - | - | ||
![]() 216833-WH Eaton | In Stock | - | - | - | - | 29.7mm | - | - | - | - | - | - | - | 1pc(s) | - | - | - | (Ø) 29.7 mm | - | - | White | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | 22.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | M22-WLK3-W | momentary | - | - | - | - | - | ||
![]() 231080 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Screw terminals | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M22-XLED230-T | - | - | - | - | - | - | ||
![]() 216716-1 Eaton | In Stock | - | - | - | - | - | - | 36.5mm | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | Green | 6mm | - | None | - | - | +70°C | -25°C | - | - | - | - | - | None | - | - | - | - | - | - | round,planar | - | - | - | - | - | - | - | - | - | - | - | M22-DP-G | momentary | - | - | - | 42.6mm | - |