- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | (Ø) | Case colour | Colour front ring | Compatible with (details) | Connections | Construction type lens | Content | Current Type | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Factory colour | Labelled | Material front ring | Material housing | Max. temperature | Maximum Temperature | Min. temperature | Minimum Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of indicator lights | Operation type | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Recess diameter | Special Features | Switch/button features | Switching current (max.) | Type of control element | With front ring | Series | Type | Supply Voltage | Function | Contact Current Rating | Control Voltage | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 190945 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Direct Mounting | - | - | - | - | - | Overload Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 → 40 A | 690 V | - | - | ||
![]() 190950 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Direct Mounting | - | - | - | - | - | Overload Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 → 80 A | 690 V | - | - | ||
![]() 190949 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Direct Mounting | - | - | - | - | - | Overload Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 → 65 A | 690 V | - | - | ||
![]() 190941 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Direct Mounting | - | - | - | - | - | Overload Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 → 24 A | 690 V | - | - | ||
![]() 190947 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Direct Mounting | - | - | - | - | - | Overload Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 → 65 A | 690 V | - | - | ||
![]() SO/A/SW/3C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | +70°C | - | -25°C | Surface Mount | - | - | - | - | - | - | - | - | - | - | EN54-3 | - | - | - | - | Fulleon, Solex | - | 9 → 60 V dc | - | - | - | 65mm | - | ||
![]() SO/R/SR/3C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | +70°C | - | -25°C | Surface Mount | - | - | - | - | - | - | - | - | - | - | EN54-3 | - | - | - | - | Fulleon, Solex | - | 9 → 60 V dc | - | - | - | 65mm | - | ||
![]() 216526 Eaton | In Stock | - | - | Plastic | - | - | - | - | Screws | - | 1pc(s) | - | IP66 | - | 4X, 13 | - | Grey | - | - | Plastic | +70°C | - | -25°C | - | - | 0 | 1 | 1 | 0 | - | - | 115 - 500 | 115 - 500 | 24 - 220 | - | - | - | - | - | - | - | M22-WRS/KC11/I | - | - | - | - | - | - | ||
![]() 216523 Eaton | In Stock | - | - | Plastic | 38mm | - | - | Emergency stop | Screws | - | 1pc(s) | - | IP67/IP69K | - | 4X, 13 | (Ø) 38 mm | Yellow,Red | - | - | Plastic | +70°C | - | -25°C | - | - | 0 | 1 | 1 | 0 | - | - | 115 - 500 | 115 - 500 | 24 - 220 | - | - | - | - | - | - | - | M22-PVS/KC11/IY | - | - | - | - | - | - | ||
![]() 216547 Eaton | In Stock | - | - | Aluminium | 22mm | - | - | - | - | - | 1pc(s) | - | - | - | - | (Ø x H) 22 mm x 72 mm | Grey | - | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | 6 installation slots | - | - | - | - | M22-E6 | - | - | - | - | 72mm | 237mm | ||
![]() 086713 Eaton | In Stock | - | - | - | - | - | Black | - | - | Square | 1pc(s) | - | - | IP65 | - | - | - | No | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Q18D-RT | - | - | - | - | - | - | ||
![]() 216858 Eaton | In Stock | - | - | - | - | Black | - | - | - | - | 1pc(s) | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Rotary switch | - | - | - | - | 22.5mm | - | Front ring (PVC) | - | - | - | - | M22S-WR-X92 | - | latch | - | - | - | - | ||
![]() 019610 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | +70°C | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FS-AT | - | - | - | - | - | - | ||
![]() 101394 Eaton | In Stock | - | - | Aluminium | - | - | - | - | - | - | 1pc(s) | - | - | - | - | (W x H) 204 mm x 72 mm | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M22-E5-X | - | - | - | - | 72mm | 204mm | ||
![]() 009488 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | T0-1-8205/E | - | - | - | - | - | - | ||
![]() 072318 Eaton | In Stock | - | - | - | - | Black | - | - | - | - | 1pc(s) | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Key | - | - | - | - | 16mm | - | Front ring (PVC) | - | - | - | - | Q18S3R-A4 | - | latch | - | - | - | - | ||
![]() 011463 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | T0-2-15834/IVS | - | - | - | - | - | - | ||
![]() 009753 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | T0-1-8295/IVS | - | - | - | - | - | - | ||
![]() 284395 Eaton | In Stock | - | - | - | - | - | Titanium | - | - | Round | 1pc(s) | - | - | IP66 | 4X, 13 | - | Black | - | Plastic | - | - | - | - | - | - | - | - | - | - | Toggle | - | - | - | - | 22.5mm | - | Front ring (PVC) | - | Toggle | Yes | - | M22-WLKV-G | - | latch | - | - | - | - | ||
![]() 016989 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | T3-1-8172/Z | - | - | - | - | - | - |