- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accessory | Case colour | Colour front ring | Colour lens | Construction type lens | Content | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Energy efficiency rating | Factory colour | Labelled | Material front ring | Max. temperature | Min. temperature | Operation type | Rated permanent current Iu | Recess diameter | Spare part | Switch/button features | Switching current (max.) | Type of accessory/spare part | Type of control element | Type of lens | With front ring | Type | Function |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 045469 Eaton | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | Silver | - | - | - | - | Key | - | 0mm | - | Front ring (PVC) | - | - | - | - | - | +EZ/S-P | momentary | ||
![]() 207092 Eaton | In Stock | - | - | - | - | - | - | - | 1pc(s) | IP65 | - | Surface mounted device | - | - | - | - | - | - | - | 20 | - | - | - | 20 | - | Toggle | - | - | T0-2-15452/I1 | - | ||
![]() 205564 Eaton | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZFS79-P3 | - | ||
![]() 205541 Eaton | In Stock | - | - | Yes | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Device labeling system | - | - | - | ZFS72-T0 | - | ||
![]() 009846 Eaton | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | T0-1-9/E | - | ||
![]() 093624 Eaton | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | Front ring (PVC) | - | - | - | - | - | Q25D-X | momentary | ||
![]() 216864 Eaton | In Stock | - | - | - | Black | Black | - | Round | 1pc(s) | IP66 | 4X, 13 | - | - | Black | - | Plastic | - | - | Rotary switch | - | 22.5mm | - | Front ring (PVC) | - | - | Turn button | - | Yes | M22S-WR3 | latch | ||
![]() 216670 Eaton | In Stock | - | - | - | - | Black | - | Round | 1pc(s) | IP67/IP69K | - | - | - | - | No | Plastic | - | - | - | - | 22mm | - | Front ring (PVC) | - | - | - | - | Yes | M22S-DRH-G | momentary | ||
![]() 017810 Eaton | In Stock | - | - | - | - | - | - | - | 1pc(s) | IP65 | - | Built-in device | - | - | - | - | - | - | - | 32 | - | - | - | 32 | - | Toggle | - | - | T3-2-15125/Z | - | ||
![]() 016569 Eaton | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | T3-1-15500/Z | - | ||
![]() 216801 Eaton | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | Front ring (PVC) | - | - | - | - | - | M22S-DRLH-Y | momentary | ||
![]() 216951 Eaton | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | Front ring (PVC) | - | - | - | - | - | M22S-DRL-Y | momentary | ||
![]() 216766 Eaton | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | Front ring (PVC) | - | - | - | - | - | M22-DRP-G-X-GVP | momentary | ||
![]() 009268 Eaton | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | T0-1-15411/EZ | - | ||
![]() 216967 Eaton | In Stock | - | - | - | - | Chrome | - | Round | 1pc(s) | IP67/IP69K | - | - | - | - | No | Plastic | - | - | - | - | 22mm | - | Front ring (PVC) | - | - | - | - | Yes | M22-DLH-R | momentary | ||
![]() 216781 Eaton | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | - | - | n.rel. | Yellow | - | - | +70°C | -25°C | - | - | 22mm | - | - | - | - | - | - | - | M22-LH-Y | - | ||
![]() 216918 Eaton | In Stock | - | - | - | - | Chrome | Blue | Round | 1pc(s) | IP67/IP69K | 4X, 13 | - | n.rel. | Blue | - | Other | +70°C | -25°C | - | - | 22mm | - | - | - | - | - | High | Yes | Without bulbs for incandescent, neon lamps and LEDs up to 2.4 wwith BA 9s lamp holder | - | ||
![]() 216811 Eaton | In Stock | - | - | - | - | Black | - | Round | 1pc(s) | IP67/IP69K | - | - | - | - | Yes | Plastic | - | - | - | - | 22mm | - | Front ring (PVC) | - | - | - | - | Yes | M22S-DRLH-W-X1 | momentary | ||
![]() 040380 Eaton | In Stock | - | - | - | Black | - | - | - | 1pc(s) | - | - | - | - | Black | - | - | - | - | Toggle | - | 16mm | - | Front ring (PVC) | - | - | - | - | - | Q25LWK1R-GN/WB | latch | ||
![]() 045465 Eaton | In Stock | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | Silver | - | - | - | - | Key | - | 0mm | - | Front ring (PVC) | - | - | - | - | - | +EZ/S-H | momentary |