- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | (Ø) | Accessory | Button Ø | Case colour | Colour front ring | Colour lens | Compatible with (details) | Construction type lens | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Energy efficiency rating | Factory colour | Labelled | Material front ring | Max. temperature | Min. temperature | Operation type | Rated permanent current Iu | Recess diameter | Spare part | Switch/button features | Switching current (max.) | Type of accessory/spare part | Type of control element | Type of electrical accessory/spare part | Type of lens | Type of mechanical accessory/spare part | With front ring | Type | Function |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 111765 Eaton | In Stock | - | - | - | - | - | - | - | - | For M22 | - | 1pc(s) | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | Key | - | M22-ES-MS20 | - | ||
![]() 085598 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | T3-1-15511/E | - | ||
![]() 091455 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EZ-P1 | - | ||
![]() 231972 Eaton | In Stock | - | - | - | - | - | - | - | - | S-T0,SVA-T3 | - | 1pc(s) | - | - | - | - | - | - | Metal | - | - | +50°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | ES-KMS1-T0 | - | ||
![]() 232192 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DILM500-XK-CNA | - | ||
![]() 038806-T Eaton | In Stock | - | - | - | - | - | Black | - | - | - | - | 1pc(s) | - | - | - | - | - | - | Black | - | - | - | - | Key | - | 16mm | - | Front ring (PVC) | - | - | - | - | - | - | - | Q18S1 | momentary | ||
![]() 216750 Eaton | In Stock | - | - | 36.5mm | - | 22mm | - | Black | - | - | Round | 1pc(s) | IP67/IP69K | - | 4X, 13 | - | (Ø) 36.5 mm | - | Yellow | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | M22S-DRP-Y | - | ||
![]() 011374 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | IP65 | - | Built-in device | - | - | - | - | - | - | - | - | 20 | - | - | - | 20 | - | Toggle | - | - | - | - | T0-2-15372/EZ | - | ||
![]() 074286 Eaton | In Stock | - | - | - | Yes | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Connection technique | - | - | - | - | - | M-MCSN | - | ||
![]() 216710-1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | Front ring (PVC) | - | - | - | - | - | - | - | M22-DDL-S-X7/X7 | momentary | ||
![]() 208295 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DILM820-XKB-S | - | ||
![]() 216966 Eaton | In Stock | - | - | - | - | - | - | Black | - | - | Round | 1pc(s) | - | IP67/IP69K | - | - | - | - | - | No | Plastic | - | - | - | - | 22mm | - | Front ring (PVC) | - | - | - | - | - | - | Yes | M22S-DLH-W | momentary | ||
![]() 216699 Eaton | In Stock | - | - | - | - | - | - | Black | - | - | Oval | 1pc(s) | - | IP66 | - | - | - | - | - | No | Plastic | - | - | - | - | 22mm | - | Front ring (PVC) | - | - | - | - | - | - | Yes | M22S-DDL-GR | momentary | ||
![]() 216917 Eaton | In Stock | - | - | - | - | - | - | Chrome | Yellow | - | Round | 1pc(s) | - | IP67/IP69K | 4X, 13 | - | - | n.rel. | Yellow | - | Other | +70°C | -25°C | - | - | 22.5mm | - | - | - | - | - | - | High | - | No | Without bulbs for incandescent, neon lamps and LEDs up to 2.4 wwith BA 9s lamp holder | - | ||
![]() 205554 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZFS66-P3 | - | ||
![]() 230962 Eaton | In Stock | - | - | - | - | - | - | Other | - | - | Round | 1pc(s) | IP67/IP69K | - | 4X, 13 | - | - | - | - | - | Other | - | - | - | - | 22mm | - | Front ring (PVC) | - | - | - | - | - | - | No | M22S-PVL | momentary | ||
![]() 205547 Eaton | In Stock | - | - | - | Yes | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Device labeling system | - | - | - | - | - | ZFS79-T0 | - | ||
![]() 106229 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Z-NH-SLS-00-BC | - | ||
![]() 009862 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | T0-1-97/EZ | - | ||
![]() 216611 Eaton | In Stock | - | - | - | - | - | - | Chrome | - | - | Round | 1pc(s) | - | IP67/IP69K | - | - | - | - | - | Yes | Plastic | - | - | - | - | 22mm | - | Front ring (PVC) | - | - | - | - | - | - | Yes | M22-D-W-X1 | momentary |