- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | (Ø) | Button Ø | Case colour | Colour front ring | Connections | Construction type lens | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Labelled | Material front ring | Max. temperature | Min. temperature | Operation type | Rated permanent current Iu | Recess diameter | Switch/button features | Switching current (max.) | Type of control element | With front ring | Type | Function |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 216660 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | Front ring (PVC) | - | - | - | M22S-DH-S-X0 | momentary | ||
![]() 216641 Eaton | In Stock | - | - | - | - | - | Titanium | - | Round | 1pc(s) | - | IP67/IP69K | - | - | - | - | No | Plastic | - | - | - | - | 22mm | Front ring (PVC) | - | - | Yes | M22-DH-R | momentary | ||
![]() 072340 Eaton | In Stock | - | - | - | - | Black | - | - | - | 1pc(s) | - | - | - | - | - | Black | - | - | - | - | Toggle | - | 16mm | Front ring (PVC) | - | - | - | Q18LWK3R1-WS/WB | latch | ||
![]() 216762 Eaton | In Stock | - | - | 36.5mm | 22mm | - | Chrome | - | Round | 1pc(s) | IP67/IP69K | - | 4X, 13 | - | (Ø) 36.5 mm | Red | - | Plastic | - | - | - | - | - | - | - | - | Yes | M22-DRP-R-X | - | ||
![]() 216726 Eaton | In Stock | - | - | 36.5mm | 22mm | - | Chrome | - | Round | 1pc(s) | IP67/IP69K | - | 4X, 13 | - | (Ø) 36.5 mm | White | - | Plastic | - | - | - | - | - | - | - | - | Yes | M22-DP-W-X1 | - | ||
![]() 231976 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | Silver | - | - | - | - | Key | - | 0mm | Front ring (PVC) | - | - | - | +IVS/S-D | momentary | ||
![]() 041232 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | T0-2-15512/IVS | - | ||
![]() 072321 Eaton | In Stock | - | - | - | - | Black | - | - | - | 1pc(s) | - | - | - | - | - | Black | - | - | - | - | Key | - | 16mm | Front ring (PVC) | - | - | - | Q18S3R-A7 | latch | ||
![]() 216849 Eaton | In Stock | - | - | - | - | - | Titanium | - | Round | 1pc(s) | - | IP66 | 4X, 13 | - | - | Black | - | Plastic | - | - | Toggle | - | 22.5mm | Front ring (PVC) | - | Toggle | Yes | M22-WRLK3-Y | latch | ||
![]() 081179 Eaton | In Stock | - | - | - | - | - | - | Screw terminal | - | 1pc(s) | - | - | - | - | - | - | - | - | +70°C | -25°C | - | - | - | - | 6A | - | - | ATB12-7 | - | ||
![]() 216928-1 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | Front ring (PVC) | - | - | - | M22S-DL-G | momentary | ||
![]() 011381 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | T0-2-15413/E | - | ||
![]() 059492 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | T3-2-15404/E | - | ||
![]() 231980 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | Silver | - | - | - | - | Key | - | 0mm | Front ring (PVC) | - | - | - | +IVS/S-N | momentary | ||
![]() 072385 Eaton | In Stock | - | - | - | - | Black | - | - | - | 1pc(s) | - | - | - | - | - | Black | - | - | - | - | Key | - | 16mm | Front ring (PVC) | - | - | - | Q25S3R-A7 | latch | ||
![]() 009194 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | IP65 | - | Built-in device | - | - | - | - | - | - | - | 20 | - | - | 20 | Toggle | - | T0-1-15301/E | - | ||
![]() 009280 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | T0-1-15434/XZ | - | ||
![]() 072354 Eaton | In Stock | - | - | - | - | Black | - | - | - | 1pc(s) | - | - | - | - | - | Black | - | - | - | - | Toggle | - | 16mm | Front ring (PVC) | - | - | - | Q25LWK3R1-GN/WB | latch | ||
![]() 072319 Eaton | In Stock | - | - | - | - | Black | - | - | - | 1pc(s) | - | - | - | - | - | Black | - | - | - | - | Key | - | 16mm | Front ring (PVC) | - | - | - | Q18S3R-A5 | latch | ||
![]() 093435 Eaton | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | - | IP65 | - | Built-in device | - | - | - | - | - | - | - | 20 | - | - | 20 | Toggle | - | T0-2-15452/EZ | - |