- Type
- Width
- Content
- Rated permanent current Iu
- Degree of protection (IP), front side
- Type of control element
- Type of electrical connection of main circuit
- Height
- Series
- Degree of protection (NEMA)
- Length
- Degree of protection (IP)
Attribute column
Manufacturer
Eaton Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable entry | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Factory colour | Material housing | Model | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS-compliant | Suitable for | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type | Voltage type for actuating | Series | Type | Depth | Function | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 123748 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | 0 - 0 | 0 - 0 | 48 - 48 | - | - | - | - | - | - | Flat plug-in connection | - | - | DC | - | - | - | - | - | - | ||
![]() 171434 Eaton | In Stock | - | - | - | - | IP66 | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SL7 series signal device | - | - | - | AC/DC | - | SL7 | SL7-L-G | - | Continuous light | - | - | ||
![]() 284408 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 2 | 208 - 240 | 208 - 240 | 0 - 0 | - | - | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | ||
![]() 189792 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 1 | 0 - 0 | 0 - 0 | 18 - 18 | - | - | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | ||
![]() 266196 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | 600 - 600 | 600 - 600 | 0 - 0 | - | - | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | ||
![]() 073134 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | 220 - 220 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | Screw connection | - | - | AC | - | - | - | - | - | - | ||
![]() 271525 Eaton | In Stock | - | - | - | - | IP65 | - | Other | - | - | Plastic | Surface mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275 | - | 750 | 375 | ||
![]() 266026 Eaton | In Stock | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | 690 - 690 | 0 | 1000 | - | - | Rocker lever | - | Bolt connection | - | - | - | - | - | - | - | - | ||
![]() 266017 Eaton | In Stock | - | - | - | 1pc(s) | - | IP20 | Other | Built-in device fixed built-in technique | Black | - | - | 400A | 400A | 690V | 0 | 0 | - | - | - | - | - | - | 690 - 690 | 0 | 400 | Yes | - | Rocker lever | - | Screw connection | - | - | - | - | - | - | - | - | ||
![]() 015073 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | 500 - 500 | 0 | 10 | - | - | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | ||
![]() 149439 Eaton | In Stock | - | - | Other | - | - | IP2X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | Cover grip | - | Screw connection | - | - | - | - | - | - | - | - | ||
![]() 158955 Eaton | In Stock | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | ||
![]() 159032 Eaton | In Stock | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | ||
![]() 159139 Eaton | In Stock | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | ||
![]() 382084-4 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H055416-150 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2089-4-2S Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2088-8-8S Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H055416-10-SSCE Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12E-S72 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |