- Module Type
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage
- Input Signal Type
- Series
- Operating Temperature Range
- Output Signal Type
- Barrier Type
- Number of Channels
- Mounting Type
- Termination
Attribute column
Manufacturer
Eaton Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Input Signal Type | Maximum Operating Temperature | Minimum Operating Temperature | Output Signal Type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Resistance | Composition | Power (Watts) | Supply Voltage | Failure Rate | Number of Channels | Barrier Type | Operating Temperature Range | Input Range | Output Range | Features | Module Type | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTL5524 Eaton | In Stock | - | - | DIN Rail Mount | - | - | Voltage | +60°C | -20°C | Voltage | - | - | MTL | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | -20 → +60°C | 1.4 → 4.5V dc | 13.6 → 24V | - | Solenoid Driver | - | ||
![]() MTL1145 Eaton | In Stock | - | - | DIN Rail Mount | - | - | Current | +60°C | -20°C | Current, Voltage | - | - | MTL | - | - | - | - | Screw | - | - | - | - | 10 → 32V dc | - | - | - | -20 → +60°C | 0 → 22mA | 7.5 V, 0 → 22mA | - | Loop Powered Current Repeater | - | ||
![]() MTL5546Y Eaton | In Stock | - | - | DIN Rail Mount | - | - | Current, Voltage | - | - | Current | - | - | MTL | - | - | - | - | Screw | - | - | - | - | 20 → 35V dc | - | - | - | - | - | 4 → 20mA | - | Signal Isolator | - | ||
![]() MTL5532 Eaton | In Stock | - | - | - | - | - | Current, Pluse, Voltage | +60°C | -20°C | - | - | - | MTL5500 | - | - | - | - | - | - | - | - | - | 24V dc | - | 1 | Galvanic Barrier | -20 → +60°C | - | - | - | - | - | ||
![]() MTL5525 Eaton | In Stock | - | - | DIN Rail Mount | - | - | Voltage | +60°C | -20°C | Voltage | - | - | MTL | - | - | - | - | Cable | - | - | - | - | - | - | - | - | -20 → +60°C | 1.4 → 4.5V dc | 7.8 → 24V | - | Solenoid Driver | - | ||
![]() MTL1249 Eaton | In Stock | - | - | DIN Rail Mount | Axial | Axial | Current, Voltage | +60°C | -20°C | Current, Voltage | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | Screw | ±50ppm/°C | 53.6 Ohms | Metal Film | 0.25W, 1/4W | 18 → 32V dc | -- | - | - | -20 → +60°C | 0 → 1 V, 0 → 10 V, 0 → 100 mV, 0 → 2 mA, 0 → 5 V, 1 → 5 V, 4 → 20mA | 0 → 10 V, 0 → 20 mA, 0 → 5 V, 1 → 5 V, 2 → 10 V, 4 → 20mA | Flame Retardant Coating, Safety | Analogue Signal Converter | -- | ||
![]() MTL7706+/RS Eaton | In Stock | - | - | - | - | - | Current | +65°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 28V dc | - | 1 | Zener Barrier | Maximum of +65°C | - | - | - | Intrinsic Safety Barrier | - | ||
![]() MTL5531/RS Eaton | In Stock | - | - | - | - | - | - | +60°C | -20°C | - | - | - | MTL5500 | - | - | - | - | - | - | - | - | - | 20 → 35V dc | - | 1 | Galvanic Barrier | -20 → +60°C | - | - | - | Vibration Transducer | - | ||
![]() MTL5513/RS Eaton | In Stock | - | - | - | - | - | NAMUR Sensor, Switch | +60°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 → 35V dc | - | 2 | Galvanic Barrier | - | - | - | - | Solenoid Driver | - | ||
![]() MTL7761AC/RS Eaton | In Stock | - | - | - | - | - | - | +60°C | -20°C | - | - | - | MTL7700 | - | - | - | - | - | - | - | - | - | 14V dc | - | 2 | Zener Barrier | -20 → +60°C | - | - | - | Intrinsic Safety Barrier | - | ||
![]() MTL7789PLUS/RS Eaton | In Stock | - | - | - | - | - | Digital | +60°C | -20°C | - | - | - | CROUSE-HINDS | - | - | - | - | - | - | - | - | - | 26.6V | - | 2 | Zener Barrier | -20 → +60°C | - | - | - | Intrinsic Safety Barrier | - | ||
![]() MTL5521/RS Eaton | In Stock | - | - | - | - | - | Current | +60°C | -20°C | Current | - | - | MTL5500 | - | - | - | - | - | - | - | - | - | 20 → 35V dc | - | 1 | Galvanic Barrier | -20 → +60°C | - | - | - | Solenoid Driver | - | ||
![]() MTL5514D Eaton | In Stock | - | - | DIN Rail Mount | - | - | Voltage | +60°C | -20°C | Relay | - | - | MTL | - | - | - | - | Cable | - | - | - | - | 40 V dc, 230V ac | - | - | - | -20 → +60°C | 7 → 9V dc | 1.2 → 2.1mA | - | Switch/Proximity Detector | - | ||
![]() MTL7756AC/RS Eaton | In Stock | - | - | - | - | - | RTD, Thermocouple | +65°C | -20°C | - | - | - | MTL7700 | - | - | - | - | - | - | - | - | - | 3V dc | - | 3 | Zener Barrier | Maximum of +65°C | - | - | - | Intrinsic Safety Barrier | - | ||
![]() MTL5581 Eaton | In Stock | - | - | DIN Rail Mount | - | - | Voltage | +60°C | -20°C | Voltage | - | - | MTL | - | - | - | - | Cable | - | - | - | - | - | - | - | - | -20 → +60°C | 0 → ±5mV | - | - | Signal Isolator | - | ||
![]() MTL5582B Eaton | In Stock | - | - | DIN Rail Mount | Axial | Axial | RTD | - | - | Resistance | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | Screw | ±50ppm/°C | 4.22 kOhms | Metal Film | 0.25W, 1/4W | 20 → 35V dc | -- | - | - | - | 10 Ω → 400Ω | 10 Ω → 400Ω | Flame Retardant Coating, Safety | Resistance Isolator to repeat RTD Signals | -- | ||
![]() MTL1211 Eaton | In Stock | - | - | DIN Rail Mount | Axial | Axial | Current, Voltage | +60°C | -20°C | Current, Voltage | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | Screw | ±50ppm/°C | 523 Ohms | Metal Film | 0.25W, 1/4W | 18 → 32V dc | -- | - | - | -20 → +60°C | - | - | Flame Retardant Coating, Safety | Switch/Proximity Detector | -- | ||
![]() MTL1171 Eaton | In Stock | - | - | DIN Rail Mount | Axial | Axial | Thermocouple | +60°C | -20°C | Current, Voltage | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | Screw | ±50ppm/°C | 43.2 Ohms | Metal Film | 0.25W, 1/4W | - | -- | - | - | -20 → +60°C | - | 1 → 5 V, 4 → 20mA | Flame Retardant Coating, Safety | Temperature Converter | -- | ||
![]() MTL1143 Eaton | In Stock | - | - | DIN Rail Mount | Axial | Axial | Current | +60°C | -20°C | Current | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | Screw | ±50ppm/°C | 6.34 kOhms | Metal Film | 0.25W, 1/4W | 18 → 32V dc | -- | - | - | -20 → +60°C | 4 → 20mA | ≥16.5 V, 4 → 20mA | Flame Retardant Coating, Safety | Transmitter Power Supply | -- | ||
![]() MTL5549Y Eaton | In Stock | - | - | DIN Rail Mount | Axial | Axial | Current, Voltage | - | - | Current | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | Screw | ±50ppm/°C | 27.4 kOhms | Metal Film | 0.25W, 1/4W | 20 → 35V dc | -- | - | - | - | - | 4 → 20mA | Flame Retardant Coating, Safety | Signal Isolator | -- |