- Series
- IP Rating
- Supply Voltage
- Current Type
- Maximum Temperature
- Minimum Temperature
- Special Features
- Housing Material
- Mounting Styles
- Type
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Eaton Stackable Tower Lighting and Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Current Type | Manufacturer | Manufacturer Part Number | Maximum Temperature | Minimum Temperature | Mounting | Mounting Styles | Special Features | Suitable for | Series | Type | Power Rating | Supply Voltage | Current Rating | Input Type | Fuse Class | Connection Type | Lens Diameter | IP Rating | Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS/SB/024/R/110/RL Eaton | In Stock | - | - | - | ABS, PC | DC | - | - | +70°C | -25°C | - | Wall Mount | EN54-3 | - | Eaton Fulleon | - | - | 18 → 30 V dc | - | - | - | - | - | IP66 | - | ||
![]() 7021121FUL-0036X Eaton | 2285 |
| - | - | ABS, PC | DC | - | - | +70°C | -25°C | - | Wall Mount | EN54-3 | - | Eaton Fulleon | - | - | 18 → 30 V dc | - | - | - | - | - | IP66 | - | ||
![]() EF009SB Eaton | 24 | - | - | - | - | DC | - | - | - | - | - | Base Mount | BS5839 | - | Eaton Fulleon | - | - | 25.5 → 35 V dc | - | - | - | - | - | - | - | ||
![]() EF009WP Eaton | 19 |
| - | - | - | DC | - | - | - | - | - | Base Mount | BS5839 | - | Eaton Fulleon | - | - | 25.5 → 35 V dc | - | - | - | - | - | - | - | ||
![]() REM/C/B Eaton | In Stock | - | - | - | ABS | DC | - | - | +60°C | -20°C | - | - | BS5839 | - | Fulleon, LED Remote Indicator | - | - | 5 → 30 V dc | - | - | - | - | - | IP23 | - | ||
![]() CU1SPB024F06RNI2BR Eaton | 707 |
| - | - | - | DC | - | - | - | - | - | Stainless Steel Bracket with Ratchet Facility | - | - | CU1 | - | - | 24 V | - | - | - | - | - | - | - | ||
![]() 171454 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 171443 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | SL7 series signal device | - | SL7-CB-100 | - | - | - | - | - | - | - | - | - | ||
![]() 171301 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7092331FUL-0367 Eaton | In Stock | - | - | - | Polycarbonate | AC, DC | - | - | +70°C | -40°C | - | - | Fade Resistant Body Colour, Industrial Signaling Alarm, Robust Industrial Sounder Beacon, Versatile 4 Stage Alarm | - | Eaton Fulleon | - | - | 10 → 60 V ac/dc | - | - | - | - | - | IP69 | - | ||
![]() 7092324FUL-0360 Eaton | In Stock | - | - | - | Polycarbonate | AC | - | - | +70°C | -40°C | - | - | Fade Resistant Body Colour, Industrial Signaling Alarm, Robust Industrial Sounder Beacon, Versatile 4 Stage Alarm | - | Eaton Fulleon | - | - | 115 → 230 V ac | - | - | - | - | - | IP69 | - | ||
![]() 7092363FUL-0399 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Fulleon | - | - | - | - | - | - | - | - | IP69 | - | ||
![]() FL/RL/R/D/SEP/S Eaton | In Stock | - | - | - | ABS | DC | - | - | +55°C | -10°C | - | Wall Mount | EN54-3 | - | Eaton Fulleon | - | - | 18 → 24 V dc | - | - | - | - | - | IP55, IP65 | - | ||
| Tiny WHSL | 2483 |
| - | - | - | - | - | - | +60°C | -30°C | - | Base Mount | - | - | Eaton Moeller | - | - | 24 V ac/dc | - | - | - | Screw | - | - | 295mm | ||
![]() 7021122FUL-0038X Eaton | 998 |
| - | - | ABS, PC | DC | - | - | +70°C | -25°C | - | Wall Mount | EN54-3 | - | Eaton Fulleon | - | - | 18 → 30 V dc | - | - | - | - | - | IP66 | - | ||
![]() SL-100-L-RYG/24 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | ||
![]() SL7-L24-G Eaton | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mm | - | - | ||
![]() SL7-L24-B Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mm | - | - | ||
![]() SYG1/LX-W/RF/W1 Eaton | In Stock | - | - | Aluminum | - | DC | Grove Gear | EL-B818-15-D | +55°C | -10°C | - | Wall Mount | EN54-23 | - | Eaton Fulleon | - | - | 18 → 28 V dc | - | Solid Shaft | - | - | - | - | - | ||
![]() ROLP/W1/LX-W/RF Eaton | In Stock | - | - | - | - | DC | ABB | OS400J30 | +75°C | -25°C | Panel | Wall Mount | EN54-3 | - | Eaton Fulleon | - | - | 19 → 28 V dc, 9 → 15 V dc | 400 A | - | J | - | - | - | - |