- Degree of protection (IP)
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Frequency
- Pollution degree
- Built-in depth
- Voltage type
- Overvoltage category
- Degree of protection (NEMA)
- Colour front ring
- Construction type lens
- Material front ring
Attribute column
Manufacturer
Eaton Barriers, Barricades, Floor Markings, Tapes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Shape | (Ø) | Approvals | Brand | Built-in depth | Button Ø | Case Code - in | Case Code - mm | Colour front ring | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type lens | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Mounting Styles | Nominal current | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overvoltage category | Pollution degree | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Recovered Diameter | Reverse Stand-off Voltage | RoHS | Type of electric connection | Type of electrical connection of main circuit | Unit Weight | Unlocking mechanism | Voltage type | Voltage type for actuating | Voltage, Rating | With front ring | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Subcategory | Power Rating | Technology | Frequency | Termination Style | Element Configuration | Power Line Protection | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Product Type | Number of Unidirectional Channels | Min Breakdown Voltage | Features | Product Category | Shrink Ratio | Height | Length | Width | Recovered Wall Thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 121460 Eaton | In Stock | - | - | - | - | - | - | 45mm | - | - | - | 22.5mm | - | - | Other | - | - | Round | 1pc(s) | IP67/IP69K | 4X | (Ø) 45 mm | Red | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Turn | - | - | - | No | - | - | - | - | - | M22-PVLT45P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 132439 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Titanium | - | - | Round | - | IP67/IP69K | 4X, 13 | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | 0 | 2 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104442 Eaton | In Stock | - | - | Production (Last Updated: 1 month ago) | Surface Mount | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 0 | 1 | - | - | - | 0 | 3 | - | - | 24 - 24 | 24 - 24 | 0 - 0 | 45 | 25 | 13 | 11 | 6 | 11 | - | 13 V | Compliant | - | Screw connection | - | - | - | AC | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | Zener | - | - | - | - | - | - | - | Single | No | 5 µA | 21.5 V | 70 A | 1.5 kW | Unidirectional | 1 mA | - | 1 | 14.4 V | - | - | - | - | - | - | - | ||
![]() 132434 Eaton | In Stock | - | - | - | - | - | Straight Tube | - | UL;CSA | - | - | - | - | - | Titanium | - | - | Round | - | IP67/IP69K | 4X, 13 | - | - | - | Thomas & Betts | CPO1500-6-A | Plastic | - | - | - | - | - | - | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75 Inches | - | - | Screw connection | - | - | - | - | - | - | Yes | -37 to 275 Degrees F | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | 0.04 Inches | ||
![]() 104426 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 0 | 1 | - | - | - | 0 | 3 | - | - | 24 - 24 | 24 - 24 | 0 - 0 | 20 | 12 | 7 | 5.5 | 3 | 7.4 | - | - | - | - | Screw connection | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121454 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121463 Eaton | In Stock | - | - | - | - | - | - | 45mm | - | Royalohm | - | 22.5mm | 0201 | 0603 | Other | - | - | Round | 1pc(s) | IP67/IP69K | 4X | (Ø) 45 mm | Red | 15000 | Royalohm | - | Other | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000006 oz | Turn | - | - | 25 V | No | - | Reel | General Purpose Thick Film | 5 % | 200 PPM / C | M22-PVT45P-MPI | 560 kOhms | - | - | - | - | General Purpose | Resistors | 50 mW (1/20 W) | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | - | 0.23 mm | 0.6 mm | 0.3 mm | - | ||
![]() 170214 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170215 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75 - 35 | 0.75 - 35 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | 40 | 240 - 415 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170213 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121366 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170649 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 75.5 | - | - | - | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170622 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 75.5 | - | - | - | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170621 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 75.5 | - | - | - | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170630 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 75.5 | - | - | - | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170631 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 75.5 | - | - | - | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170633 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 75.5 | - | - | - | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170643 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 75.5 | - | - | - | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170646 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 75.5 | - | - | - | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170647 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 75.5 | - | - | - | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |