- Degree of protection (IP)
- Connectable conductor cross section multi-wired
- Connectable conductor cross section solid-core
- Frequency
- Pollution degree
- Built-in depth
- Voltage type
- Overvoltage category
- Degree of protection (NEMA)
- Colour front ring
- Construction type lens
- Material front ring
Attribute column
Manufacturer
Eaton Barriers, Barricades, Floor Markings, Tapes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | (Ø) | Built-in depth | Button Ø | Colour front ring | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type lens | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Factory colour | Material front ring | Model | Nominal cross section | Nominal current | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of indicator lights | Overload release current setting | Overvoltage category | Pollution degree | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation power at AC-3, 400 V | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of accessory/spare part | Type of electric connection | Type of electrical connection of main circuit | Unlocking mechanism | Voltage type | Voltage type for actuating | With front ring | Series | Part Status | Type | Depth | Frequency | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170260 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 2.5 - 50 | 2.5 - 50 | - | - | IP20 | - | - | - | - | - | - | 125 | 240 - 415 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | ||
![]() 121799 Eaton | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | 25 | - | 160 | ||
![]() 132438 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Titanium | - | - | Round | - | IP67/IP69K | 4X, 13 | - | - | Plastic | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170119 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121464 Eaton | In Stock | - | - | - | - | - | - | 60mm | - | 22.5mm | Other | - | - | Round | 1pc(s) | IP67/IP69K | 4X | (Ø) 60 mm | Red | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turn | - | - | No | - | - | M22-PVT60P | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121465 Eaton | In Stock | - | - | - | - | - | - | 60mm | - | 22.5mm | - | - | - | - | 1pc(s) | - | - | (Ø) 60 mm | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turn | - | - | - | - | - | M22-PVT60P-MPI | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121462 Eaton | In Stock | - | - | - | - | - | - | 45mm | - | 22.5mm | Other | - | - | Round | 1pc(s) | IP67/IP69K | 4X | (Ø) 45 mm | Red | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turn | - | - | No | - | - | M22-PVT45P | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121741 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | 0 | 1 | - | - | - | 0 | 3 - 12 | - | - | Yes | 230 - 230 | 0 - 0 | 0 - 0 | 4 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | Screw connection | - | - | AC | - | pushPIN™ | Active | Top Mount | 102 | - | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | -- | -- | -- | 198 | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 132437 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Titanium | - | - | Round | - | IP67/IP69K | 4X, 13 | - | - | Plastic | - | - | - | - | - | - | 0 | 1 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 102828 Eaton | In Stock | - | - | - | - | - | - | - | 70.5 | - | - | 1.5 - 16 | 1.5 - 35 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | ||
![]() 170707 Eaton | In Stock | - | - | - | - | - | - | - | 75.5 | - | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | ||
![]() 170623 Eaton | In Stock | - | - | - | - | - | - | - | 75.5 | - | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | ||
![]() 170708 Eaton | In Stock | - | - | - | - | - | - | - | 75.5 | - | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | ||
![]() 170645 Eaton | In Stock | - | - | - | - | - | - | - | 75.5 | - | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | ||
![]() 170632 Eaton | In Stock | - | - | - | - | - | - | - | 75.5 | - | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | ||
![]() 170121 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170342 Eaton | In Stock | - | - | - | - | - | - | - | 70.5 | - | - | 1.5 - 16 | 1.5 - 35 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | - | ||
![]() 170644 Eaton | In Stock | - | - | - | - | - | - | - | 75.5 | - | - | 1 - 25 | 1 - 25 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | ||
![]() 121461 Eaton | In Stock | - | - | - | - | - | - | 60mm | - | 22.5mm | Other | - | - | Round | 1pc(s) | IP67/IP69K | 4X | (Ø) 60 mm | Red | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turn | - | - | No | - | - | M22-PVLT60P | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170126 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Luminaire connection adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |