- Material
- Width
- Height
- Series
- Model
- Depth
- Degree of protection (IP)
- Length
- Type
- RoHS
- Color
- Frequency
Attribute column
Manufacturer
Eaton Signs, Nameplates, Posters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Shape | Package Cooled | Material Finish | Accessory | Adjustment range undelayed short-circuit release | Approvals | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Finish Mating | Contact Materials | Contact Sizes | Current - Continuous Drain (Id) @ 25℃ | Degree of protection (IP) | Device construction | Drive Voltage (Max Rds On, Min Rds On) | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material quality | Material suitability | Mfr | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Overload release current setting | Overvoltage category | Package | Pollution degree | Power Dissipation (Max) | Primary Material | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated permanent current Iu | RoHS | Spare part | Surface protection | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Type of fastening | Voltage type | Voltage type for actuating | With integrated under voltage release | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Composition | Color | Fastening Type | Contact Type | Technology | Orientation | Shielding | Ingress Protection | Depth | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Housing Color | ESR (Equivalent Series Resistance) | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Includes | FET Feature | Number of Gangs | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 143822 Eaton | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 124258 Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | 14.31818 MHz | ±50ppm | - | - | - | 100 Ohms | - | - | - | - | 21pF | Fundamental | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() 129712 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | 1 | 0 | 0 | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 125323 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Concrete,Limestone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143826 Eaton | In Stock | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Metric | - | - | - | - | - | - | - | Retail Package | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 266 | - | - | - | ||
![]() 123057 Eaton | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Glenair | Through-feed current converter | - | - | - | - | - | - | - | Retail Package | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | Solder | Receptacle, Female Sockets | - | - | - | Silver | Threaded | - | - | F | - | - | - | - | - | Nickel/PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 123594 Eaton | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | 16 (4), 20 (8) | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | - | DC | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | Active | -- | - | Plug Housing | For Male Pins | 12 | - | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Chromate over Cadmium | 15-97 | Olive Drab | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | Coupling Nut | - | - | - | - | - | -- | - | ||
![]() 120777 Eaton | In Stock | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | Grey | - | - | - | - | - | - | 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 405 | - | - | 430 | - | - | ||
![]() 126047 Eaton | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | Two-part rocker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | - | Engage (snap) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | 55 | - | - | ||
![]() 143985 Eaton | In Stock | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | 50 | - | - | ||
![]() 144559 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Connecting cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143890 Eaton | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 15.85°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 300 | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 119263 Eaton | In Stock | - | - | Surface Mount | 6-UDFN Exposed Pad | - | - | - | 6-DFN-EP (2x2) | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A (Ta) | - | - | 1.5V, 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8W (Ta) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | Active | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P-Channel | 21 mOhm @ 8A, 4.5V | 900mV @ 250µA | 1370pF @ 6V | 18nC @ 4.5V | 12V | ±8V | - | -- | - | - | - | - | - | 155 | - | - | 325 | - | - | ||
![]() 120646 Eaton | In Stock | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | cULus | 70.5 | 1 - 25 | 1 - 25 | - | - | - | - | IP20 | - | - | - | Cooper | 5068B-BOX | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | Brown | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 116042 Eaton | In Stock | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470 | - | - | 235 | - | - | ||
![]() 142516 Eaton | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | 70.5 | 1 - 25 | 1 - 25 | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 144224 Eaton | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanized | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 305 | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 129711 Eaton | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 750 - 1250 | - | - | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 100 - 125 | - | - | - | - | - | - | - | - | - | 125 | - | - | - | - | Rocker lever | Frame clamp | - | - | - | No | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 9.30°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | ||
![]() 113286 Eaton | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 480 - 800 | - | - | - | - | - | - | - | - | IP20 | Built-in device plug-in technique | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 63 - 80 | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | Rocker lever | Screw connection | - | - | - | No | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 23.98°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 120666 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 | 1 - 25 | 1 - 25 | - | - | - | - | IP20 | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | 3 | Bulk | 2 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |