- Material
- Width
- Height
- Series
- Model
- Depth
- Degree of protection (IP)
- Length
- Type
- RoHS
- Color
- Frequency
Attribute column
Manufacturer
Eaton Signs, Nameplates, Posters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Adjustment range undelayed short-circuit release | Brand | Cable Types | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Display | Factory Pack QuantityFactory Pack Quantity | Fitting type (details) | Manufacturer | Manufacturer part # | Material quality | Max. ambient temperature | Maximum Operating Temperature | Mfr | Min. ambient temperature | Minimum Operating Temperature | Model | Mounting Styles | No. of analogue inputs | No. of digital inputs (max.) | No. of inputs (max.) | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Phase failure sensitive | Product Status | Rated operating voltage | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | Real-time clock | RoHS | Surface protection | Switch off technique | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Unit Weight | Voltage Rating (DC) | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Packaging | Series | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Color | Gender | Capacitance | Subcategory | Power Rating | Technology | Shielding | Depth | Style | Termination Style | Contact Style | Lead Diameter | Voltage | Product Type | Operating Temperature Range | Number of Positions/Contacts | Product | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 119887 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 1000 - 1000 | - | 0 | 1400 | - | - | - | - | - | - | Rocker lever | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143495 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143844 Eaton | In Stock | - | - | - | Steel | 0.827 | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | Singular profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanic/electrolytic zinc plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1015 | 25 | 16 | ||
![]() 120749 Eaton | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 290 | - | 700 | ||
![]() 120789 Eaton | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 | - | 925 | ||
![]() 125685 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 124325 Eaton | In Stock | - | - | - | - | - | 10000 - 50000 | - | - | IP20 | - | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2 | 2000 - 5000 | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | Push button | Rail connection | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143488 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 106404 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 72 x 107.5 x 90 mm | No | - | Top-hat rail | - | 106404 | - | +55°C | - | - | -25°C | - | - | - | 4 | 12 | 12 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EC4P-222-MTAX1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | 72mm | 107.5mm | ||
![]() 143846 Eaton | In Stock | - | - | - | Steel | 1.071 | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | Singular profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanic/electrolytic zinc plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1315 | 25 | 16 | ||
![]() 124225 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | 120 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 124218 Eaton | In Stock | - | - | Terminal: ¼in Triple Quick-Connect, w/Bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | 2.00in Round Case | - | ±6% | - | - | - | - | - | - | 356uF | - | - | - | - | - | - | - | - | - | 440VAC | - | - | - | - | - | - | - | - | - | ||
![]() 115450 Eaton | In Stock | - | - | - | - | - | 320 - 560 | - | - | IP20 | - | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 - 40 | - | Yes | - | 690 - 690 | 11 | 18.5 | 40 | 35 | - | - | - | Thermomagnetic | - | Rocker lever | Other | - | - | No | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88 | - | - | - | - | - | - | - | - | - | - | - | 145 | - | 90 | ||
![]() 120779 Eaton | In Stock | - | - | Free Hanging (In-Line) | Metal | - | - | - | Round Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Other | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NetKey® | - | - | Plug to Plug | - | - | Black | - | - | - | - | - | Unshielded | 145 | Cat6 | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | 405 | 49.21 (15.00m) | 425 | ||
![]() 102439 Eaton | In Stock | - | - | - | Steel | - | - | - | - | IP30 | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | 1710 | - | 615 | ||
![]() 120746 Eaton | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 190 | - | 500 | ||
![]() 115216 Eaton | In Stock | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1950 | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 150 | ||
![]() 124316 Eaton | In Stock | - | - | - | - | - | - | Xicon | - | - | - | - | - | - | - | 10 | - | Xicon | - | - | - | + 155 C | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.359794 oz | - | - | - | - | Bulk | CR-RC | 5 % | 350 PPM / C | - | Cement Power Resistor | 51 Ohms | - | - | - | Resistors | 10 W | Wirewound | - | - | - | Axial | - | 0.75 mm | - | Wirewound Resistors | - 55 C to + 155 C | - | Power Resistors Wirewound Cement Filled Ceramic | - | Wirewound Resistors - Through Hole | 9 mm | 49 mm | 10 mm | ||
![]() 120801 Eaton | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 | - | 1125 | ||
![]() 124320 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |