- Material
- Width
- Height
- Series
- Model
- Depth
- Degree of protection (IP)
- Length
- Type
- RoHS
- Color
- Frequency
Attribute column
Manufacturer
Eaton Signs, Nameplates, Posters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Weight | Insert Material | Core Material | Accessory | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Base Product Number | Bend radius protection/trumpet flare | Brand | Built-in depth | Connections | Contact Materials | Contact Sizes | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Display | Door Type | Electrical lifespan | Explosion safety category for dust | Explosion safety category for gas | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | Fieldbus connection over separate bus coupler possible | Front built-in possible | Glass-fibre reinforced | Height of the front | IO link master | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Material housing | Material quality | Max. ambient temperature | Max. operating voltage | Max. temperature | Memory Types | Mfr | Min. ambient temperature | Min. operating voltage | Min. temperature | Model | Mounting Styles | No. of pins | Nominal thread size metric/PG | Number of buttons with LED | Number of colours of the display | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Package | Part # Aliases | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | RoHS | Screen diagonal | Shock resistant | SIL according to IEC 61508 | Spare part | Special Features | Suitable for safety functions | Supply voltage DC | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Surface protection | Switching voltage (max.) | System accessory | Thread length | Type of accessory/spare part | Type of display | Type of electric connection | Unit Weight | Voltage type of supply voltage | Voltage, Rating | Wall mounting/direct mounting | Width of the front | With colour display | With lock | With locknut | With touch screen | Wrench width | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Capacitance | Fastening Type | Subcategory | Contact Type | Pitch | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Supply Voltage | Depth | Current Rating | Frequency | Base Part Number | Shell Finish | Shell Size - Insert | Termination Style | Function | Contact Gender | Housing Color | Note | Voltage | Interface | Termination Type | Memory Size | Shell Size, MIL | Current - Supply | Access Time | Memory Format | Memory Interface | Utilized IC / Part | Supplied Contents | Write Cycle Time - Word, Page | Product Type | Includes | Primary Attributes | Embedded | Secondary Attributes | Product | Features | Product Category | Count | Memory Organization | Diameter | Height | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 143478 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143475 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Phenolic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C to +125°C | - | - | - | 0.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143861 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Other | - | 0.13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | Singular profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 | 44 | 28.5 | - | - | ||
![]() 144064 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | - | IP20 | - | 1 | - | - | - | - | None | None | - | - | Yes | No | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | - | No | No | No | No | No | No | Yes | - | - | - | None | - | - | No | 0 - 0 | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | - | - | Yes | - | - | - | Flat plug-in connection | - | DC | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 102 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 35 | - | - | ||
![]() 125247 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | - | - | MHMVD06B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143481 Eaton | In Stock | - | - | - | Surface Mount | 6-CLCC | - | - | - | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | - | Active | - | - | - | VCXO | - | - | - | - | - | - | - | - | 2.375 V ~ 2.625 V | - | - | - | - | - | - | 100MHz | IDT8N4SV76LC | - | - | - | - | - | - | - | - | - | - | - | - | 136mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() 119220 Eaton | In Stock | - | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | - | - | -- | - | Yes | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | 6 | - | - | Bayonet Lock | - | Crimp | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | - | Cadmium over Nickel | 11-98 | - | - | - | Olive Drab | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | ||
![]() 122881 Eaton | In Stock | - | - | - | Surface Mount | 64-LBGA | - | - | - | 64-FBGA (13x11) | - | - | - | - | - | - | - | - | S29GL032 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | Infineon Technologies | - | - | - | - | - | - | - | - | - | 8 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat plug-in connection | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | GL-N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Mbit | - | - | 90 ns | FLASH | Parallel | - | - | 90ns | - | - | - | - | - | - | - | - | - | 4M x 8, 2M x 16 | - | - | - | - | - | - | ||
![]() 125835 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | 370 | - | - | - | - | IP43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | 370 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1300 | - | 820 | - | - | ||
![]() 142538 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 | - | - | - | 1pc(s) | - | IP65 | - | (W x H) 210 mm x 135 mm | Yes | - | - | - | - | - | - | - | - | - | 135 | No | - | - | - | 142538 | - | - | - | +50°C | 28.8V DC | - | - | - | 0°C | 20.4V DC | - | - | - | - | - | 0 | 65536 | - | - | - | 1 | 1 | 0 | 1 | 0 | 1 | 0 | 2 | 0 | 0 | 800 | 480 | 1 | - | - | - | - | No | No | No | No | No | No | - | 7 | - | - | - | - | No | 20.4 - 28.8 | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | Yes | - | - | - | - | - | TFT | - | - | DC | - | No | 210 | Yes | - | - | Yes | - | - | - | - | - | - | - | - | - | - | TFT display, 7 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SW interface,1 HW interface Industrial Ethernet,1 HW interface RS-232,1 HW interface RS-485,2 HW interfaces USB,1 HW interface other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 135mm | - | 210mm | - | - | ||
![]() 143493 Eaton | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 102445 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | - | - | Other | - | Other | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Advanced Energy | - | - | - | - | - | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000325203 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thyro-A | - | - | - | - | - | - | - | - | White | - | - | Power Condition | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Conditioning | - | - | - | - | - | - | Power Conditioning | - | - | - | 1710 | - | 615 | - | - | ||
![]() 102446 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | 615 | - | - | ||
![]() 143838 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Steel | - | 0.094 | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | Other | - | - | - | - | - | - | - | - | Singular profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanic/electrolytic zinc plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EB3L | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | 115 | 25 | 16 | - | - | ||
![]() 115949 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aptiv (formerly Delphi) | - | Screw terminals | - | - | 1pc(s) | - | - | - | - | - | - | 1.3 x 10<sup> 6 </sup> | - | - | - | 1 | - | - | - | - | - | - | Aptiv | - | - | - | - | - | - | - | +60°C | - | - | - | - | -25°C | Top mounting | - | 1-pin | - | - | - | 0 | 1 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33501948 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V AC | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | DILA-XHI01-S | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | Terminals | pluggable | Automotive Connectors | - | - | - | - | - | - | - | - | ||
![]() 120785 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5 | - | - | - | - | - | - | - | - | - | - | No | - | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 | - | 525 | - | - | ||
![]() 1320-24 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | Double Door, Single Door | - | - | - | - | 40 | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | BS5839 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.507945 oz | - | 250 V | - | - | - | - | - | - | - | - | - | Eaton Fulleon | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | 24V dc | 47 mm | 200 A | - | - | - | - | Crimp | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | Power to the Board | - | - | 65mm | 95 mm | - | 95mm | - | - | ||
![]() 143484 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | ||
![]() 125679 Eaton | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel, Tray Package | - | 0.11in (2.8mm) L x 0.11in (2.8mm) W x 0.103in (2.6mm) H | ±0.05pF | - | - | - | - | - | - | - | 200pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 124227 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MTO-EV006 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marutsuelec Co., Ltd. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor Controller/Driver | - | - | - | - | - | - | - | - | - | - | - | - | TB67H400AHG | Board(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |