- Material
- Width
- Height
- Series
- Model
- Depth
- Degree of protection (IP)
- Length
- Type
- RoHS
- Color
- Frequency
Attribute column
Manufacturer
Eaton Signs, Nameplates, Posters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Weight | Insert Material | Shape | Package Cooled | Material Finish | Core Material | Adjustment range undelayed short-circuit release | Approvals | Base Product Number | Contact Finish Mating | Contact Sizes | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Dimensions | Enclosure | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material quality | Mfr | Model | Modular version | Mounting Styles | MSL | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Overload release current setting | Package | Primary Material | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Rated permanent current Iu | RoHS | Suitable for wall mounting | Surface protection | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With integrated under voltage release | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Composition | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Shell Size - Insert | Housing Color | Output Type | Note | Interface | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Output Configuration | Output Current | Shell Size, MIL | Number of Poles | RPM | Includes | Display Type | Display Mode | Overload Protection | Display Format | Overall Length | Thermal Resistance @ Natural | Control Voltage | Power Dissipation @ Temperature Rise | Connection Type | Features | Phase | Diameter | Height | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 143852 Eaton | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | Steel | 0.379 | - | - | - | - | - | - | - | KJB6T | Gold | - | - | - | - | - | - | - | - | - | Other | ITT Cannon, LLC | Singular profile | - | - | - | - | - | - | - | - | - | - | - | Bulk | Metal | Active | - | - | - | - | - | - | - | - | - | - | - | - | Galvanic/electrolytic zinc plated | - | - | - | - | - | - | -65°C ~ 200°C | - | KJB | - | - | - | Crimp | Plug, Male Pins | - | 32 | - | - | Threaded | - | - | C | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 19-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | 25 | 465 | 50.0µin (1.27µm) | - | ||
![]() 125999 Eaton | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | 670 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 | - | 720 | - | - | ||
![]() 125315 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite / Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C to +105°C | - | - | 0.05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143479 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, CSA, IEC, UL | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33M0600TFAJNNNNWB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 127095 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | O-Z Gedney | RBLG6150 | - | - | - | No | - | - | 1 | 0 | - | - | - | 0 | 3 | - | - | - | - | 24 - 24 | 24 - 24 | 0 - 0 | 22 | 12 | 6.6 | 5.5 | 3 | 3.7 | - | - | - | - | - | - | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 139571 Eaton | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | - | -- | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 200 - 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | - | Plug Housing | For Female Sockets | 5 | - | - | Bayonet Lock | Crimp | - | D | Unshielded | Environment Resistant | - | - | - | Cadmium over Nickel | 14-5 | Olive Drab | - | Contacts Not Included | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | -- | ||
![]() 122882 Eaton | In Stock | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat plug-in connection | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 102462 Eaton | In Stock | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | White | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | 2010 | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 127072 Eaton | In Stock | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 0 | 1 | - | - | - | 0 | 3 | - | - | - | - | 110 - 110 | 120 - 120 | 0 - 0 | 22 | 12 | 6.6 | 5.5 | 3 | 3.7 | - | - | - | - | - | - | Screw connection | AC | - | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() 120697 Eaton | In Stock | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | IP30 | Other | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | 315 | - | - | - | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 9.06°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | 1780 | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() 113307 Eaton | In Stock | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 1200 - 1200 | - | - | - | - | IP20 | - | Built-in device plug-in technique | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | 50 - 100 | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | Rocker lever | - | Screw connection | - | - | No | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 23.98°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() 119192 Eaton | In Stock | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | IP30 | Other | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 20.17°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | 2060 | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() 125666 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | Warrick a Brand of Gems Sensor | 16HMT3A4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 10 A | - | - | - | - | - | - | - | - | - | - | 24 VAC | - | - | - | - | - | - | - | - | - | - | ||
![]() 143820 Eaton | In Stock | - | - | Surface Mount | - | - | - | Steel | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | Bussmann | CB20720309 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | - | - | ||
![]() 102438 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | Other | Other | - | 56x42,5x1,9mm | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | -20...+70°C | - | BP12864C | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | Serial/Parallel | - | - | - | - | - | - | - | - | - | transmissive | negative | - | 128x64pix | - | - | - | - | - | - | - | - | 2010 | - | 415 | - | - | ||
![]() 124310 Eaton | In Stock | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | TO92 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 0...+70°C | - | n/a | ±0,29 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 115935 Eaton | In Stock | - | - | Footed (B3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | Toshiba | Y554SDMV7FS-PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC | - | Cast Iron | - | - | - | - | - | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,800 RPM | - | - | - | None | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | ||
![]() 144879 Eaton | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pfannenberg | 11632103110 | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 425 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | 202 | - | - | ||
![]() 119264 Eaton | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | Cooper | 13008566 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 Inches | - | - | - | - | - | - | - | 205 | - | 325 | - | - | ||
![]() 125662 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U2-18771 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |