- Material
- Width
- Height
- Series
- Model
- Depth
- Degree of protection (IP)
- Length
- Type
- RoHS
- Color
- Frequency
Attribute column
Manufacturer
Eaton Signs, Nameplates, Posters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Adjustment range undelayed short-circuit release | Base Product Number | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Device construction | Material quality | Memory Types | Mfr | Model | Nominal current | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Overload release current setting | Overvoltage category | Package | Pollution degree | Power Dissipation (Max) | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated current In | Rated permanent current Iu | Surface protection | Type of accessory/spare part | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type | Voltage type for actuating | With integrated under voltage release | Operating Temperature | Series | Size / Dimension | Color | Technology | Voltage - Supply | Depth | Frequency | Memory Size | Voltage - Forward (Vf) (Typ) | Current - Test | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Millicandela Rating | Wavelength - Peak | Display Type | Number of Characters | Digit/Alpha Size | Common Pin | Memory Organization | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170211 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 0.75 - 35 | 0.75 - 35 | IP20 | - | - | - | - | - | 40 | 240 - 415 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170262 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 2.5 - 50 | 2.5 - 50 | IP20 | - | - | - | - | - | 125 | 240 - 415 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 123740 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | - | - | - | 110 - 127 | 110 - 127 | 110 - 125 | - | - | - | - | - | Flat plug-in connection | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170572 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 75.5 | 1 - 25 | 1 - 25 | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 124266 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 - 240 | 220 - 240 | 220 - 250 | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143869 Eaton | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 | - | 250 | ||
![]() 143827 Eaton | In Stock | - | - | - | 18-DIP (0.600, 15.24mm), 13 Leads | - | Steel | - | - | HDSP-3901 | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | - | - | - | - | - | - | Tube | - | 105mW | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDSP-390x | 1.090 H x 0.786 W x 0.330 D (27.69mm x 19.96mm x 8.38mm) | Red | - | - | - | - | - | 2.6V | 100mA | - | - | - | - | 7mcd | 635nm | 7-Segment | 1 | 0.80 (20.32mm) | Common Anode | - | - | - | - | ||
![]() 143947 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 31.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | 250 | ||
![]() 115234 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143857 Eaton | In Stock | - | - | - | - | - | Steel | 0.758 | - | - | - | - | - | - | - | Other | - | - | Singular profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanic/electrolytic zinc plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34 | 25 | 715 | ||
![]() 170173 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 2.5 - 50 | 2.5 - 50 | IP20 | - | - | - | - | - | 80 | 240 - 415 | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120735 Eaton | In Stock | - | - | Surface Mount | 63-VFBGA | 63-VFBGA (9x11) | Steel | - | - | - | - | - | - | - | - | - | Non-Volatile | Winbond Electronics | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | FLASH - NAND (SLC) | 1.7V ~ 1.95V | - | - | 8Gbit | - | - | 25 ns | FLASH | ONFI | 35ns, 700µs | - | - | - | - | - | - | 1G x 8 | - | - | - | ||
![]() 102477 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 170 | ||
![]() 115227 Eaton | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter kit | - | - | - | - | - | - | - | - | - | - | - | - | 1750 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 150 | ||
![]() 124175 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1600 | - | - | - | - | - | Rail connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 124158 Eaton | In Stock | - | - | - | - | - | - | - | 1600 - 9600 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | - | - | - | 400 - 800 | - | - | - | - | - | - | - | - | - | 800 | - | - | Push button | - | Rail connection | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 125962 Eaton | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143851 Eaton | In Stock | - | - | - | - | - | Steel | 0.175 | - | - | - | - | - | - | - | Other | - | - | Singular profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanic/electrolytic zinc plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | 25 | 215 | ||
![]() 125702 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 127666 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |