- Material
- Width
- Height
- Series
- Model
- Depth
- Degree of protection (IP)
- Length
- Type
- RoHS
- Color
- Frequency
Attribute column
Manufacturer
Eaton Signs, Nameplates, Posters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Material | Brand | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Finish Mating | Contact Length-Mating | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Mated Stacking Heights | Model | Nominal current | Nominal voltage | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Overvoltage category | Package Type | Pollution degree | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | RoHS | Surface protection | Tradename | Type of electric connection | Voltage type | Voltage type for actuating | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Subcategory | Contact Type | Ingress Protection | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Frequency | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Product Type | Features | Product Category | Height | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 119224 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector / partition piece | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 135 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | 300 | - | - | - | ||
![]() 119924 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Floor plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 475 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | 325 | - | - | - | ||
![]() 125956 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4X, 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120668 Eaton | In Stock | - | - | - | - | - | - | - | 70 | 1 - 25 | 1 - 25 | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170334 Eaton | In Stock | - | - | - | - | - | - | - | 70.5 | 1.5 - 16 | 1.5 - 35 | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170339 Eaton | In Stock | - | - | - | - | - | - | - | 70.5 | 1.5 - 16 | 1.5 - 35 | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120673 Eaton | In Stock | - | - | - | - | - | - | - | 70 | 1 - 25 | 1 - 25 | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170212 Eaton | In Stock | - | - | - | - | - | - | - | - | 0.75 - 35 | 0.75 - 35 | - | - | - | IP20 | - | - | - | - | - | - | 63 | 240 - 415 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 123730 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | 208 - 240 | 208 - 240 | 220 - 250 | - | - | - | Flat plug-in connection | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 125428 Eaton | In Stock | - | - | - | Through Hole | Square | - | - | - | - | - | Gold | -- | Copper Alloy | - | - | - | Polyamide (PA), Nylon | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600VAC | -55°C ~ 105°C | Bulk | AMP-DUAC | Obsolete | Solder | Header | 4 | - | -- | 2 | Locking Ramp | - | Male Pin | -- | - | 0.504 (12.80mm) | Board to Board or Cable | All | -- | - | 0.165 (4.20mm) | Natural | 0.165 (4.20mm) | 0.138 (3.50mm) | Shrouded - 4 Wall | Tin-Lead | -- | - | Board Lock | - | - | - | 30.0µin (0.76µm) | -- | UL94 V-0 | ||
![]() 120747 Eaton | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 190 | 700 | - | - | - | ||
![]() 170286 Eaton | In Stock | - | - | - | - | - | - | - | 70.5 | 1.5 - 16 | 1.5 - 35 | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170335 Eaton | In Stock | - | - | - | - | - | - | - | 70.5 | 1.5 - 16 | 1.5 - 35 | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170294 Eaton | In Stock | - | - | - | - | - | - | - | 70.5 | 1.5 - 16 | 1.5 - 35 | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50/60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121441 Eaton | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 700 | - | - | - | ||
![]() 115232 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 143799 Eaton | In Stock | - | - | 12 to 14 Weeks | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Individual Bag | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cable | - | - | - | - | - | ||
![]() 143492 Eaton | In Stock | - | - | - | - | - | - | Epson Timing | - | - | - | - | - | - | - | - | 1 | - | Epson | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | SG-8101CB PR | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | Standard Clock Oscillators | - | - | - | - | - | ||
![]() 120788 Eaton | In Stock | - | - | - | - | - | Steel | Vishay / Sprague | - | - | - | - | - | - | - | - | 2000 | - | Vishay | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | TANTAMOUNT | - | - | - | - | - | Cut Tape | TH3 | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | Tantalum Capacitors - Solid SMD | 180 | 725 | - | - | - | ||
![]() 120775 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | 165 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 405 | 1125 | - | - | - |