- Degree of protection (IP)
- Degree of protection (NEMA)
- Width
- Depth
- Height
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for DeviceNet Safety
- Supporting protocol for EtherNet/IP
Attribute column
Manufacturer
Eaton Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Shape | Package Cooled | Material Finish | Degree of protection (IP) | Degree of protection (NEMA) | For Use With | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Output Frequency | Overload release current setting | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Rated operation power at AC-3, 400 V | Special Features | Standards Met | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | With optical interface | Series | Part Status | Type | Power Rating | Supply Voltage | Depth | Current Rating | Function | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Drive Type | Overall Length | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Overall Depth | Phase | IP Rating | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | 2071 |
| - | DIN Rail | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Hz | - | - | - | - | - | - | - | Enclosure Protoction Type is NEMA 0, No Special Drives Engineering Skills or Knowledge Required, Out-of-the-Box Commissioning without Parameterisation, Short-Circuit Resistence | CE, CSA, cULus, EAC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | 0.75 kW | 230 V ac | - | 4.3 A | - | - | - | - | Variable Speed | 230mm | - | - | 168mm | 1 | IP20 | - | - | - | - | ||
| Tiny WHSL | 2786 |
| - | DIN Rail | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Hz | - | - | - | - | - | - | - | Enclosure Protoction Type is NEMA 0, No Special Drives Engineering Skills or Knowledge Required, Out-of-the-Box Commissioning without Parameterisation, Short-Circuit Resistence | CE, CSA, cULus, EAC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | 0.75 kW | 480 V ac | - | 2.1 A | - | - | - | - | Variable Speed | 230mm | - | - | 168mm | 3 | IP20 | - | - | - | - | ||
| Tiny WHSL | 749 |
| - | DIN Rail | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Hz | - | - | - | - | - | - | - | Enclosure Protoction Type is NEMA 0, No Special Drives Engineering Skills or Knowledge Required, Out-of-the-Box Commissioning without Parameterisation, Short-Circuit Resistence | CE, CSA, cULus, EAC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | 7.5 kW | 480 V ac | - | 16 A | - | - | - | - | Variable Speed | 230mm | - | - | 168mm | 3 | IP20 | - | - | - | - | ||
| Tiny WHSL | 2805 |
| - | DIN Rail | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Hz | - | - | - | - | - | - | - | Enclosure Protoction Type is NEMA 0, No Special Drives Engineering Skills or Knowledge Required, Out-of-the-Box Commissioning without Parameterisation, Short-Circuit Resistence | CE, CSA, cULus, EAC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | 0.75 kW | 480 V ac | - | 2.1 A | - | - | - | - | Variable Speed | 230mm | - | - | 168mm | 3 | IP20 | - | - | - | - | ||
| Tiny WHSL | 886 |
| - | DIN Rail | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Hz | - | - | - | - | - | - | - | Enclosure Protoction Type is NEMA 0, No Special Drives Engineering Skills or Knowledge Required, Out-of-the-Box Commissioning without Parameterisation, Short-Circuit Resistence | CE, CSA, cULus, EAC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | 4 kW | 480 V ac | - | 8.5 A | - | - | - | - | Variable Speed | 230mm | - | - | 168mm | 3 | IP20 | - | - | - | - | ||
| Tiny WHSL | 586 |
| - | - | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 500Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | 7.5 kW | 400 V ac | - | 18 A | - | - | - | - | - | 131mm | - | - | 204mm | 3 | IP20 | - | - | - | - | ||
![]() 199425 Eaton | In Stock | - | - | - | - | - | - | - | IP66 | 4X | - | - | - | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | - | - | - | - | - | 275 | - | - | - | - | - | - | - | - | - | - | - | - | - | 360 | - | 240 | ||
![]() 185797 Eaton | In Stock | - | - | - | - | - | - | - | IP20 | Other | - | - | - | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | - | - | - | - | - | 152 | - | - | - | - | - | - | - | - | - | - | - | - | - | 231 | - | 107 | ||
![]() 199604 Eaton | In Stock | - | - | - | - | - | - | - | IP20 | Other | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 10 - 16 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | - | 7.5 | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | DC | - | - | - | - | - | - | 95 | - | - | - | - | - | - | - | - | - | - | - | - | - | 197 | - | 90 | ||
![]() 198862 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | - | - | - | - | 195 | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 | - | 220 | ||
![]() 134939 Eaton | In Stock | - | - | - | - | - | - | - | IP20 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 - 230 | 110 - 230 | 0 - 0 | 230 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | Single direction | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 169401 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP55 | 12 | - | - | - | 5 | 2 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | pushPIN™ | Active | Top Mount | - | - | 313.5 | - | - | Push Pin | 0.590 (15.00mm) | 15.85°C/W @ 100 LFM | - | - | -- | -- | - | - | - | -- | 865 | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 102975 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP20 | Other | - | 0 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 10 - 16 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | - | 7.5 | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | pushPIN™ | Active | Top Mount | - | - | 154 | - | - | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | - | -- | -- | - | - | - | -- | 200 | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 174331 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP20 | Other | - | - | - | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | pushPIN™ | Active | Top Mount | - | - | 169 | - | - | Push Pin | 0.590 (15.00mm) | 15.85°C/W @ 100 LFM | - | - | -- | -- | - | - | - | -- | 230 | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 199403 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP66 | 4X | - | - | - | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | pushPIN™ | Active | Top Mount | - | - | 162 | - | - | Push Pin | 0.472 (12.00mm) | 9.06°C/W @ 100 LFM | - | - | -- | -- | - | - | - | -- | 232 | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 3-5024-003A Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP20 | Other | - | - | - | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | - | - | No | pushPIN™ | Active | Top Mount | - | - | 195 | - | - | Push Pin | 0.984 (25.00mm) | 4.14°C/W @ 100 LFM | - | - | -- | -- | - | - | - | -- | 300 | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 9702-3103-00P Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP54 | 12 | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | pushPIN™ | Active | Top Mount | - | - | 265.1 | - | - | Push Pin | 0.984 (25.00mm) | 4.14°C/W @ 100 LFM | - | - | -- | -- | - | - | - | -- | 558 | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 9702-1006-00P Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP21 | 1 | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | pushPIN™ | Active | Top Mount | - | - | 200.9 | - | - | Push Pin | 0.984 (25.00mm) | 4.14°C/W @ 100 LFM | - | - | -- | -- | - | - | - | -- | 327 | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 9701-1101-00P Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP54 | 12 | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | pushPIN™ | Active | Top Mount | - | - | 200.9 | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | -- | -- | - | - | - | -- | 327 | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 9701-1006-00P Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP21 | 1 | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | pushPIN™ | Active | Top Mount | - | - | 200.9 | - | - | Push Pin | 0.984 (25.00mm) | 4.14°C/W @ 100 LFM | - | - | -- | -- | - | - | - | -- | 327 | 1.575 (40.00mm) | 1.575 (40.00mm) |