- Degree of protection (IP)
- Degree of protection (NEMA)
- Width
- Depth
- Height
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for DeviceNet Safety
- Supporting protocol for EtherNet/IP
Attribute column
Manufacturer
Eaton Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Connections | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Manufacturer part # | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of indicator lights | Overload release current setting | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation power at AC-3, 400 V | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | Type | Depth | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 283200 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | 0 | 0 | 0 | 4 - 6.3 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | 2.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | 185 | 95 | 90 | ||
![]() 121760 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | 1 | 0 | 0 | 8 - 32 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | 12.5 | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Screw connection | DC | - | 128 | 242 | 45 | ||
![]() 167821 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | 0 | 1 | 0 | 8 - 32 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | 15 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | 145 | 272 | 45 | ||
![]() 192399 Eaton | In Stock | - | - | Screws | IP20 | Other | (W x H x D) 22.5 x 167.4 x 125 mm | 192399 | 9A | 9A | 24V DC | 1 | 1 | 0 | 0.18 - 3 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | 1.1 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | EMS2-ROSF-Z-3-24VDC | 125mm | 167.4mm | 22.5mm | ||
![]() 199062 Eaton | In Stock | - | - | - | IP65 | 12 | - | - | - | - | - | 0 | 0 | 0 | 0.3 - 6.6 | No | 0 - 0 | 0 - 0 | 0 - 0 | 3 | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Plug-in connection | DC | - | 120 | 270 | 220 | ||
![]() 199081 Eaton | In Stock | - | - | - | IP65 | 12 | - | - | - | - | - | 0 | 0 | 0 | 0.3 - 6.6 | No | 0 - 0 | 0 - 0 | 0 - 0 | 3 | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Plug-in connection | DC | - | 120 | 270 | 220 | ||
![]() 192743 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | 0 | 1 | 0 | 6.3 - 10 | Yes | 230 - 230 | 0 - 0 | 0 - 0 | 4 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | 97.5 | 197 | 45 | ||
![]() 199593 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | 0 | 0 | 0 | 10 - 16 | Yes | 230 - 230 | 0 - 0 | 0 - 0 | 7.5 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | AC | - | 95 | 197 | 90 | ||
![]() 199578 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | 0 | 1 | 0 | 2.5 - 4 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | 1.5 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | DC | - | 95 | 197 | 45 | ||
![]() 283159 Eaton | In Stock | - | - | Screws | IP20 | Other | (W x H x D) 45 x 180 x 95 mm | 283159 | 1.5A | 1.5A | 24V DC | 0 | 1 | 0 | 1 - 1.6 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | 0.55 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | MSC-D-1,6-M7(24VDC) | 95mm | 180mm | 45mm | ||
![]() 283155 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | 0 | 1 | 0 | 0.25 - 0.4 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | 0.09 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | 95 | 180 | 45 | ||
![]() 102956 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | 0 | 1 | 0 | 6.3 - 10 | Yes | 230 - 230 | 0 - 0 | 0 - 0 | 4 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | 154 | 200 | 45 | ||
![]() 283175 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | 0 | 0 | 0 | 0.63 - 1 | Yes | 230 - 230 | 0 - 0 | 0 - 0 | 0.25 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | 185 | 95 | 90 | ||
![]() 283168 Eaton | In Stock | - | - | - | IP00 | Other | - | - | - | - | - | 0 | 1 | 0 | 10 - 16 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | 7.5 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | 123.4 | 228 | 45 | ||
![]() 191111 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | 0 | 1 | 0 | 6.3 - 10 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | 4 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | 115 | 180 | 45 | ||
![]() 167802 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | 0 | 1 | 0 | 0.3 - 1.2 | Yes | 110 - 110 | 120 - 120 | 0 - 0 | 7.5 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | 145 | 272 | 45 | ||
![]() 167825 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | 1 | 0 | 0 | 8 - 32 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | 15 | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Screw connection | DC | - | 145 | 272 | 45 | ||
![]() 188288 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | 0 | 1 | 0 | 6.3 - 10 | Yes | 230 - 230 | 0 - 0 | 0 - 0 | 4 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | 76 | 170 | 45 | ||
![]() 188290 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | 0 | 1 | 0 | 10 - 16 | Yes | 230 - 230 | 0 - 0 | 0 - 0 | 7.5 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | 76 | 170 | 45 | ||
![]() 192398 Eaton | In Stock | - | - | Spring-loaded connector | IP20 | Other | (W x H x D) 22.5 x 110.8 x 113.6 mm | 192398 | 9A | 9A | 24V DC | 1 | 1 | 0 | 1.5 - 9 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | 3 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | DC | EMS2-ROS-T-9-24VDC | 113.6mm | 110.8mm | 22.5mm |