- Degree of protection (IP)
- Degree of protection (NEMA)
- Width
- Depth
- Height
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for DeviceNet Safety
- Supporting protocol for EtherNet/IP
Attribute column
Manufacturer
Eaton Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Connections | Degree of protection (IP) | Degree of protection (NEMA) | Dim | For Use With | Manufacturer part # | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Output Frequency | Overload release current setting | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Rated operation power at AC-3, 400 V | Special Features | Standards Met | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | With optical interface | Series | Type | Power Rating | Supply Voltage | Depth | Current Rating | Function | Interface | Accessory Type | Drive Type | Overall Length | Overall Depth | Phase | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 3 kW | 400 V ac | - | 6.6 A | - | - | - | - | 90mm | 231mm | 3 | IP20 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 0.75 kW | 400 V ac | - | 2.1 A | - | RS 485 | - | Variable Speed | 168mm | 230mm | 3 | IP20 | - | - | ||
![]() 134918 Eaton | In Stock | - | - | - | - | IP20 | 1 | - | - | 134918 | 70A | 70A | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | 230 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | DS7-340SX070N0-N | - | - | - | - | Single direction | - | - | - | - | - | - | - | - | - | ||
![]() DA1-342D2FB-A20C Eaton | In Stock | - | - | - | - | - | - | - | Medium LCD Mobile Enclosures | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Compartment | - | - | - | - | - | - | - | ||
![]() 192384 Eaton | In Stock | - | - | - | Spring-loaded connector | IP20 | Other | (W x H x D) 22.5 x 112.5 x 113.6 mm | - | 192384 | 3A | 3A | 24V DC | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 0.18 - 3 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | - | 1.1 | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | Yes | No | No | No | No | No | No | No | No | Spring clamp connection | DC | - | - | EMS2-RO-T-3-SWD | - | - | 113.6mm | - | - | - | - | - | - | - | - | - | 112.5mm | 22.5mm | ||
![]() DC1-1D4D3NN-A20N Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMX34AA4D3F0-0 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA1-345D8FB-A20C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1-32018NB-A20N Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2960 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE1-346D6FN-N20N Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA1-32018FB-A20C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Hz | - | - | - | - | - | - | - | Enclosure Protoction Type is NEMA 0, No Special Drives Engineering Skills or Knowledge Required, Out-of-the-Box Commissioning without Parameterisation, Short-Circuit Resistence | CE, CSA, cULus, EAC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 0.75 kW | 480 V ac | - | 2.1 A | - | - | - | Variable Speed | 230mm | 168mm | 3 | IP20 | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Hz | - | - | - | - | - | - | - | Enclosure Protoction Type is NEMA 0, No Special Drives Engineering Skills or Knowledge Required, Out-of-the-Box Commissioning without Parameterisation, Short-Circuit Resistence | CE, CSA, cULus, EAC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 7.5 kW | 480 V ac | - | 16 A | - | - | - | Variable Speed | 230mm | 168mm | 3 | IP20 | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Hz | - | - | - | - | - | - | - | Enclosure Protoction Type is NEMA 0, No Special Drives Engineering Skills or Knowledge Required, Out-of-the-Box Commissioning without Parameterisation, Short-Circuit Resistence | CE, CSA, cULus, EAC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 0.75 kW | 480 V ac | - | 2.1 A | - | - | - | Variable Speed | 230mm | 168mm | 3 | IP20 | - | - | ||
![]() 197493 Eaton | In Stock | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | 5 | 2 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | - | - | - | 241 | - | - | - | - | - | - | - | - | - | 419 | 173 | ||
![]() 198552 Eaton | In Stock | - | - | - | - | IP65 | 12 | - | - | - | - | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | - | - | - | 157 | - | - | - | - | - | - | - | - | - | 270 | 220 | ||
![]() 198580 Eaton | In Stock | - | - | - | - | IP65 | 12 | - | - | - | - | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | - | - | - | 195 | - | - | - | - | - | - | - | - | - | 270 | 220 | ||
![]() 198824 Eaton | In Stock | - | - | - | - | IP65 | 12 | - | - | - | - | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | - | - | - | 157 | - | - | - | - | - | - | - | - | - | 270 | 220 | ||
![]() 198808 Eaton | In Stock | - | - | - | - | IP65 | 12 | - | - | - | - | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | - | - | - | 157 | - | - | - | - | - | - | - | - | - | 270 | 220 |