- Degree of protection (IP)
- Degree of protection (NEMA)
- Width
- Depth
- Height
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for DeviceNet Safety
- Supporting protocol for EtherNet/IP
Attribute column
Manufacturer
Eaton Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Connections | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Manufacturer part # | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Overload release current setting | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Rated operation power at AC-3, 400 V | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | With optical interface | Type | Depth | Function | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 199563 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | 0 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | 0.63 - 0.63 | Yes | 230 - 230 | 0 - 0 | 0 - 0 | - | 0.12 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | AC | - | - | 95 | - | 197 | 45 | ||
![]() 169349 Eaton | In Stock | - | - | - | IP66 | 4X | - | - | - | - | - | - | - | 5 | 2 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | 239.3 | - | 257 | 188 | ||
![]() 197194 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | - | - | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | - | 74 | - | 130 | 118 | ||
![]() 199409 Eaton | In Stock | - | - | - | IP66 | 4X | - | - | - | - | - | - | - | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | - | 238 | - | 310 | 210.5 | ||
![]() 199422 Eaton | In Stock | - | - | - | IP66 | 4X | - | - | - | - | - | - | - | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | - | 238 | - | 310 | 210.5 | ||
![]() 198810 Eaton | In Stock | - | - | - | IP65 | 12 | - | - | - | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | 157 | - | 270 | 220 | ||
![]() 198814 Eaton | In Stock | - | - | - | IP65 | 12 | - | - | - | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | 157 | - | 270 | 220 | ||
![]() 3-4918-101A Eaton | In Stock | - | - | - | IP00 | Other | - | - | - | - | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | 561 | - | 980 | 1037 | ||
![]() 3-4918-304A Eaton | In Stock | - | - | - | IP00 | Other | - | - | - | - | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | 561 | - | 1538 | 1037 | ||
![]() 3-5012-004A Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | - | - | 4 | 0 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | - | - | No | - | 180 | - | 220 | 109 | ||
![]() 3-5016-003A Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | - | - | 4 | 0 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | - | - | No | - | 195 | - | 300 | 184 | ||
![]() 3-5022-002A Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | - | - | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | - | - | No | - | 180 | - | 260 | 130 | ||
![]() 9701-4109-00P Eaton | In Stock | - | - | - | IP54 | 12 | - | - | - | - | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | 294 | - | 630 | 237.7 | ||
![]() 199735 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | - | - | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | - | 74 | - | 130 | 118 | ||
![]() 134952 Eaton | In Stock | - | - | - | IP20 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | 230 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | Single direction | - | - | ||
![]() 283154 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | 0 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | 0.16 - 0.25 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | - | 0.06 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | - | 95 | - | 180 | 45 | ||
![]() 191122 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | 0 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | 6.3 - 10 | Yes | 230 - 230 | 0 - 0 | 0 - 0 | - | 3 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | - | 115 | - | 180 | 45 | ||
![]() 188258 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | 0 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | 0.63 - 1 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | - | 0.25 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | - | 76 | - | 170 | 45 | ||
![]() 188263 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | 0 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | 6.3 - 10 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | - | 3 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | - | 76 | - | 170 | 45 | ||
![]() 197167 Eaton | In Stock | - | - | Screws | IP20 | Other | (W x H x D) 22.5 x 106.8 x 113.6 mm | 197167 | 9A | 9A | 24V DC | 1 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | 1.5 - 9 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | - | 3 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | EMS2-ROS-Z-9-24VDC | 113.6mm | - | 106.8mm | 22.5mm |