- Degree of protection (IP)
- Degree of protection (NEMA)
- Width
- Depth
- Height
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for DeviceNet Safety
- Supporting protocol for EtherNet/IP
Attribute column
Manufacturer
Eaton Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Degree of protection (NEMA) | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage type for actuating | Voltage, Rating | With optical interface | Power Rating | Depth | Current Rating | Function | Phase | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 198573 Eaton | In Stock | - | - | IP65 | 12 | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | 157 | - | - | - | - | 270 | 220 | ||
![]() 198802 Eaton | In Stock | - | - | IP65 | 12 | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | 157 | - | - | - | - | 270 | 220 | ||
![]() 9701-3002-00P Eaton | In Stock | - | - | IP21 | 1 | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | 265.1 | - | - | - | - | 558 | 204.6 | ||
![]() 9701-2002-00P Eaton | In Stock | - | - | IP21 | 1 | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | 244.7 | - | - | - | - | 419 | 167.8 | ||
![]() 199739 Eaton | In Stock | - | - | IP20 | Other | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | - | - | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | - | 90 | - | - | - | - | 185.98 | 127.98 | ||
![]() 169217 Eaton | In Stock | - | - | IP55 | 12 | 5 | 2 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | 341 | - | - | - | - | 1280 | 330 | ||
![]() 180667 Eaton | In Stock | - | - | IP20 | Other | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | - | 169 | - | - | - | - | 230 | 90 | ||
![]() 198556 Eaton | In Stock | - | - | IP65 | 12 | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | 157 | - | - | - | - | 270 | 220 | ||
![]() 198743 Eaton | In Stock | - | - | IP65 | 12 | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | 157 | - | - | - | - | 270 | 220 | ||
![]() 198839 Eaton | In Stock | - | - | IP65 | 12 | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | 195 | - | - | - | - | 270 | 220 | ||
![]() 198734 Eaton | In Stock | - | - | IP65 | 12 | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | 157 | - | - | - | - | 270 | 220 | ||
![]() 198735 Eaton | In Stock | - | - | IP65 | 12 | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | 157 | - | - | - | - | 270 | 220 | ||
![]() 199444 Eaton | In Stock | - | - | IP66 | 4X | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | - | 238 | - | - | - | - | 310 | 210.5 | ||
![]() 3-4918-301A Eaton | In Stock | - | - | IP00 | Other | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | 561 | - | - | - | - | 980 | 1037 | ||
![]() 9702-3004-00P Eaton | In Stock | - | - | IP21 | 1 | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | 265.1 | - | - | - | - | 558 | 204.6 | ||
![]() 9702-5004-00P Eaton | In Stock | - | - | IP21 | 1 | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | 0 | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | No | - | 340.7 | - | - | - | - | 888.5 | 288 | ||
![]() 169000 Eaton | In Stock | - | - | IP00 | Other | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | 200 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | Single direction | - | - | - | - | ||
Tiny WHSL | 786 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 → 120 V ac | - | 37 kW | - | 70 A | - | 3 | IP20 | - | - | ||
Tiny WHSL | 627 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 → 240 V ac | - | 110 kW | - | 200 A | - | 3 | IP20 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 V ac | - | 0.06 kW | - | 0.16 → 0.25 A | - | 3 | IP20 | - | - |