- Degree of protection (IP)
- Degree of protection (NEMA)
- Width
- Depth
- Height
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for DeviceNet Safety
- Supporting protocol for EtherNet/IP
Attribute column
Manufacturer
Eaton Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Degree of protection (IP) | Degree of protection (NEMA) | Enclosure | For Use With | Manufacturer part # | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Output Frequency | Overload release current setting | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation power at AC-3, 400 V | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With optical interface | Series | Type | Power Rating | Supply Voltage | Depth | Current Rating | Drive Type | Overall Length | Overall Depth | Phase | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DA1-32018FB-A20C Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 599 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 460 V ac | - | Eaton Moeller | - | 7.5 kW | - | - | 16 A | - | 150mm | 126mm | 3 | IP20 | - | - | ||
![]() 199425 Eaton | In Stock | - | - | - | IP66 | 4X | - | - | - | - | - | - | - | - | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | No | - | - | - | - | 275 | - | - | - | - | - | - | 360 | 240 | ||
![]() 198862 Eaton | In Stock | - | - | - | IP65 | 12 | - | - | - | - | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | - | - | - | - | 195 | - | - | - | - | - | - | 270 | 220 | ||
![]() 134921 Eaton | In Stock | - | - | - | - | - | - | - | 134921 | 135A | 135A | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS7-340SX135N0-N | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 702 |
| - | Panel Mount | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 0.75 kW | 400 V ac | - | 2.2 A | Variable Frequency | 153mm | 200.4mm | 3 | IP21 | - | - | ||
Tiny WHSL | 565 |
| - | Wall Mount | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | 7.5 kW | 400 V ac | - | 16 A | Variable Frequency | 167.8mm | 244.7mm | 3 | IP54 | - | - | ||
![]() GHG6351101R0114 Eaton | 1000 |
| - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690 V ac | - | GHG635 | - | - | - | - | - | - | 225mm | 156mm | - | IP66 | - | - | ||
![]() 198796 Eaton | In Stock | - | - | - | IP65 | 12 | - | - | - | - | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | - | - | - | - | 157 | - | - | - | - | - | - | 270 | 220 | ||
![]() 9701-6107-00P Eaton | In Stock | - | - | - | IP54 | 12 | - | - | - | - | - | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | - | - | - | 371 | - | - | - | - | - | - | 1035 | 486 | ||
![]() 199399 Eaton | In Stock | - | - | - | IP66 | 4X | - | - | - | - | - | - | - | - | 4 | 1 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | No | - | - | - | - | 162 | - | - | - | - | - | - | 232 | 161 | ||
![]() 3-5003-003A Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | 4 | 0 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | - | - | - | No | - | - | - | - | 180 | - | - | - | - | - | - | 220 | 109 | ||
![]() 198584 Eaton | In Stock | - | - | - | IP65 | 12 | - | - | - | - | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | - | - | - | - | 195 | - | - | - | - | - | - | 270 | 220 | ||
![]() 3-5026-006A Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | - | - | - | No | - | - | - | - | 180 | - | - | - | - | - | - | 152 | 72 | ||
![]() 198765 Eaton | In Stock | - | - | - | IP65 | 12 | - | - | - | - | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | - | - | - | - | 157 | - | - | - | - | - | - | 270 | 220 | ||
![]() 9702-5103-00P Eaton | In Stock | - | - | - | IP54 | 12 | - | - | - | - | - | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | - | - | - | 340.7 | - | - | - | - | - | - | 888.5 | 288 | ||
![]() 167822 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | - | 1 | 0 | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 0.3 - 1.2 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | 7.5 | No | No | No | No | No | No | No | No | No | No | - | No | No | Yes | No | No | No | No | No | No | No | No | Screw connection | DC | - | - | - | - | - | - | 145 | - | - | - | - | - | - | 272 | 45 | ||
![]() 177040 Eaton | In Stock | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | 5 | 2 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | - | - | - | 204 | - | - | - | - | - | - | 273 | 131 | ||
![]() 9701-6103-00P Eaton | In Stock | - | - | - | IP54 | 12 | - | - | - | - | - | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | - | - | - | 371 | - | - | - | - | - | - | 1035 | 486 | ||
![]() 9702-5111-00P Eaton | In Stock | - | - | - | IP54 | 12 | - | - | - | - | - | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | - | - | - | 340.7 | - | - | - | - | - | - | 888.5 | 288 |