- Degree of protection (IP)
- Degree of protection (NEMA)
- Width
- Depth
- Height
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for CAN
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for DeviceNet Safety
- Supporting protocol for EtherNet/IP
Attribute column
Manufacturer
Eaton Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Sizes | Degree of protection (IP) | Degree of protection (NEMA) | For Use With | Lead Free Status / RoHS Status | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Output Frequency | Overload release current setting | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Rated operation power at AC-3, 400 V | Special Features | Standards Met | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With optical interface | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Supply Voltage | Depth | Current Rating | Shell Finish | Shell Size - Insert | Function | Housing Color | Note | Interface | Shell Size, MIL | Number of Poles | Includes | Drive Type | Overall Length | Features | Overall Depth | Phase | IP Rating | Height | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-5046-004A Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | 4 | 0 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | No | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | No | No | No | No | No | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 152 | 72 | - | ||
![]() 9701-2105-00P Eaton | In Stock | - | - | - | - | - | - | - | - | IP54 | 12 | - | - | - | - | 8 | 1 | 1 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | Yes | No | Yes | No | Yes | No | No | No | No | No | Yes | Yes | Yes | No | Yes | No | No | No | No | Yes | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 244.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 419 | 167.8 | - | ||
![]() 283203 Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | Other | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 8 - 12 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | - | 5.5 | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 185 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95 | 90 | - | ||
![]() 283173 Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | Other | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 0.4 - 0.63 | Yes | 230 - 230 | 0 - 0 | 0 - 0 | - | 0.18 | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 185 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95 | 90 | - | ||
![]() 198537 Eaton | In Stock | - | - | - | - | - | - | - | - | IP65 | 12 | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 0.3 - 6.6 | No | 0 - 0 | 0 - 0 | 0 - 0 | - | 3 | - | - | Yes | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Plug-in connection | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 | 220 | - | ||
![]() 168991 Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | 200 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single direction | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-5030-002A Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 | 130 | - | ||
![]() 3-5017-007A Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | 4 | 0 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 152 | 72 | - | ||
![]() 198795 Eaton | In Stock | - | - | - | - | - | - | - | - | IP65 | 12 | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 | 220 | - | ||
![]() 134919 Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | 230 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single direction | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 168985 Eaton | In Stock | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 24 - 24 | 200 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single direction | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 198784 Eaton | In Stock | - | - | - | - | - | - | - | - | IP65 | 12 | - | - | - | - | 4 | 0 | 0 | 1 | 0 | 0 | 0 | 1 | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | - | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 | 220 | - | ||
Tiny WHSL | 2316 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 → 240 V ac | - | - | - | Eaton Moeller | - | - | - | - | - | - | 11 kW | - | - | - | - | - | - | 22 A | - | - | - | - | - | - | - | 3P | - | - | 68mm | - | 117mm | 3 | IP20 | - | - | - | ||
Tiny WHSL | 2940 |
| - | DIN Rail | - | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Hz | - | - | - | - | - | - | - | Enclosure Protoction Type is NEMA 0, No Special Drives Engineering Skills or Knowledge Required, Out-of-the-Box Commissioning without Parameterisation, Short-Circuit Resistence | CE, CSA, cULus, EAC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | 0.37 kW | - | - | - | - | 480 V ac | - | 1.3 A | - | - | - | - | - | - | - | - | - | Variable Speed | 230mm | - | 168mm | 3 | IP20 | - | - | - | ||
Tiny WHSL | 607 |
| - | Panel Mount | - | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | 3 kW | - | - | - | - | 400 V ac | - | 7.6 A | - | - | - | - | - | - | - | - | - | Variable Frequency | 153mm | - | 200.4mm | 3 | IP21 | - | - | - | ||
Tiny WHSL | 887 |
| - | Wall Mount | - | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 400Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | 0.75 kW | - | - | - | - | 400 V ac | - | 2.2 A | - | - | - | - | - | - | - | - | - | Variable Frequency | 153mm | - | 200.4mm | 3 | IP54 | - | - | - | ||
Tiny WHSL | 2934 |
| - | DIN Rail | - | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Hz | - | - | - | - | - | - | - | - | CE, CSA, cULus, EAC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | 0.25 kW | - | - | - | - | 230 V ac | - | 1.4 A | - | - | - | - | - | - | - | - | - | Variable Speed | 230mm | - | 168mm | 1 | IP20 | - | - | - | ||
Tiny WHSL | 2848 |
| - | DIN Rail | - | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Hz | - | - | - | - | - | - | - | Enclosure Protoction Type is NEMA 0, No Special Drives Engineering Skills or Knowledge Required, Out-of-the-Box Commissioning without Parameterisation, Short-Circuit Resistence | CE, CSA, cULus, EAC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | 3 kW | - | - | - | - | 480 V ac | - | 6.6 A | - | - | - | - | - | RS 485 | - | - | - | Variable Speed | 168mm | - | 230mm | 3 | IP20 | - | - | - | ||
Tiny WHSL | 2530 |
| - | DIN Rail | - | - | - | - | - | - | - | AC Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60Hz | - | - | - | - | - | - | - | Enclosure Protoction Type is NEMA 0, No Special Drives Engineering Skills or Knowledge Required, Out-of-the-Box Commissioning without Parameterisation, Short-Circuit Resistence | CE, CSA, cULus, EAC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | 1.5 kW | - | - | - | - | 230 V ac | - | 7 A | - | - | - | - | - | - | - | - | - | Variable Speed | 230mm | - | 168mm | 1 | IP20 | - | - | - | ||
![]() 168803 Eaton | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | -- | 16 | IP00 | Other | - | -- | 0 | 1 | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 1 - 4 | Yes | 0 - 0 | 0 - 0 | 24 - 24 | - | 3.6 | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | Receptacle Housing | For Male Pins | 3 | Bayonet Lock | - | Crimp | B | Unshielded | Environment Resistant | - | 128 | - | Electroless Nickel | 12-3 | - | Silver | Contacts Not Included | - | -- | - | -- | - | - | -- | - | - | - | 242 | 45 | -- |